☰
N32905K5DN
N32905K5DN
Active
Description:  IC MPU 200MHZ 128LQFP
Manufacturer:  Nuvoton Technology
Datasheet:   N32905K5DN Datasheet
History Price: $7.35144
In Stock: 23040
N32905K5DN Specification
Specification
Part No
N32905K5DN
Category
Embedded - Microprocessors
Manufacturer
Nuvoton Technology
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM926EJ-S
Number of Cores/Bus Width
1 Core, 32-Bit
Speed
200MHz
Co-Processors/DSP
-
RAM Controllers
DDR, DDR2, SDRAM
Graphics Acceleration
Yes
Display & Interface Controllers
LCD, Touchscreen
Ethernet
-
SATA
-
USB
USB 1.1 (1), USB 2.0 (1)
Voltage - I/O
3.3V
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
Security Features
-
Package / Case
Surface Mount
Supplier Device Package
128-LQFP
Customer Reviews
4.95 out of 5.00 stars from 99 customer reviews from all over the world
Érica Santos Lima
Brazil
5 stars
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
5 stars
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
5 stars
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
5 stars
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
5 stars
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
5 stars
2026-09-21 18:24
Arrived a month earlier. Recommendable