☰
NCT6796D-E
NCT6796D-E
Active
Description:  IC EMBEDDED CTLR 128LQFP
Manufacturer:  Nuvoton Technology
Datasheet:   NCT6796D-E Datasheet
History Price: $2.80800
In Stock: 46160
NCT6796D-E Specification
Specification
Part No
NCT6796D-E
Category
Interface - Specialized
Manufacturer
Nuvoton Technology
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Controller
Interface
I2C, LPC, SMBus, UART
Voltage - Supply
1.71V ~ 1.89V, 3.135V ~ 3.465V
Package / Case
128-LQFP
Supplier Device Package
128-LQFP (14x14)
Mounting Type
Surface Mount
NCT6796D-E Related Parts
NCT5104D
NCT5104D
Nuvoton Technology
IC INTERFACE SPECIALIZED 48LQFP
NCT5532D
NCT5532D
Nuvoton Technology
IC INTERFACE SPECIALIZED 64LQFP
NCT5577D
NCT5577D
Nuvoton Technology
IC INTERFACE SPECIALIZED 64LQFP
NCT5605Y
NCT5605Y
Nuvoton Technology
IC INTERFACE SPECIALIZED 20QFN
NCT5917W TR
NCT5917W TR
Nuvoton Technology
IC INTERFACE SPECIALIZED 8MSOP
NCT6102D
NCT6102D
Nuvoton Technology
IC INTERFACE SPECIALIZED 128LQFP
NCT6104D
NCT6104D
Nuvoton Technology
IC INTERFACE SPECIALIZED 128LQFP
NCT6106D
NCT6106D
Nuvoton Technology
IC INTERFACE SPECIALIZED 128LQFP
NCT6627UD
NCT6627UD
Nuvoton Technology
IC INTERFACE SPECIALIZED 128LQFP
NCT6681D
NCT6681D
Nuvoton Technology
IC INTERFACE
NCT6681D-B
NCT6681D-B
Nuvoton Technology
IC INTERFACE SPECIALIZED 128LQFP
NCT6683D-I
NCT6683D-I
Nuvoton Technology
IC INTERFACE SPECIALIZED 128LQFP
NCT6796D-E Description
The Nuvoton Technology NCT6796D-E is a highly integrated Super I/O controller designed for use in a variety of computing platforms, including desktop and notebook computers. This device provides a range of functionalities, including hardware monitoring, fan control, and legacy I/O support, making it an essential component for modern motherboards and embedded systems.

## Key Features

1. Super I/O Functionality: The NCT6796D-E integrates multiple legacy I/O functions, including support for PS/2 keyboard and mouse interfaces, serial ports, and parallel ports, allowing for compatibility with older peripherals.

2. Hardware Monitoring: The device features comprehensive hardware monitoring capabilities, including temperature sensors, voltage monitoring, and fan speed monitoring. This allows for real-time system health checks and helps maintain optimal operating conditions.

3. Fan Control: The NCT6796D-E supports advanced fan control features, enabling dynamic adjustment of fan speeds based on temperature readings. This helps improve system cooling efficiency and reduces noise levels.

4. Flexible GPIO: The controller includes multiple General Purpose Input/Output (GPIO) pins that can be configured for various functions, providing flexibility in system design.

5. I2C and SMBus Support: The NCT6796D-E supports I2C and SMBus communication protocols, allowing for easy integration with other system components and sensors.

6. Low Power Consumption: Designed for energy efficiency, the NCT6796D-E operates with low power consumption, making it suitable for battery-powered devices and energy-sensitive applications.

7. Integrated EEPROM: The device includes an integrated EEPROM for storing configuration settings and system parameters, ensuring that the system retains its settings even after power loss.

## Specifications

- Operating Voltage: 3.3V ± 10%
- Operating Temperature Range: 0°C to 70°C
- I/O Interfaces:
- PS/2 Keyboard and Mouse
- 2 x Serial Ports (UART)
- 1 x Parallel Port
- GPIO Pins: Up to 16 configurable GPIO pins
- Fan Control: Supports up to 4 fan channels with PWM control
- Temperature Sensors: Supports multiple temperature sensors with programmable thresholds
- Voltage Monitoring: Monitors multiple voltage rails (e.g., Vcore, Vcc, Vbat)
- Communication Interfaces:
- I2C (up to 1 MHz)
- SMBus (up to 100 kHz)
- Package Type: Available in a 48-pin LQFP (Low-Profile Quad Flat Package)

## Applications

The NCT6796D-E is suitable for a wide range of applications, including:

- Desktop and laptop motherboards
- Embedded systems
- Industrial control systems
- Networking equipment
- Consumer electronics

## Conclusion

The Nuvoton Technology NCT6796D-E is a versatile Super I/O controller that combines legacy I/O support with advanced hardware monitoring and fan control features. Its low power consumption, flexible GPIO configuration, and support for modern communication protocols make it an ideal choice for a variety of computing and embedded applications. For detailed information, including application notes and design guidelines, refer to the official Nuvoton Technology datasheet for the NCT6796D-E.
NCT6796D-E Compare Parts
  • NCT6796D-E vs NCT6779D
  • NCT6796D-E vs NCT6776F
  • NCT6796D-E vs NCT6776D
  • NCT6796D-E vs NCT6686D
  • NCT6796D-E vs NCT6683D-I
  • NCT6796D-E vs NCT6681D-B
  • NCT6796D-E vs NCT6681D
  • NCT6796D-E vs NCT6627UD
  • NCT6796D-E vs NCT6106D
  • NCT6796D-E vs NCT6104D
  • NCT6796D-E vs NCT6102D
  • NCT6796D-E vs NCT5917W TR
  • NCT6796D-E vs NCT5605Y
  • NCT6796D-E vs NCT5577D
  • NCT6796D-E vs NCT5532D
  • NCT6796D-E vs NCT5104D
  • NCT6796D-E vs NCT7906D
  • NCT6796D-E vs NCT7728W
  • NCT6796D-E vs NCT7601Y
  • NCT6796D-E vs NCT7368S TR
  • NCT6796D-E vs NCT6793D
  • NCT6796D-E vs NCT6775F
  • NCT6796D-E vs NCT6772F
  • NCT6796D-E vs NCT6771F TR
  • NCT6796D-E vs NCT6771F
  • NCT6796D-E vs NCT6126D
  • NCT6796D-E vs NCT6116D
  • NCT6796D-E vs NCT6112D
  • NCT6796D-E vs NCT5948Y
  • NCT6796D-E vs NCT5948W
  • NCT6796D-E vs NCT5946Y
  • NCT6796D-E vs NCT5946W
  • NCT6796D-E vs NCT5945Y
  • NCT6796D-E vs NCT5945W
  • NCT6796D-E vs NCT5585D
  • NCT6796D-E vs NCT5577D-F
  • NCT6796D-E vs NCT5569D
  • NCT6796D-E vs NCT5568D
  • NCT6796D-E vs NCT5563D-M
  • NCT6796D-E vs NCT5538D-A
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you