74ABT02DB,112
74ABT02DB,112
Obsolete
Description:  IC GATE NOR 4CH 2-INP 14SSOP
Manufacturer:  NXP Semiconductors
History Price: Obsolete
In Stock: 24000
74ABT02DB,112 Specification
Specification
Part No
74ABT02DB,112
Category
Logic - Gates and Inverters
Manufacturer
NXP Semiconductors
Series
74ABT
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
NOR Gate
Number of Circuits
4
Number of Inputs
2
Features
-
Voltage - Supply
4.5V ~ 5.5V
Current - Quiescent (Max)
50 μA
Current - Output High, Low
15mA, 20mA
Input Logic Level - Low
0.8V
Input Logic Level - High
2V
Max Propagation Delay @ V, Max CL
3.7ns @ 5V, 50pF
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Supplier Device Package
14-SSOP
Package / Case
14-SSOP (0.209", 5.30mm Width)
74ABT02DB,112 PDF Datasheet
74ABT02DB,112 Related Parts
74ABT00D,112
74ABT00D,112
Nexperia
IC GATE NAND 4CH 2-INP 14SO
74ABT00D,118
74ABT00D,118
Nexperia
IC GATE NAND 4CH 2-INP 14SO
74ABT00DB,112
74ABT00DB,112
Nexperia
IC GATE NAND 4CH 2-INP 14SSOP
74ABT00DB,118
74ABT00DB,118
Nexperia
IC GATE NAND 4CH 2-INP 14SSOP
74ABT00DB118
74ABT00DB118
NXP Semiconductors
NOW NEXPERIA 74ABT00DB - NAND GA
74ABT00N,112
74ABT00N,112
NXP Semiconductors
IC GATE NAND 4CH 2-INP 14DIP
74ABT00PW,112
74ABT00PW,112
Nexperia
IC GATE NAND 4CH 2-INP 14TSSOP
74ABT00PW,112
74ABT00PW,112
Nexperia
NEXPERIA 74ABT00PW - NAND GATE,
74ABT00PW,118
74ABT00PW,118
Nexperia
IC GATE NAND 4CH 2-INP 14TSSOP
74ABT00PW,118
74ABT00PW,118
NXP Semiconductors
IC GATE NAND 4CH 2-INP 14TSSOP
74ABT02D,112
74ABT02D,112
NXP Semiconductors
IC GATE NOR 4CH 2-INP 14SO
74ABT02D,118
74ABT02D,118
NXP Semiconductors
IC GATE NOR 4CH 2-INP 14SO
74ABT02DB,112 Compare Parts
  • 74ABT02DB,112 vs 74AXP2T08GFX
  • 74ABT02DB,112 vs 74AXP2T08GFX
  • 74ABT02DB,112 vs 74AXP2T08DPJ
  • 74ABT02DB,112 vs 74AXP2T08DPJ
  • 74ABT02DB,112 vs 74AXP2T08DP-Q100J
  • 74ABT02DB,112 vs 74AXP2G14GXZ
  • 74ABT02DB,112 vs 74AXP2G14GXZ
  • 74ABT02DB,112 vs 74AXP2G14GSH
  • 74ABT02DB,112 vs 74AXP2G14GS125
  • 74ABT02DB,112 vs 74AXP2G14GNH
  • 74ABT02DB,112 vs 74AXP2G14GN125
  • 74ABT02DB,112 vs 74AXP2G14GMH
  • 74ABT02DB,112 vs 74AXP2G14GMH
  • 74ABT02DB,112 vs 74AXP2G14GMH
  • 74ABT02DB,112 vs 74AXP2G14GM125
  • 74ABT02DB,112 vs 74AXP1T32GXZ
  • 74ABT02DB,112 vs 74AXP1T32GXZ
  • 74ABT02DB,112 vs 74AXP1T32GWH
  • 74ABT02DB,112 vs 74AXP1T32GWH
  • 74ABT02DB,112 vs 74AXP1T14GXH
  • 74ABT02DB,112 vs 74AXP1T14GWH
  • 74ABT02DB,112 vs 74AXP1T14GWH
  • 74ABT02DB,112 vs 74AXP1G86GXH
  • 74ABT02DB,112 vs 74AXP1G86GSH
  • 74ABT02DB,112 vs 74AXP1G86GMH
  • 74ABT02DB,112 vs 74AXP1G86GMH
  • 74ABT02DB,112 vs 74AXP1G32GXH
  • 74ABT02DB,112 vs 74AXP1G32GSH
  • 74ABT02DB,112 vs 74AXP1G32GNH
  • 74ABT02DB,112 vs 74AXP1G32GMH
  • 74ABT02DB,112 vs 74AXP1G32GM125
  • 74ABT02DB,112 vs 74AXP1G14GXH
  • 74ABT02DB,112 vs 74AXP1G14GSH
  • 74ABT02DB,112 vs 74AXP1G14GSH
  • 74ABT02DB,112 vs 74AXP1G14GS125
  • 74ABT02DB,112 vs 74AXP1G14GNH
  • 74ABT02DB,112 vs 74AXP1G14GN125
  • 74ABT02DB,112 vs 74AXP1G14GMH
  • 74ABT02DB,112 vs 74AXP1G14GM125
  • 74ABT02DB,112 vs 74AXP1G11GSH
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description