☰
74AHC1G66GW,125
74AHC1G66GW,125
Active
Description:  IC SWITCH SPST-NOX1 22OHM 5TSSOP
Manufacturer:  Nexperia
History Price: $0.37000
In Stock: 13280
74AHC1G66GW,125 Specification
Specification
Part No
74AHC1G66GW,125
Category
Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer
Nexperia
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Circuit
SPST - NO
Multiplexer/Demultiplexer Circuit
1:1
Number of Circuits
1
On-State Resistance (Max)
22Ohm
Channel-to-Channel Matching (ΔRon)
-
Voltage - Supply, Single (V-)
2V ~ 5.5V
Voltage - Supply, Dual (V?
-
Switch Time (Ton, Toff) (Max)
11ns, 11ns
-3db Bandwidth
280MHz
Charge Injection
-
Channel Capacitance (CS(off), CD(off))
10pF
Current - Leakage (IS(off)) (Max)
100nA
Crosstalk
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
5-TSSOP, SC-70-5, SOT-353
Supplier Device Package
5-TSSOP
74AHC1G66GW,125 PDF Datasheet
74AHC1G66GW,125 Related Parts
74AHC1G66GV,125
74AHC1G66GV,125
Nexperia
IC SWITCH SPST-NOX1 22OHM SC74A
74AHC1G66GV-Q100125
74AHC1G66GV-Q100125
NXP Semiconductors
SPST
74AHC1G66GV-Q100H
74AHC1G66GV-Q100H
Nexperia
IC SWITCH SPST-NOX1 22OHM SC74A
74AHC1G66GW,165
74AHC1G66GW,165
Nexperia
IC SWITCH SPST-NOX1 22OHM 5TSSOP
74AHC1G66GW-Q100125
74AHC1G66GW-Q100125
NXP Semiconductors
SPST
74AHC1G66GW-Q100H
74AHC1G66GW-Q100H
Nexperia
IC SWITCH SPST-NOX1 22OHM 5TSSOP
74AHCT1G66GV,125
74AHCT1G66GV,125
Nexperia
IC SWITCH SPST-NOX1 22OHM SC74A
74AHCT1G66GV-Q100H
74AHCT1G66GV-Q100H
Nexperia
IC SWITCH SPST-NOX1 22OHM SC74A
74AHCT1G66GW,125
74AHCT1G66GW,125
Nexperia
IC SWITCH SPST-NOX1 22OHM 5TSSOP
74AHCT1G66GW,125
74AHCT1G66GW,125
NXP Semiconductors
NEXPERIA 74AHCT1G66GW - SPST, 1
74AHCT1G66GW,165
74AHCT1G66GW,165
Nexperia
IC SWITCH SPST-NOX1 22OHM 5TSSOP
74AHCT1G66GW-Q100H
74AHCT1G66GW-Q100H
Nexperia
IC SWITCH SPST-NOX1 22OHM 5TSSOP
74AHC1G66GW,125 Compare Parts
  • 74AHC1G66GW,125 vs 74AHCT1G66GW,165
  • 74AHC1G66GW,125 vs 74AHCT1G66GW,125
  • 74AHC1G66GW,125 vs 74AHCT1G66GW,125
  • 74AHC1G66GW,125 vs 74AHCT1G66GV-Q100H
  • 74AHC1G66GW,125 vs 74AHCT1G66GV,125
  • 74AHC1G66GW,125 vs 74AHC1G66GW-Q100H
  • 74AHC1G66GW,125 vs 74AHC1G66GW-Q100125
  • 74AHC1G66GW,125 vs 74AHC1G66GW,165
  • 74AHC1G66GW,125 vs 74AHC1G66GV-Q100H
  • 74AHC1G66GW,125 vs 74AHC1G66GV-Q100125
  • 74AHC1G66GW,125 vs 74AHC1G66GV,125
  • Customer Reviews
    4.95 out of 5.00 stars from 174 customer reviews from all over the world
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend