74LV4799DB,112
74LV4799DB,112
Obsolete
Description:  IC OSC TIMER CTRL 100KHZ 16SSOP
Manufacturer:  NXP Semiconductors
History Price: Obsolete
In Stock: 41600
74LV4799DB,112 Specification
Specification
Part No
74LV4799DB,112
Category
Clock/Timing - Programmable Timers and Oscillators
Manufacturer
NXP Semiconductors
Series
74LV
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Timer Control
Count
-
Frequency
100kHz
Voltage - Supply
0.9V ~ 6V
Current - Supply
36 μA
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
16-SSOP (0.209", 5.30mm Width)
Supplier Device Package
16-SSOP
Mounting Type
Surface Mount
74LV4799DB,112 PDF Datasheet
74LV4799DB,112 Related Parts
74LV4799D,112
74LV4799D,112
NXP Semiconductors
IC OSC TIMER CTRL 100KHZ 16SOIC
74LV4799D,118
74LV4799D,118
NXP Semiconductors
IC OSC TIMER CTRL 100KHZ 16SOIC
74LV4799DB,118
74LV4799DB,118
NXP Semiconductors
IC OSC TIMER CTRL 100KHZ 16SSOP
74LV4799N,112
74LV4799N,112
NXP Semiconductors
IC OSC TIMER CTRL 100KHZ 16DIP
74LV4799PW,112
74LV4799PW,112
NXP Semiconductors
IC OSC TIMER CTRL 100KHZ 16TSSOP
74LV4799PW,118
74LV4799PW,118
NXP Semiconductors
IC OSC TIMER CTRL 100KHZ 16TSSOP
74LV4799SD,118
74LV4799SD,118
NXP Semiconductors
IC OSC TIMER CTRL 100KHZ 16SOIC
74LV4799DB,112 Description

## Overview of NXP Semiconductors 74LV4799DB,112

The NXP Semiconductors 74LV4799DB,112 is an advanced logic device that functions as a versatile shift register with a built-in storage function. It is designed for high-speed data transmission and efficient storage in various digital systems. This component offers high-performance characteristics such as low power consumption, fast data shifting, and reliable storage of information, making it suitable for use in consumer electronics, industrial control systems, and communication equipment. The 74LV4799DB,112 is part of the 74LV family of logic devices, known for their low-voltage operation and high-speed functionality.

## Key Features

* High-Speed Operation: The 74LV4799DB,112 operates at high speeds with a maximum clock frequency of 100 MHz (typical), allowing fast data shifting and storage for a wide range of digital applications.
* Low Voltage Operation: It supports a wide operating voltage range from 2V to 5.5V, ensuring compatibility with both TTL and CMOS systems.
* Shift Register with Storage Function: The device is a shift register with the ability to store data, allowing it to serve as a dynamic data storage solution in digital systems.
* Low Power Consumption: Designed with low power consumption in mind, it operates with minimal current draw, making it ideal for battery-powered and energy-efficient designs.
* High Noise Immunity: The device exhibits excellent noise immunity, which ensures reliable data shifting and storage in noisy environments.
* Wide Temperature Range: It operates across a wide temperature range from -40°C to +85°C, making it suitable for both industrial and consumer applications.
* Synchronous Operation: The device operates synchronously with a clock signal, ensuring predictable timing and data transfer across all outputs.
* Output Control: The 74LV4799DB,112 features output-enable pins, allowing users to control when the device's outputs are active or in a high-impedance state, providing flexibility in system design.

## Electrical Specifications

* Supply Voltage (Vcc): The 74LV4799DB,112 operates with a supply voltage range from 2V to 5.5V, making it compatible with a wide range of digital systems.
* Input Voltage (Vin): The input voltage range is 0V to Vcc, ensuring compatibility with various logic families and systems.
* Logic High Voltage (VIH): The minimum input high voltage (VIH) is 2V for a Vcc of 5V, ensuring that logic high signals are recognized properly.
* Logic Low Voltage (VIL): The maximum input low voltage (VIL) is 0.8V for a Vcc of 5V, allowing for reliable low-level signal recognition.
* Output Voltage (Vout): The output voltage can swing between 0V (low) and Vcc (high), ensuring compatibility with other logic devices in the system.
* Output Drive Capability: The 74LV4799DB,112 can drive currents up to 8mA for high-level output and sink currents up to 8mA for low-level output, making it suitable for interfacing with various components in the system.
* Propagation Delay (tPLH, tPHL): The typical propagation delay between the clock signal and the output is 5ns, ensuring fast data shifting with minimal latency.
* Power Consumption: The typical supply current is 8mA at 5V, which is ideal for low-power applications.

## Applications

* Data Storage and Shift Registers: The 74LV4799DB,112 is ideal for applications requiring temporary data storage and sequential data shifting, such as in digital signal processing (DSP) systems, memory buffers, and registers in microprocessor-based systems.
* Timing Circuits: Used in timing applications where a precise clock-controlled sequence of data shifts is needed, such as in timing generators and counters.
* Communication Systems: It is widely used in communication systems where data needs to be shifted and stored, including both wired and wireless communication systems, enabling efficient data handling and transmission.
* Industrial Control Systems: In industrial automation and control, the 74LV4799DB,112 is used for data storage and sequence control in devices like programmable logic controllers (PLCs), sensors, and actuators.
* Consumer Electronics: The device finds applications in consumer electronics such as display systems, audio/video devices, and gaming equipment, where fast data shifting and temporary storage are needed.

## Design Considerations

* Clock Signal: The device requires a clock signal for operation, and the clock should be carefully designed to avoid timing issues such as clock skew or jitter, which could affect the accuracy of data shifting.
* Output Control: The output-enable pin allows control over when the device’s outputs are active. Proper use of the output-enable pin ensures that the outputs are only active when required, preventing conflicts with other devices on the same data bus.
* Power Supply Decoupling: To minimize noise and ensure stable operation, decoupling capacitors should be placed close to the Vcc and GND pins of the device. This helps reduce voltage fluctuations and interference that could affect the performance of the shift register.
* PCB Layout: For optimal performance, particularly at high frequencies, the PCB layout should minimize the length of the signal traces and ensure proper grounding to reduce noise and signal integrity issues.
* Temperature Considerations: Given the wide operating temperature range of -40°C to +85°C, the 74LV4799DB,112 can be used in both consumer and industrial environments. However, designers should consider the potential effects of extreme temperatures on device performance, especially in systems that are subject to rapid temperature changes or harsh environmental conditions.

## Thermal and Power Management

* Thermal Resistance: The device has a typical thermal resistance (junction-to-ambient) of 90°C/W, meaning it generates relatively low heat during operation. However, in systems with dense layouts or high-frequency operation, it is important to ensure proper thermal management to prevent overheating.
* Power Consumption: The low current consumption of 8mA at 5V ensures that the 74LV4799DB,112 operates efficiently, making it ideal for low-power systems such as portable devices or battery-operated applications.

## Package Options

The 74LV4799DB,112 is available in a SOIC-16 package, which is suitable for surface-mount applications and provides a compact solution for space-constrained designs. The package is widely used in industrial, automotive, and consumer electronics applications.

## Conclusion

The NXP Semiconductors 74LV4799DB,112 is a highly versatile, high-speed shift register with integrated storage capabilities, making it an excellent choice for applications requiring fast data shifting, temporary storage, and precise timing control. Its low power consumption, wide voltage range, and fast data transfer speeds ensure it can be used in a variety of digital systems, from industrial control systems to consumer electronics. The device’s flexible design, high noise immunity, and wide operating temperature range make it a reliable and efficient choice for diverse application areas where data handling and manipulation are crucial.
74LV4799DB,112 Compare Parts
  • 74LV4799DB,112 vs 74LV4799PW,118
  • 74LV4799DB,112 vs 74LV4799PW,112
  • 74LV4799DB,112 vs 74LV4799N,112
  • 74LV4799DB,112 vs 74LV4799DB,118
  • 74LV4799DB,112 vs 74LV4799D,118
  • 74LV4799DB,112 vs 74LV4799D,112
  • Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller