HEF4047BP,652
HEF4047BP,652
Obsolete
Description:  IC MULTIVIBRATOR 50NS 14DIP
Manufacturer:  NXP Semiconductors
History Price: Obsolete
In Stock: 32000
HEF4047BP,652 Specification
Specification
Part No
HEF4047BP,652
Category
Logic - Multivibrators
Manufacturer
NXP Semiconductors
Series
4000B
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Astable, Monostable
Independent Circuits
1
Schmitt Trigger Input
No
Propagation Delay
50 ns
Current - Output High, Low
-
Voltage - Supply
4.5 V ~ 15.5 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
Supplier Device Package
14-DIP
HEF4047BP,652 PDF Datasheet
HEF4047BP,652 Related Parts
HEF4047BT,652
HEF4047BT,652
Nexperia
IC MULTIVIBRATOR 50NS 14SO
HEF4047BT,653
HEF4047BT,653
Nexperia
IC MULTIVIBRATOR 50NS 14SO
HEF4047BT-Q100J
HEF4047BT-Q100J
Nexperia
IC MULTIVIBRATOR 25NS 14SO
HEF4047BT-Q100J
HEF4047BT-Q100J
NXP Semiconductors
NOW NEXPERIA HEF4047BT-Q100J - M
HEF4047BT/S400118
HEF4047BT/S400118
NXP Semiconductors
IC MULTIVIBRATOR
HEF4528BP,652
HEF4528BP,652
NXP Semiconductors
IC MULTIVIBRATOR 35NS 16DIP
HEF4528BT,652
HEF4528BT,652
Nexperia
IC MULTIVIBRATOR 35NS 16SO
HEF4528BT,653
HEF4528BT,653
Nexperia
IC MULTIVIBRATOR 35NS 16SO
HEF4528BT/AU118
HEF4528BT/AU118
NXP Semiconductors
IC MULTIVIBRATOR
HEF4528BT/AUJ
HEF4528BT/AUJ
NXP Semiconductors
IC MULTIVIBRATOR 35NS 16SO
HEF4538BP,652
HEF4538BP,652
NXP Semiconductors
IC MULTIVIBRATOR 40NS 16DIP
HEF4538BT,652
HEF4538BT,652
Nexperia
IC MULTIVIBRATOR 40NS 16SO
HEF4047BP,652 Compare Parts
  • HEF4047BP,652 vs HEF4938BT,112
  • HEF4047BP,652 vs HEF4538BT/S208118
  • HEF4047BP,652 vs HEF4538BT-Q100J
  • HEF4047BP,652 vs HEF4538BT-Q100118
  • HEF4047BP,652 vs HEF4538BT,653
  • HEF4047BP,652 vs HEF4538BT,653
  • HEF4047BP,652 vs HEF4538BT,652
  • HEF4047BP,652 vs HEF4538BP,652
  • HEF4047BP,652 vs HEF4528BT/AUJ
  • HEF4047BP,652 vs HEF4528BT/AU118
  • HEF4047BP,652 vs HEF4528BT,653
  • HEF4047BP,652 vs HEF4528BT,652
  • HEF4047BP,652 vs HEF4528BP,652
  • HEF4047BP,652 vs HEF4047BT/S400118
  • HEF4047BP,652 vs HEF4047BT-Q100J
  • HEF4047BP,652 vs HEF4047BT-Q100J
  • HEF4047BP,652 vs HEF4047BT,653
  • HEF4047BP,652 vs HEF4047BT,652
  • HEF4047BP,652 vs HEF4528BT-Q100J
  • Customer Reviews
    4.95 out of 5.00 stars from 76 customer reviews from all over the world
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!