MC145027P
MC145027P
Obsolete
Description:  IC DECODER 5 ADDR 4 DATA 16-DIP
Manufacturer:  NXP Semiconductors
Datasheet:   MC145027P Datasheet
History Price: Obsolete
In Stock: 8000
MC145027P Specification
Specification
Part No
MC145027P
Category
Interface - Encoders, Decoders, Converters
Manufacturer
NXP Semiconductors
Series
4000
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Encoder, Decoder
Applications
Remote Control
Voltage - Supply, Analog
4.5V ~ 18V
Voltage - Supply, Digital
4.5V ~ 18V
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
MC145027P PDF Datasheet
MC145027P Related Parts
MC1042P
MC1042P
Motorola
DECODER/DRIVER, ECL, PDIP16
MC1043P
MC1043P
Motorola
DECODER/DRIVER, ECL, PDIP14
MC145026D
MC145026D
NXP Semiconductors
IC ENCODER 9 LINE SMPLX 16-SOIC
MC145026DR2
MC145026DR2
NXP Semiconductors
IC ENCODER 9 LINE SMPLX 16-SOIC
MC145026P
MC145026P
NXP Semiconductors
IC ENCODER 9LINE SIMPLEX 16-DIP
MC145027DW
MC145027DW
NXP Semiconductors
IC DECODER 5 ADDR 4 DATA 16-SOIC
MC145027DWR2
MC145027DWR2
NXP Semiconductors
IC DECODER 5 ADDR 4 DATA 16-SOIC
MC145028DW
MC145028DW
NXP Semiconductors
IC DECODER 9 ADDR 16-SOIC
MC145028DWR2
MC145028DWR2
NXP Semiconductors
IC DECODER 9 ADDR 16-SOIC
MC145028P
MC145028P
NXP Semiconductors
IC DECODER 9 ADDR LINES 16-DIP
MC1505L
MC1505L
Rochester Electronics
MC1505L
MC145027P Compare Parts
  • MC145027P vs MC145028DWR2
  • MC145027P vs MC145028DW
  • MC145027P vs MC145027DWR2
  • MC145027P vs MC145027DW
  • MC145027P vs MC145026P
  • MC145027P vs MC145026DR2
  • MC145027P vs MC145026D
  • MC145027P vs MC1043P
  • MC145027P vs MC1042P
  • MC145027P vs MC1505L
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi