MC33771BTA1AE
MC33771BTA1AE
Active
Description:  IC BAT CNTRL LI-ION 7-14C 64LQFP
Manufacturer:  NXP Semiconductors
History Price: $15.56000
In Stock: 29200
MC33771BTA1AE Specification
Specification
Part No
MC33771BTA1AE
Category
PMIC - Battery Management
Manufacturer
NXP Semiconductors
Series
Automotive, AEC-Q100
Packaging
Bulk or Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Battery Cell Controller
Battery Chemistry
Lithium Ion
Number of Cells
7 ~ 14
Fault Protection
Over/Under Voltage
Interface
SPI
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
64-LQFP Exposed Pad
Supplier Device Package
64-LQFP (10x10)
MC33771BTA1AE PDF Datasheet
MC33771BTA1AE Related Parts
MC32PF3000A2EP557
MC32PF3000A2EP557
NXP Semiconductors
IC BATT PWR MGMT
MC33348D-006
MC33348D-006
onsemi
IC BATT PROTECT 1CELL LITHIUM
MC33665ATF4AE
MC33665ATF4AE
NXP Semiconductors
IC BMS TPL TXRX CAN GATEWAY
MC33665ATS4AE
MC33665ATS4AE
NXP Semiconductors
IC BMS TPL TXRX CAN GATEWAY
MC33771ATA1AE
MC33771ATA1AE
NXP Semiconductors
MC33771 - 14-CHANNEL LI-ION BATT
MC33771BSA1AE
MC33771BSA1AE
NXP Semiconductors
IC BAT CNTRL LI-ION 7-14C 64LQFP
MC33771BSA1AER2
MC33771BSA1AER2
NXP Semiconductors
IC BAT CNTRL LI-ION 7-14C 64LQFP
MC33771BSA2AE
MC33771BSA2AE
NXP Semiconductors
IC BAT CNTRL LI-ION 7-14C 64LQFP
MC33771BSA2AER2
MC33771BSA2AER2
NXP Semiconductors
IC BAT CNTRL LI-ION 7-14C 64LQFP
MC33771BSP1AE
MC33771BSP1AE
NXP Semiconductors
IC BAT CNTRL LI-ION 7-14C 64LQFP
MC33771BSP1AER2
MC33771BSP1AER2
NXP Semiconductors
IC BAT CNTRL LI-ION 7-14C 64LQFP
MC33771BSP2AE
MC33771BSP2AE
NXP Semiconductors
IC BAT CNTRL LI-ION 7-14C 64LQFP
MC33771BTA1AE Description
Introduction to NXP Semiconductors MC33771BTA1AE

The MC33771BTA1AE is a highly integrated battery management system (BMS) solution from NXP Semiconductors, designed for monitoring and managing lithium-ion battery packs in electric vehicles (EVs), energy storage systems, and other applications requiring reliable battery management. This device provides advanced features for cell voltage monitoring, temperature sensing, and fault detection, making it an essential component in modern battery management architectures.

Key Specifications

- Supply Voltage Range: 4.5V to 60V
- Cell Voltage Measurement Range: Up to 5V per cell
- Number of Cells Monitored: Up to 16 series-connected cells
- Accuracy: ±0.5% for cell voltage measurements
- Temperature Measurement Range: -40°C to +125°C
- Communication Interfaces: SPI (Serial Peripheral Interface) and daisy-chain capability
- Current Consumption: Typically less than 10 µA in sleep mode

Performance Characteristics

The MC33771BTA1AE is designed for high accuracy and reliability in measuring the voltage of individual cells within a battery pack. It supports up to 16 cells in series, allowing it to be used in larger battery configurations without the need for additional components. The device features an internal precision reference that ensures accurate voltage measurements across a wide temperature range.

The device operates with a supply voltage range of 4.5V to 60V, making it suitable for various applications, including high-voltage battery systems. The low current consumption in sleep mode allows for extended battery life in portable applications.

Integrated Features

1. Cell Voltage Monitoring:
- The MC33771BTA1AE provides precise measurements of each cell's voltage, enabling accurate state-of-charge (SoC) calculations and ensuring that cells operate within safe limits.

2. Temperature Sensing:
- Integrated temperature measurement capabilities allow the BMS to monitor the thermal performance of the battery pack, which is critical for safety and efficiency.

3. Fault Detection and Diagnostics:
- The device includes built-in fault detection mechanisms that identify issues such as overvoltage, undervoltage, and temperature anomalies, providing alerts to prevent potential damage or failure.

4. Daisy-Chain Capability:
- The ability to daisy-chain multiple MC33771 devices allows scalability in monitoring larger battery packs without compromising performance or increasing complexity.

5. Flexible Communication Interfaces:
- The SPI interface facilitates easy communication with microcontrollers or other processing units, enabling real-time data access and control over the BMS functions.

Applications

The MC33771BTA1AE is versatile and can be utilized in various applications:

1. Electric Vehicles (EVs): Essential for monitoring the health of battery packs, ensuring optimal performance and safety.
2. Energy Storage Systems (ESS): Used in renewable energy systems where efficient energy storage is required.
3. Portable Electronics: Suitable for consumer electronics that rely on lithium-ion batteries.
4. Industrial Battery Systems: Helps manage large-scale industrial batteries used in backup power systems or material handling equipment.

Development Support

NXP provides comprehensive development resources for the MC33771BTA1AE, including evaluation boards, application notes, datasheets, and design guides. These resources assist engineers in integrating the BMS into their designs effectively while optimizing performance.

Conclusion

In summary, the NXP Semiconductors MC33771BTA1AE offers a robust solution for lithium-ion battery management with its advanced features tailored for precision monitoring and safety assurance. Its scalable architecture combined with low power consumption makes it an excellent choice for a wide range of applications in both consumer electronics and industrial sectors. With its high accuracy and integrated diagnostics capabilities, the MC33771BTA1AE stands out as a vital component in modern battery management systems.
MC33771BTA1AE Compare Parts
  • MC33771BTA1AE vs MC33772CTP1AE
  • MC33771BTA1AE vs MC33772CTC1AE
  • MC33771BTA1AE vs MC33772CTC0AE
  • MC33771BTA1AE vs MC33772CTA2AE
  • MC33771BTA1AE vs MC33772CTA1AE
  • MC33771BTA1AE vs MC33772BTP2AER2
  • MC33771BTA1AE vs MC33772BTP2AE
  • MC33771BTA1AE vs MC33772BTP1AER2
  • MC33771BTA1AE vs MC33772BTP1AE
  • MC33771BTA1AE vs MC33772BTC0AER2
  • MC33771BTA1AE vs MC33772BTC0AE
  • MC33771BTA1AE vs MC33772BTA2AER2
  • MC33771BTA1AE vs MC33772BTA2AE
  • MC33771BTA1AE vs MC33772BTA1AER2
  • MC33771BTA1AE vs MC33772BTA1AE
  • MC33771BTA1AE vs MC33772BSP2AER2
  • MC33771BTA1AE vs MC33772BSP2AE
  • MC33771BTA1AE vs MC33772BSP1AER2
  • MC33771BTA1AE vs MC33772BSP1AE
  • MC33771BTA1AE vs MC33772BSA2AER2
  • MC33771BTA1AE vs MC33772BSA2AE
  • MC33771BTA1AE vs MC33772BSA1AER2
  • MC33771BTA1AE vs MC33772BSA1AE
  • MC33771BTA1AE vs MC33771BTP2AER2
  • MC33771BTA1AE vs MC33771BTP2AE
  • MC33771BTA1AE vs MC33771BTP1AER2
  • MC33771BTA1AE vs MC33771BTP1AE
  • MC33771BTA1AE vs MC33771BTB1AER2
  • MC33771BTA1AE vs MC33771BTB1AE
  • MC33771BTA1AE vs MC33771BTA2AER2
  • MC33771BTA1AE vs MC33771BTA2AE
  • MC33771BTA1AE vs MC33771BTA1AER2
  • MC33771BTA1AE vs MC33771BTA1AER2
  • MC33771BTA1AE vs MC33771BSP2AER2
  • MC33771BTA1AE vs MC33771BSP2AE
  • MC33771BTA1AE vs MC33771BSP1AER2
  • MC33771BTA1AE vs MC33771BSP1AE
  • MC33771BTA1AE vs MC33771BSA2AER2
  • MC33771BTA1AE vs MC33771BSA2AE
  • MC33771BTA1AE vs MC33771BSA1AER2
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.