Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ NXP Semiconductors MC7448VU1400ND
MC7448VU1400ND
Active
Embedded - Microprocessors
Description:
IC MPU MPC74XX 1.4GHZ 360FCCBGA
Manufacturer:
NXP Semiconductors
Datasheet:
MC7448VU1400ND Datasheet
History Price: Active
In Stock: 16000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC7448VU1400ND Specification
Specification
Part No
MC7448VU1400ND
Category
Embedded - Microprocessors
Manufacturer
NXP Semiconductors
Series
MPC74xx
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
PowerPC G4
Number of Cores/Bus Width
1 Core, 32-Bit
Speed
1.4GHz
Co-Processors/DSP
Multimedia; SIMD
RAM Controllers
-
Graphics Acceleration
No
Display & Interface Controllers
-
Ethernet
-
SATA
-
USB
-
Voltage - I/O
1.5V, 1.8V, 2.5V
Operating Temperature
0 ℃ ~ 105 ℃ (TA)
Security Features
-
Package / Case
Surface Mount
Supplier Device Package
360-CBGA, FCCBGA
MC7448VU1400ND PDF Datasheet
MC7448VU1400ND Datasheet
Click and Download: MC7448VU1400ND Datasheet
MC7448VU1400ND Related Parts
MC7410TVU400LE
NXP Semiconductors
IC MPU MPC74XX 400MHZ 360CBGA
MC7410VU400LE
NXP Semiconductors
IC MPU MPC74XX 400MHZ 360CBGA
MC7410VU400NE
NXP Semiconductors
IC MPU MPC74XX 400MHZ 360CBGA
MC7410VU450NE
NXP Semiconductors
IC MPU MPC74XX 450MHZ 360CBGA
MC7410VU500LE
NXP Semiconductors
IC MPU MPC74XX 500MHZ 360CBGA
MC7447AHX1000LB
Freescale Semiconductor
IC MPU MPC74XX 1GHZ 360FCCBGA
MC7447AHX1333LB
Freescale Semiconductor
APOLLO7PM,RV1.1,1.3V,105C
MC7447AHX1420LB
Freescale Semiconductor
IC MPU MPC74XX 1.42GHZ 360FCCBGA
MC7447AHX600NB
Freescale Semiconductor
IC MPU MPC74XX 600MHZ 360FCCBGA
MC7447AHX867NB
Freescale Semiconductor
IC MPU MPC74XX 867MHZ 360FCCBGA
MC7447AVS1000LB
Freescale Semiconductor
IC MPU MPC74XX 1.0GHZ 360FCCLGA
MC7447AVS1000LB
NXP Semiconductors
IC MPU MPC74XX 1.0GHZ 360FCCLGA
MC7448VU1400ND Compare Parts
MC7448VU1400ND vs MC7448VU867ND
MC7448VU1400ND vs MC7448VU867NC
MC7448VU1400ND vs MC7448VU800ND
MC7448VU1400ND vs MC7448VU800ND
MC7448VU1400ND vs MC7448VU667ND
MC7448VU1400ND vs MC7448VU667NC
MC7448VU1400ND vs MC7448VU600ND
MC7448VU1400ND vs MC7448VU600NC
MC7448VU1400ND vs MC7448VU1700LD
MC7448VU1400ND vs MC7448VU1700LD
MC7448VU1400ND vs MC7448VU1700LC
MC7448VU1400ND vs MC7448VU1600PD
MC7448VU1400ND vs MC7448VU1600LD
MC7448VU1400ND vs MC7448VU1600LD
MC7448VU1400ND vs MC7448VU1600LC
MC7448VU1400ND vs MC7448VU1420LD
MC7448VU1400ND vs MC7448VU1420LC
MC7448VU1400ND vs MC7448VU1400NC
MC7448VU1400ND vs MC7448VU1267ND
MC7448VU1400ND vs MC7448VU1267ND
MC7448VU1400ND vs MC7448VU1267NC
MC7448VU1400ND vs MC7448VU1250ND
MC7448VU1400ND vs MC7448VU1250ND
MC7448VU1400ND vs MC7448VU1250NC
MC7448VU1400ND vs MC7448VU1000ND
MC7448VU1400ND vs MC7448VU1000ND
MC7448VU1400ND vs MC7448VU1000NC
MC7448VU1400ND vs MC7448VU1000LD
MC7448VU1400ND vs MC7448VU1000LD
MC7448VU1400ND vs MC7448VU1000LC
MC7448VU1400ND vs MC7448VS867ND
MC7448VU1400ND vs MC7448VS867NC
MC7448VU1400ND vs MC7448VS667ND
MC7448VU1400ND vs MC7448VS667NC
MC7448VU1400ND vs MC7448VS600ND
MC7448VU1400ND vs MC7448VS600NC
MC7448VU1400ND vs MC7448VS1700LD
MC7448VU1400ND vs MC7448VS1700LC
MC7448VU1400ND vs MC7448VS1600LD
MC7448VU1400ND vs MC7448VS1600LC
Customer Reviews
4.95 out of 5.00 stars from 116 customer reviews from all over the world
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.
Nicolás Javier
Spain
2026-03-22 14:46
Installed on an APC Back UPS 950 UPS and works well.