Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Motorola MCF5472ZP200
MCF5472ZP200
Active
Embedded - Microcontrollers
Description:
IC MCU 32BIT ROMLESS 388PBGA
Manufacturer:
Motorola
Datasheet:
MCF5472ZP200 Datasheet
History Price: $28.26000
In Stock: 10000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MCF5472ZP200 Specification
Specification
Part No
MCF5472ZP200
Category
Embedded - Microcontrollers
Manufacturer
Motorola
Series
MCF547x
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
Coldfire V4E
Core Size
32-Bit Single-Core
Speed
200MHz
Connectivity
EBI/EMI, Ethernet, I2C, SPI, UART/USART, USB
Peripherals
DMA, PWM, WDT
Number of I/O
99
Program Memory Size
-
Program Memory Type
ROMless
EEPROM Size
-
RAM Size
32K x 8
Voltage - Supply (Vcc/Vdd)
1.43V ~ 1.58V
Data Converters
-
Oscillator Type
External
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
388-BBGA
Supplier Device Package
388-PBGA (27x27)
MCF5472ZP200 PDF Datasheet
MCF5472ZP200 Datasheet
Click and Download: MCF5472ZP200 Datasheet
MCF5472ZP200 Related Parts
MCF51AC128ACFUE
NXP Semiconductors
IC MCU 32BIT 128KB FLASH 64QFP
MCF51AC128ACFUE
Freescale Semiconductor
IC MCU 32BIT 128KB FLASH 64QFP
MCF51AC128ACLKE
NXP Semiconductors
IC MCU 32BIT 128KB FLASH 80LQFP
MCF51AC128ACPUE
NXP Semiconductors
MICROCONTROLLER, 32-BIT, FLASH,
MCF51AC128ACPUE
NXP Semiconductors
IC MCU 32BIT 128KB FLASH 64LQFP
MCF51AC128ACPUE557
NXP Semiconductors
MICROCONTROLLER, 32-BIT, FLASH,
MCF51AC128AVFUE
Freescale Semiconductor
IC MCU 32BIT 128KB FLASH 64QFP
MCF51AC128AVFUE
Freescale Semiconductor
IC MCU 32BIT 128KB FLASH 64QFP
MCF51AC128AVFUE
NXP Semiconductors
IC MCU 32BIT 128KB FLASH 64QFP
MCF51AC128AVLKE
NXP Semiconductors
IC MCU 32BIT 128KB FLASH 80LQFP
MCF51AC128AVPUE
Freescale Semiconductor
IC MCU 32BIT 128KB FLASH 64LQFP
MCF51AC128AVPUE
NXP Semiconductors
IC MCU 32BIT 128KB FLASH 64LQFP
MCF5472ZP200 Compare Parts
MCF5472ZP200 vs MCF5485CVR200
MCF5472ZP200 vs MCF5484CZP200
MCF5472ZP200 vs MCF5484CVR200
MCF5472ZP200 vs MCF5483CZP166
MCF5472ZP200 vs MCF5483CVR166
MCF5472ZP200 vs MCF5483CVR166
MCF5472ZP200 vs MCF5482CZP166
MCF5472ZP200 vs MCF5482CZP166
MCF5472ZP200 vs MCF5482CVR166
MCF5472ZP200 vs MCF5481CZP166
MCF5472ZP200 vs MCF5481CVR166
MCF5472ZP200 vs MCF5481CVR166
MCF5472ZP200 vs MCF5480CZP166
MCF5472ZP200 vs MCF5480CZP166
MCF5472ZP200 vs MCF5480CZP166
MCF5472ZP200 vs MCF5480CVR166
MCF5472ZP200 vs MCF5480CVR166
MCF5472ZP200 vs MCF5475ZP266
MCF5472ZP200 vs MCF5475ZP266
MCF5472ZP200 vs MCF5475ZP200
MCF5472ZP200 vs MCF5475VR266
MCF5472ZP200 vs MCF5475VR200
MCF5472ZP200 vs MCF5475VR200
MCF5472ZP200 vs MCF5474ZP266
MCF5472ZP200 vs MCF5474ZP266
MCF5472ZP200 vs MCF5474ZP200
MCF5472ZP200 vs MCF5474VR266
MCF5472ZP200 vs MCF5474VR200
MCF5472ZP200 vs MCF5474VR200
MCF5472ZP200 vs MCF5473ZP200
MCF5472ZP200 vs MCF5473ZP200
MCF5472ZP200 vs MCF5473VR200
MCF5472ZP200 vs MCF5472VR200
MCF5472ZP200 vs MCF5471ZP200
MCF5472ZP200 vs MCF5471VR200
MCF5472ZP200 vs MCF5470ZP200
MCF5472ZP200 vs MCF5470VR200
MCF5472ZP200 vs MCF5470VR200
MCF5472ZP200 vs MCF54455VR266
MCF5472ZP200 vs MCF54455VP266
Customer Reviews
4.95 out of 5.00 stars from 56 customer reviews from all over the world
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.
Nicolás Javier
Spain
2026-03-22 14:46
Installed on an APC Back UPS 950 UPS and works well.