Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ NXP Semiconductors MCIMX6Y7DVM09AA
MCIMX6Y7DVM09AA
Active
Embedded - Microprocessors
Description:
IC MPU I.MX6 900MHZ 289MAPBGA
Manufacturer:
NXP Semiconductors
Datasheet:
MCIMX6Y7DVM09AA Datasheet
History Price: $9.84858
In Stock: 35200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MCIMX6Y7DVM09AA Specification
Specification
Part No
MCIMX6Y7DVM09AA
Category
Embedded - Microprocessors
Manufacturer
NXP Semiconductors
Series
i.MX6
Packaging
Bulk or Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM? Cortex?-A7
Number of Cores/Bus Width
1 Core, 32-Bit
Speed
900MHz
Co-Processors/DSP
Multimedia; NEON? MPE
RAM Controllers
LPDDR2, DDR3, DDR3L
Graphics Acceleration
No
Display & Interface Controllers
Electrophoretic, LCD
Ethernet
10/100Mbps (2)
SATA
-
USB
USB 2.0 OTG + PHY (2)
Voltage - I/O
1.8V, 2.8V, 3.3V
Operating Temperature
0 ℃ ~ 95 ℃ (TJ)
Security Features
A-HAB, ARM TZ, CSU, SJC, SNVS
Package / Case
Surface Mount
Supplier Device Package
289-LFBGA
MCIMX6Y7DVM09AA PDF Datasheet
MCIMX6Y7DVM09AA Datasheet
Click and Download: MCIMX6Y7DVM09AA Datasheet
MCIMX6Y7DVM09AA Related Parts
MCIMX233CAG4B
Freescale Semiconductor
IC MPU I.MX23 454MHZ 128LQFP
MCIMX233CAG4B
NXP Semiconductors
IC MPU I.MX23 454MHZ 128LQFP
MCIMX233CAG4C
NXP Semiconductors
IC MPU I.MX23 454MHZ 128LQFP
MCIMX233CAG4C
NXP Semiconductors
I.MX23 32-BIT MICROPROCESSOR, AR
MCIMX233CJM4B
Freescale Semiconductor
IC MPU I.MX23 454MHZ 169MAPBGA
MCIMX233CJM4B
NXP Semiconductors
IC MPU I.MX23 454MHZ 169MAPBGA
MCIMX233CJM4C
NXP Semiconductors
IC MPU I.MX23 454MHZ 169MAPBGA
MCIMX233CJM4CR2
NXP Semiconductors
IC MPU I.MX23 454MHZ 169MAPBGA
MCIMX233DAG4B
Freescale Semiconductor
IC MPU I.MX23 454MHZ 128LQFP
MCIMX233DAG4B
NXP Semiconductors
IC MPU I.MX23 454MHZ 128LQFP
MCIMX233DAG4C
NXP Semiconductors
IC MPU I.MX23 454MHZ 128LQFP
MCIMX233DJM4B
Freescale Semiconductor
IC MPU I.MX23 454MHZ 169MAPBGA
MCIMX6Y7DVM09AA Compare Parts
MCIMX6Y7DVM09AA vs MCIMX7U5DVK07SC
MCIMX6Y7DVM09AA vs MCIMX7U5CVP06SC
MCIMX6Y7DVM09AA vs MCIMX7U3DVK07SC
MCIMX6Y7DVM09AA vs MCIMX7U3CVP06SD
MCIMX6Y7DVM09AA vs MCIMX7U3CVP06SC
MCIMX6Y7DVM09AA vs MCIMX7S5EVM08SD
MCIMX6Y7DVM09AA vs MCIMX7S5EVM08SC
MCIMX6Y7DVM09AA vs MCIMX7S5EVK08SD
MCIMX6Y7DVM09AA vs MCIMX7S5EVK08SC
MCIMX6Y7DVM09AA vs MCIMX7S5EVK08SC
MCIMX6Y7DVM09AA vs MCIMX7S3EVK08SD
MCIMX6Y7DVM09AA vs MCIMX7S3EVK08SC
MCIMX6Y7DVM09AA vs MCIMX7S3DVK08SD
MCIMX6Y7DVM09AA vs MCIMX7S3DVK08SC557
MCIMX6Y7DVM09AA vs MCIMX7S3DVK08SC
MCIMX6Y7DVM09AA vs MCIMX7S3DVK08SC
MCIMX6Y7DVM09AA vs MCIMX7S3DVK08SC
MCIMX6Y7DVM09AA vs MCIMX7D7DVM10SD
MCIMX6Y7DVM09AA vs MCIMX7D7DVM10SC
MCIMX6Y7DVM09AA vs MCIMX7D7DVK10SD
MCIMX6Y7DVM09AA vs MCIMX7D7DVK10SC
MCIMX6Y7DVM09AA vs MCIMX7D5EVM10SD
MCIMX6Y7DVM09AA vs MCIMX7D5EVM10SC
MCIMX6Y7DVM09AA vs MCIMX7D5EVK10SD
MCIMX6Y7DVM09AA vs MCIMX7D3EVK10SD
MCIMX6Y7DVM09AA vs MCIMX7D3EVK10SC
MCIMX6Y7DVM09AA vs MCIMX7D3DVK10SD
MCIMX6Y7DVM09AA vs MCIMX7D3DVK10SC
MCIMX6Y7DVM09AA vs MCIMX7D2DVM12SD
MCIMX6Y7DVM09AA vs MCIMX7D2DVM12SC
MCIMX6Y7DVM09AA vs MCIMX7D2DVK12SD
MCIMX6Y7DVM09AA vs MCIMX7D2DVK12SC
MCIMX6Y7DVM09AA vs MCIMX6Z0DVM09AB
MCIMX6Y7DVM09AA vs MCIMX6Y7DVM09AB
MCIMX6Y7DVM09AA vs MCIMX6Y7DVK05AB
MCIMX6Y7DVM09AA vs MCIMX6Y7DVK05AB
MCIMX6Y7DVM09AA vs MCIMX6Y7DVK05AA
MCIMX6Y7DVM09AA vs MCIMX6Y2DVM09AB
MCIMX6Y7DVM09AA vs MCIMX6Y2DVM09AA
MCIMX6Y7DVM09AA vs MCIMX6Y2DVM05AB
Customer Reviews
4.95 out of 5.00 stars from 108 customer reviews from all over the world
Daniel Oliveira
Brazil
2026-03-26 08:32
Great product as ad
Paula Martínez
Spain
2026-03-26 01:49
Life-long transistors for replacement
Megan Jenkins
United States
2026-03-26 00:28
The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
Stijn van der Molen
Netherlands
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.