MCIMX7D2DVM12SD
MCIMX7D2DVM12SD
Active
Description:  IC MPU I.MX7D 1.2GHZ 541MAPBGA
Manufacturer:  NXP Semiconductors
History Price: $37.52000
In Stock: 15600
MCIMX7D2DVM12SD Specification
Specification
Part No
MCIMX7D2DVM12SD
Category
Embedded - Microprocessors
Manufacturer
NXP Semiconductors
Series
i.MX7D
Packaging
Bulk or Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM? Cortex?-A7, ARM? Cortex?-M4
Number of Cores/Bus Width
2 Core, 32-Bit
Speed
1.2GHz
Co-Processors/DSP
Multimedia; NEON? MPE
RAM Controllers
LPDDR2, LPDDR3, DDR3, DDR3L
Graphics Acceleration
No
Display & Interface Controllers
Keypad, LCD, MIPI
Ethernet
10/100/1000Mbps (2)
SATA
-
USB
USB 2.0 + PHY (1), USB 2.0 OTG + PHY (2)
Voltage - I/O
1.8V, 3.3V
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
Security Features
A-HAB, ARM TZ, CAAM, CSU, SJC, SNVS
Package / Case
Surface Mount
Supplier Device Package
541-LFBGA
MCIMX7D2DVM12SD PDF Datasheet
MCIMX7D2DVM12SD Related Parts
MCIMX233CAG4B
MCIMX233CAG4B
Freescale Semiconductor
IC MPU I.MX23 454MHZ 128LQFP
MCIMX233CAG4B
MCIMX233CAG4B
NXP Semiconductors
IC MPU I.MX23 454MHZ 128LQFP
MCIMX233CAG4C
MCIMX233CAG4C
NXP Semiconductors
IC MPU I.MX23 454MHZ 128LQFP
MCIMX233CAG4C
MCIMX233CAG4C
NXP Semiconductors
I.MX23 32-BIT MICROPROCESSOR, AR
MCIMX233CJM4B
MCIMX233CJM4B
Freescale Semiconductor
IC MPU I.MX23 454MHZ 169MAPBGA
MCIMX233CJM4B
MCIMX233CJM4B
NXP Semiconductors
IC MPU I.MX23 454MHZ 169MAPBGA
MCIMX233CJM4C
MCIMX233CJM4C
NXP Semiconductors
IC MPU I.MX23 454MHZ 169MAPBGA
MCIMX233CJM4CR2
MCIMX233CJM4CR2
NXP Semiconductors
IC MPU I.MX23 454MHZ 169MAPBGA
MCIMX233DAG4B
MCIMX233DAG4B
Freescale Semiconductor
IC MPU I.MX23 454MHZ 128LQFP
MCIMX233DAG4B
MCIMX233DAG4B
NXP Semiconductors
IC MPU I.MX23 454MHZ 128LQFP
MCIMX233DAG4C
MCIMX233DAG4C
NXP Semiconductors
IC MPU I.MX23 454MHZ 128LQFP
MCIMX233DJM4B
MCIMX233DJM4B
Freescale Semiconductor
IC MPU I.MX23 454MHZ 169MAPBGA
MCIMX7D2DVM12SD Description
Introduction to NXP Semiconductors MCIMX7D2DVM12SD

The NXP Semiconductors MCIMX7D2DVM12SD is a highly integrated system-on-chip (SoC) designed for applications requiring high performance, low power consumption, and versatile connectivity. Based on the ARM Cortex architecture, this SoC is part of the i.MX 7 series, which is specifically targeted at embedded applications in sectors such as industrial automation, automotive, consumer electronics, and Internet of Things (IoT) devices. The MCIMX7D2DVM12SD combines powerful processing capabilities with advanced multimedia features, making it suitable for a wide range of applications.

Key Specifications

1. Core Architecture:
The MCIMX7D2DVM12SD features a dual-core ARM Cortex-A7 processor and an ARM Cortex-M4 core. The Cortex-A7 cores operate at a frequency of up to 1 GHz, providing efficient performance for complex applications, while the Cortex-M4 core is optimized for real-time processing tasks.

2. Memory Support:
This SoC supports up to 1 GB of DDR3/DDR3L SDRAM memory and has an integrated LPDDR3 memory controller. It also features 512 KB of SRAM, which is useful for low-latency data access and critical real-time tasks.

3. Graphics and Multimedia:
The device includes a 2D graphics accelerator that supports various display interfaces such as HDMI and LVDS. This makes it suitable for applications requiring graphical user interfaces or multimedia processing.

4. Connectivity Options:
The MCIMX7D2DVM12SD offers a wide range of connectivity options:
- Ethernet: Integrated Ethernet MAC supports standard networking protocols.
- USB: Features USB 2.0 OTG (On-The-Go) and host support.
- CAN: Provides Controller Area Network (CAN) interface for automotive applications.
- I²C/SPI/UART: Multiple I²C, SPI, and UART interfaces facilitate communication with various peripherals.

5. Analog Features:
The SoC includes a 12-bit Analog-to-Digital Converter (ADC), which can be used for sensor interfacing in applications such as industrial automation or medical devices.

6. Power Management:
Designed with power efficiency in mind, the MCIMX7D2DVM12SD operates at a voltage range of 1.8V to 3.6V. It incorporates various low-power modes to extend battery life in portable applications while maintaining performance when needed.

7. Package Type:
This SoC is available in a compact 15mm x 15mm FCLGA package with 256 balls, making it suitable for space-constrained designs while providing excellent thermal performance.

8. Operating Temperature Range:
The device is rated for an operating temperature range of -40°C to +125°C, making it suitable for use in harsh environments typical of industrial and automotive applications.

9. Security Features:
The i.MX 7 series integrates hardware security features including secure boot capabilities and cryptographic accelerators to enhance security in connected devices.

10. Development Support:
NXP provides extensive development tools and software support including the NXP Software Development Kit (SDK), which includes libraries for multimedia processing, graphics rendering, and connectivity protocols.

Applications

The versatility of the NXP Semiconductors MCIMX7D2DVM12SD makes it suitable for various applications:

- Industrial Automation: Ideal for control systems that require real-time processing and reliable communication.
- Automotive Systems: Used in advanced driver assistance systems (ADAS) and infotainment systems due to its robust processing capabilities and connectivity options.
- Consumer Electronics: Employed in smart home devices where multimedia processing and user interaction are essential.
- IoT Devices: Suitable for connected devices that require efficient data handling and communication capabilities.
- Medical Devices: Utilized in portable medical equipment where reliability and low power consumption are critical.

Conclusion

The NXP Semiconductors MCIMX7D2DVM12SD stands out as a powerful yet energy-efficient solution tailored for a broad spectrum of embedded applications. With its dual-core architecture, rich set of peripherals, extensive connectivity options, and support for multimedia processing, this SoC provides developers with the tools necessary to create innovative solutions across diverse industries. Its focus on power efficiency further enhances its appeal in battery-operated devices while ensuring that it meets the demanding requirements of modern embedded systems. Coupled with strong development support from NXP, the MCIMX7D2DVM12SD represents an excellent choice for engineers looking to leverage advanced technology in their next project.
MCIMX7D2DVM12SD Compare Parts
  • MCIMX7D2DVM12SD vs MCIMX7U5DVK07SC
  • MCIMX7D2DVM12SD vs MCIMX7U5CVP06SC
  • MCIMX7D2DVM12SD vs MCIMX7U3DVK07SC
  • MCIMX7D2DVM12SD vs MCIMX7U3CVP06SD
  • MCIMX7D2DVM12SD vs MCIMX7U3CVP06SC
  • MCIMX7D2DVM12SD vs MCIMX7S5EVM08SD
  • MCIMX7D2DVM12SD vs MCIMX7S5EVM08SC
  • MCIMX7D2DVM12SD vs MCIMX7S5EVK08SD
  • MCIMX7D2DVM12SD vs MCIMX7S5EVK08SC
  • MCIMX7D2DVM12SD vs MCIMX7S5EVK08SC
  • MCIMX7D2DVM12SD vs MCIMX7S3EVK08SD
  • MCIMX7D2DVM12SD vs MCIMX7S3EVK08SC
  • MCIMX7D2DVM12SD vs MCIMX7S3DVK08SD
  • MCIMX7D2DVM12SD vs MCIMX7S3DVK08SC557
  • MCIMX7D2DVM12SD vs MCIMX7S3DVK08SC
  • MCIMX7D2DVM12SD vs MCIMX7S3DVK08SC
  • MCIMX7D2DVM12SD vs MCIMX7S3DVK08SC
  • MCIMX7D2DVM12SD vs MCIMX7D7DVM10SD
  • MCIMX7D2DVM12SD vs MCIMX7D7DVM10SC
  • MCIMX7D2DVM12SD vs MCIMX7D7DVK10SD
  • MCIMX7D2DVM12SD vs MCIMX7D7DVK10SC
  • MCIMX7D2DVM12SD vs MCIMX7D5EVM10SD
  • MCIMX7D2DVM12SD vs MCIMX7D5EVM10SC
  • MCIMX7D2DVM12SD vs MCIMX7D5EVK10SD
  • MCIMX7D2DVM12SD vs MCIMX7D3EVK10SD
  • MCIMX7D2DVM12SD vs MCIMX7D3EVK10SC
  • MCIMX7D2DVM12SD vs MCIMX7D3DVK10SD
  • MCIMX7D2DVM12SD vs MCIMX7D3DVK10SC
  • MCIMX7D2DVM12SD vs MCIMX7D2DVM12SC
  • MCIMX7D2DVM12SD vs MCIMX7D2DVK12SD
  • MCIMX7D2DVM12SD vs MCIMX7D2DVK12SC
  • MCIMX7D2DVM12SD vs MCIMX6Z0DVM09AB
  • MCIMX7D2DVM12SD vs MCIMX6Y7DVM09AB
  • MCIMX7D2DVM12SD vs MCIMX6Y7DVM09AA
  • MCIMX7D2DVM12SD vs MCIMX6Y7DVK05AB
  • MCIMX7D2DVM12SD vs MCIMX6Y7DVK05AB
  • MCIMX7D2DVM12SD vs MCIMX6Y7DVK05AA
  • MCIMX7D2DVM12SD vs MCIMX6Y2DVM09AB
  • MCIMX7D2DVM12SD vs MCIMX6Y2DVM09AA
  • MCIMX7D2DVM12SD vs MCIMX6Y2DVM05AB
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.