MCIMX7D5EVM10SD
MCIMX7D5EVM10SD
Active
Description:  IC MPU I.MX7D 1.0GHZ 541MAPBGA
Manufacturer:  NXP Semiconductors
History Price: $39.96000
In Stock: 46000
MCIMX7D5EVM10SD Specification
Specification
Part No
MCIMX7D5EVM10SD
Category
Embedded - Microprocessors
Manufacturer
NXP Semiconductors
Series
i.MX7D
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM? Cortex?-A7, ARM? Cortex?-M4
Number of Cores/Bus Width
2 Core, 32-Bit
Speed
1.0GHz
Co-Processors/DSP
Multimedia; NEON? MPE
RAM Controllers
LPDDR2, LPDDR3, DDR3, DDR3L
Graphics Acceleration
No
Display & Interface Controllers
Keypad, LCD, MIPI
Ethernet
10/100/1000Mbps (2)
SATA
-
USB
USB 2.0 + PHY (1), USB 2.0 OTG + PHY (2)
Voltage - I/O
1.8V, 3.3V
Operating Temperature
-20 ℃ ~ 105 ℃ (TJ)
Security Features
A-HAB, ARM TZ, CAAM, CSU, SJC, SNVS
Package / Case
Surface Mount
Supplier Device Package
541-LFBGA
MCIMX7D5EVM10SD PDF Datasheet
MCIMX7D5EVM10SD Related Parts
MCIMX233CAG4B
MCIMX233CAG4B
Freescale Semiconductor
IC MPU I.MX23 454MHZ 128LQFP
MCIMX233CAG4B
MCIMX233CAG4B
NXP Semiconductors
IC MPU I.MX23 454MHZ 128LQFP
MCIMX233CAG4C
MCIMX233CAG4C
NXP Semiconductors
IC MPU I.MX23 454MHZ 128LQFP
MCIMX233CAG4C
MCIMX233CAG4C
NXP Semiconductors
I.MX23 32-BIT MICROPROCESSOR, AR
MCIMX233CJM4B
MCIMX233CJM4B
Freescale Semiconductor
IC MPU I.MX23 454MHZ 169MAPBGA
MCIMX233CJM4B
MCIMX233CJM4B
NXP Semiconductors
IC MPU I.MX23 454MHZ 169MAPBGA
MCIMX233CJM4C
MCIMX233CJM4C
NXP Semiconductors
IC MPU I.MX23 454MHZ 169MAPBGA
MCIMX233CJM4CR2
MCIMX233CJM4CR2
NXP Semiconductors
IC MPU I.MX23 454MHZ 169MAPBGA
MCIMX233DAG4B
MCIMX233DAG4B
Freescale Semiconductor
IC MPU I.MX23 454MHZ 128LQFP
MCIMX233DAG4B
MCIMX233DAG4B
NXP Semiconductors
IC MPU I.MX23 454MHZ 128LQFP
MCIMX233DAG4C
MCIMX233DAG4C
NXP Semiconductors
IC MPU I.MX23 454MHZ 128LQFP
MCIMX233DJM4B
MCIMX233DJM4B
Freescale Semiconductor
IC MPU I.MX23 454MHZ 169MAPBGA
MCIMX7D5EVM10SD Description
The MCIMX7D5EVM10SD is a comprehensive evaluation and development module based on the NXP i.MX7 Dual (MCIMX7D) processor, designed to facilitate the development and testing of embedded applications. This evaluation module provides a robust platform for engineers and developers to explore the capabilities of the i.MX7D processor and create innovative solutions for a variety of applications.

## Overview

The MCIMX7D5EVM10SD is part of NXP%27s i.MX series of processors, which are well-regarded for their high performance and power efficiency. The i.MX7 Dual processor at the core of this evaluation module is particularly suited for applications requiring a balance between performance and energy efficiency, such as industrial control, automotive infotainment, and consumer electronics.

## Key Features

1. Processor and Performance:
- CPU: The module is powered by the i.MX7 Dual processor, which features a dual-core architecture. It includes an ARM Cortex-A7 core for high-performance processing and an ARM Cortex-M4 core for real-time tasks and low-power operation.
- Clock Speed: The ARM Cortex-A7 cores can operate up to 1 GHz, providing substantial computational power for complex applications.

2. Memory:
- RAM: The evaluation module includes 1 GB of DDR3L RAM. This provides ample memory for multitasking and running applications smoothly.
- Storage: It features 8 GB of eMMC (embedded MultiMediaCard) storage. This onboard flash memory is used for storing the operating system, application software, and data.

3. Display and Graphics:
- Graphics Processing Unit (GPU): The i.MX7D processor includes a Vivante GC320 GPU, which supports 2D and 3D graphics rendering. This capability is beneficial for applications requiring graphical user interfaces (GUIs) and visual content.

4. Connectivity:
- USB Ports: The module is equipped with USB host and USB OTG (On-The-Go) ports, allowing for connection to various peripherals and devices.
- Ethernet: It includes an Ethernet port for wired network connectivity, suitable for networked applications and internet access.
- Wireless Connectivity: While the module itself may not include wireless features, it often supports expansion through external wireless modules or interfaces.

5. I/O and Expansion:
- General-Purpose I/O (GPIO): The module provides numerous GPIO pins for interfacing with external devices, sensors, and other peripherals.
- Serial Interfaces: It includes various serial communication interfaces such as UART (Universal Asynchronous Receiver/Transmitter), I2C (Inter-Integrated Circuit), and SPI (Serial Peripheral Interface).
- Analog-to-Digital Converter (ADC): The i.MX7D processor supports ADC channels for analog signal measurement.

6. User Interface and Peripherals:
- Touchscreen: The module often includes a touchscreen display, allowing for interactive user interfaces and testing of touch-based applications.
- Buttons and LEDs: Built-in buttons and LEDs are available for user input and status indication, simplifying the development and debugging process.

7. Power Supply:
- Power Requirements: The evaluation module typically operates from a standard power supply, with specific voltage and current requirements detailed in the module’s technical documentation.

8. Software Support:
- Operating System: The module supports various operating systems, including Linux-based distributions. NXP often provides software development kits (SDKs) and board support packages (BSPs) to facilitate development.
- Development Tools: The module is compatible with a range of development tools, including IDEs (Integrated Development Environments) and debugging tools.

## Specifications

- Processor: NXP i.MX7 Dual (ARM Cortex-A7 and Cortex-M4)
- CPU Clock Speed: Up to 1 GHz
- RAM: 1 GB DDR3L
- Storage: 8 GB eMMC
- Graphics: Vivante GC320 GPU
- USB Ports: Host and OTG
- Ethernet: 10/100/1000 Mbps
- GPIO, UART, I2C, SPI: Available
- ADC: Supported
- Display: Touchscreen
- Power Supply: Specific requirements detailed in documentation

## Applications

1. Industrial Automation:
- Control Systems: The module can be used for developing control systems and interfaces for industrial machinery and processes.
- Data Acquisition: Suitable for applications requiring data collection and analysis from various sensors.

2. Automotive:
- Infotainment Systems: The module’s graphics capabilities and connectivity options make it suitable for automotive infotainment applications.
- Vehicle Diagnostics: It can be used for developing diagnostic tools and interfaces for automotive systems.

3. Consumer Electronics:
- Smart Home Devices: Ideal for developing smart home products with touch interfaces and connectivity features.
- Portable Devices: Its balance of performance and power efficiency is beneficial for battery-operated consumer devices.

4. Medical Devices:
- Health Monitoring: The module can be used in medical devices for monitoring and data collection, providing real-time feedback and analysis.

## Advantages

1. Versatile Platform: The MCIMX7D5EVM10SD offers a comprehensive set of features and interfaces, making it a versatile platform for various embedded applications.
2. High Performance and Efficiency: With its dual-core architecture and efficient power management, the module provides a good balance of performance and energy efficiency.
3. Extensive Connectivity: The module’s extensive connectivity options and expansion capabilities make it suitable for a wide range of applications.
4. Software and Development Support: NXP’s support for multiple operating systems and development tools enhances the development experience and accelerates time-to-market.

## Conclusion

The MCIMX7D5EVM10SD evaluation module is a powerful and versatile platform based on the NXP i.MX7 Dual processor. It offers a robust set of features, including dual-core processing, ample memory, and extensive connectivity options, making it suitable for a diverse range of embedded applications. Whether used for industrial control, automotive infotainment, consumer electronics, or medical devices, this module provides the necessary tools and support for successful development and deployment.
MCIMX7D5EVM10SD Compare Parts
  • MCIMX7D5EVM10SD vs MCIMX7U5DVK07SC
  • MCIMX7D5EVM10SD vs MCIMX7U5CVP06SC
  • MCIMX7D5EVM10SD vs MCIMX7U3DVK07SC
  • MCIMX7D5EVM10SD vs MCIMX7U3CVP06SD
  • MCIMX7D5EVM10SD vs MCIMX7U3CVP06SC
  • MCIMX7D5EVM10SD vs MCIMX7S5EVM08SD
  • MCIMX7D5EVM10SD vs MCIMX7S5EVM08SC
  • MCIMX7D5EVM10SD vs MCIMX7S5EVK08SD
  • MCIMX7D5EVM10SD vs MCIMX7S5EVK08SC
  • MCIMX7D5EVM10SD vs MCIMX7S5EVK08SC
  • MCIMX7D5EVM10SD vs MCIMX7S3EVK08SD
  • MCIMX7D5EVM10SD vs MCIMX7S3EVK08SC
  • MCIMX7D5EVM10SD vs MCIMX7S3DVK08SD
  • MCIMX7D5EVM10SD vs MCIMX7S3DVK08SC557
  • MCIMX7D5EVM10SD vs MCIMX7S3DVK08SC
  • MCIMX7D5EVM10SD vs MCIMX7S3DVK08SC
  • MCIMX7D5EVM10SD vs MCIMX7S3DVK08SC
  • MCIMX7D5EVM10SD vs MCIMX7D7DVM10SD
  • MCIMX7D5EVM10SD vs MCIMX7D7DVM10SC
  • MCIMX7D5EVM10SD vs MCIMX7D7DVK10SD
  • MCIMX7D5EVM10SD vs MCIMX7D7DVK10SC
  • MCIMX7D5EVM10SD vs MCIMX7D5EVM10SC
  • MCIMX7D5EVM10SD vs MCIMX7D5EVK10SD
  • MCIMX7D5EVM10SD vs MCIMX7D3EVK10SD
  • MCIMX7D5EVM10SD vs MCIMX7D3EVK10SC
  • MCIMX7D5EVM10SD vs MCIMX7D3DVK10SD
  • MCIMX7D5EVM10SD vs MCIMX7D3DVK10SC
  • MCIMX7D5EVM10SD vs MCIMX7D2DVM12SD
  • MCIMX7D5EVM10SD vs MCIMX7D2DVM12SC
  • MCIMX7D5EVM10SD vs MCIMX7D2DVK12SD
  • MCIMX7D5EVM10SD vs MCIMX7D2DVK12SC
  • MCIMX7D5EVM10SD vs MCIMX6Z0DVM09AB
  • MCIMX7D5EVM10SD vs MCIMX6Y7DVM09AB
  • MCIMX7D5EVM10SD vs MCIMX6Y7DVM09AA
  • MCIMX7D5EVM10SD vs MCIMX6Y7DVK05AB
  • MCIMX7D5EVM10SD vs MCIMX6Y7DVK05AB
  • MCIMX7D5EVM10SD vs MCIMX6Y7DVK05AA
  • MCIMX7D5EVM10SD vs MCIMX6Y2DVM09AB
  • MCIMX7D5EVM10SD vs MCIMX6Y2DVM09AA
  • MCIMX7D5EVM10SD vs MCIMX6Y2DVM05AB
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.