MCIMX7D7DVM10SD
MCIMX7D7DVM10SD
Active
Description:  IC MPU I.MX7D 1.0GHZ 541MAPBGA
Manufacturer:  NXP Semiconductors
History Price: $27.14268
In Stock: 44400
MCIMX7D7DVM10SD Specification
Specification
Part No
MCIMX7D7DVM10SD
Category
Embedded - Microprocessors
Manufacturer
NXP Semiconductors
Series
i.MX7D
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM? Cortex?-A7, ARM? Cortex?-M4
Number of Cores/Bus Width
2 Core, 32-Bit
Speed
1.0GHz
Co-Processors/DSP
Multimedia; NEON? MPE
RAM Controllers
LPDDR2, LPDDR3, DDR3, DDR3L
Graphics Acceleration
No
Display & Interface Controllers
Keypad, LCD, MIPI
Ethernet
10/100/1000Mbps (2)
SATA
-
USB
USB 2.0 + PHY (1), USB 2.0 OTG + PHY (2)
Voltage - I/O
1.8V, 3.3V
Operating Temperature
0 ℃ ~ 95 ℃ (TJ)
Security Features
A-HAB, ARM TZ, CAAM, CSU, SJC, SNVS
Package / Case
Surface Mount
Supplier Device Package
541-LFBGA
MCIMX7D7DVM10SD Related Parts
MCIMX233CAG4B
MCIMX233CAG4B
Freescale Semiconductor
IC MPU I.MX23 454MHZ 128LQFP
MCIMX233CAG4B
MCIMX233CAG4B
NXP Semiconductors
IC MPU I.MX23 454MHZ 128LQFP
MCIMX233CAG4C
MCIMX233CAG4C
NXP Semiconductors
IC MPU I.MX23 454MHZ 128LQFP
MCIMX233CAG4C
MCIMX233CAG4C
NXP Semiconductors
I.MX23 32-BIT MICROPROCESSOR, AR
MCIMX233CJM4B
MCIMX233CJM4B
Freescale Semiconductor
IC MPU I.MX23 454MHZ 169MAPBGA
MCIMX233CJM4B
MCIMX233CJM4B
NXP Semiconductors
IC MPU I.MX23 454MHZ 169MAPBGA
MCIMX233CJM4C
MCIMX233CJM4C
NXP Semiconductors
IC MPU I.MX23 454MHZ 169MAPBGA
MCIMX233CJM4CR2
MCIMX233CJM4CR2
NXP Semiconductors
IC MPU I.MX23 454MHZ 169MAPBGA
MCIMX233DAG4B
MCIMX233DAG4B
Freescale Semiconductor
IC MPU I.MX23 454MHZ 128LQFP
MCIMX233DAG4B
MCIMX233DAG4B
NXP Semiconductors
IC MPU I.MX23 454MHZ 128LQFP
MCIMX233DAG4C
MCIMX233DAG4C
NXP Semiconductors
IC MPU I.MX23 454MHZ 128LQFP
MCIMX233DJM4B
MCIMX233DJM4B
Freescale Semiconductor
IC MPU I.MX23 454MHZ 169MAPBGA
MCIMX7D7DVM10SD Description
Overview of NXP Semiconductors MCIMX7D7DVM10SD

The MCIMX7D7DVM10SD is a highly integrated, low-power, high-performance microprocessor from NXP Semiconductors, part of the i.MX7 family. It is designed for embedded applications where both real-time and non-real-time processing tasks are required. The microprocessor integrates a dual-core ARM Cortex-A7 and an ARM Cortex-M4 core, providing a perfect balance of performance and power efficiency for complex applications like industrial control, automotive, and consumer electronics.

With its advanced features, including support for high-speed communication interfaces, rich multimedia capabilities, and low power consumption, the MCIMX7D7DVM10SD is ideal for devices requiring efficient processing, system control, and multimedia performance in a variety of embedded systems.

Key Specifications

* Core Architecture:

* Cores: Dual ARM Cortex-A7 (up to 1 GHz) + ARM Cortex-M4 (up to 200 MHz)
* Core Count: 3 cores (Dual-core Cortex-A7 + Single-core Cortex-M4)
* Instruction Set: ARMv7-A (Cortex-A7), ARMv7-M (Cortex-M4)

* Memory:

* L1 Cache: 32 KB instruction cache, 32 KB data cache per core (Cortex-A7)
* L2 Cache: 512 KB shared cache for the Cortex-A7 cores
* Memory Interface: DDR3L/DDR3 (up to 1 GB) with ECC support for error correction, suitable for embedded applications requiring reliable memory storage.

* Graphics and Display:

* Graphics Processor: Vivante GC320 GPU, offering 2D/3D acceleration
* Display Output: Up to 1920x1080 resolution with HDMI 1.4 output (supports multiple display formats including RGB, YCbCr)
* Video Decoding: Supports 1080p video decoding (H.264, VP8)

* Clock and Timing:

* System Clock Speed: ARM Cortex-A7 cores running at 1 GHz, Cortex-M4 core at up to 200 MHz
* Clock Sources: 24 MHz external crystal oscillator, multiple PLL configurations

Power and Performance

* Operating Voltage Range: 1.0 V to 1.3 V (for core voltage)
* Power Consumption: Designed for low-power operation with dynamic voltage and frequency scaling (DVFS) to optimize performance while minimizing energy consumption.
* Thermal Performance: Supports a wide operating temperature range of -40°C to +105°C, making it suitable for automotive and industrial environments.
* Power Management: Features advanced power modes, including run, idle, and low-power states, allowing for efficient management of power consumption during idle periods.

Interfaces and Connectivity

* USB:

* 2 x USB 2.0 OTG (On-The-Go) support
* 1 x USB 2.0 Host
* Ethernet: 10/100 Mbps Ethernet controller (Supports both RMII and MII interfaces)
* Serial Communication:

* 6 x UARTs (Universal Asynchronous Receiver-Transmitters) with support for up to 9-bit data format and various baud rates
* 2 x SPI (Serial Peripheral Interface)
* 2 x I²C (Inter-Integrated Circuit) interfaces
* 1 x CAN (Controller Area Network) bus
* SD/MMC: 1 x SD 3.0, supports high-speed SDIO (Secure Digital Input Output)
* Audio Interface: Supports I²S (Inter-IC Sound) interface for audio applications
* Other Peripherals:

* 2 x PWM (Pulse Width Modulation) for motor control or signal generation
* 12-bit ADC (Analog-to-Digital Converter) for analog input processing
* GPIOs (General Purpose Input/Output pins) for customizable functions

Security and Safety Features

* Security Engine: Integrated ARM TrustZone technology, supporting secure boot and trusted execution environments for sensitive applications.
* Cryptographic Support: Hardware accelerators for AES (Advanced Encryption Standard), SHA (Secure Hash Algorithm), and RSA (Rivest–Shamir–Adleman) algorithms, enabling secure communications and data protection.
* Error Detection: ECC (Error Correcting Code) memory support, ensuring data integrity for critical applications.
* Watchdog Timers: Watchdog timers for fault detection and recovery, ensuring system reliability in safety-critical applications.

Package and Integration

* Package Type: 15 x 15 mm, 0.8 mm pitch, 780-ball FCLGA (Fine-pitch Ball Grid Array)
* Integration: Highly integrated with multiple communication interfaces, power management features, and multimedia capabilities. The MCIMX7D7DVM10SD combines these functions into a compact and efficient package, simplifying PCB design and reducing overall system costs.

Typical Applications

* Industrial Automation:

* Industrial control systems requiring both real-time and non-real-time processing for tasks such as sensor monitoring, actuator control, and machine communication.
* Automotive Electronics:

* In-car infotainment, telematics, and advanced driver assistance systems (ADAS), where performance, reliability, and power efficiency are crucial.
* Consumer Electronics:

* Used in smart home devices, digital signage, portable multimedia players, and other embedded consumer devices.
* Medical Devices:

* Suitable for medical applications like patient monitoring systems, diagnostic devices, and portable medical equipment, thanks to its low power consumption and advanced processing capabilities.
* IoT (Internet of Things) Devices:

* As an edge processor, the MCIMX7D7DVM10SD is perfect for IoT gateways, smart sensors, and other connected devices requiring both low-power operation and high-performance data processing.

Key Advantages

* Dual-core Processing: The combination of ARM Cortex-A7 (application processor) and Cortex-M4 (real-time processor) allows for both complex computations and real-time tasks to run concurrently, optimizing system performance.
* Low Power Consumption: The MCIMX7D7DVM10SD features excellent power management, making it suitable for battery-operated systems that require extended operation times.
* Rich Peripheral Set: With support for numerous interfaces like USB, Ethernet, CAN, UART, SPI, I²C, and more, it can be easily integrated into complex systems requiring multiple communication protocols.
* Multimedia and Display Support: Integrated GPU, video decoding, and HDMI support make it an excellent choice for multimedia devices.
* Industrial and Automotive Compatibility: The wide operating temperature range and built-in safety features make it ideal for industrial and automotive applications where robustness and reliability are critical.
* Security Features: Hardware acceleration for cryptography and integrated ARM TrustZone technology ensure secure booting and safe data handling, essential for secure IoT and automotive applications.

The MCIMX7D7DVM10SD offers a high level of integration with powerful processing capabilities, low power consumption, and a variety of connectivity options, making it ideal for embedded systems in industrial, automotive, medical, and consumer electronics applications. Its combination of dual-core processing, multimedia support, and security features makes it a versatile solution for a wide range of applications that require both performance and efficiency.
MCIMX7D7DVM10SD Compare Parts
  • MCIMX7D7DVM10SD vs MCIMX7U5DVK07SC
  • MCIMX7D7DVM10SD vs MCIMX7U5CVP06SC
  • MCIMX7D7DVM10SD vs MCIMX7U3DVK07SC
  • MCIMX7D7DVM10SD vs MCIMX7U3CVP06SD
  • MCIMX7D7DVM10SD vs MCIMX7U3CVP06SC
  • MCIMX7D7DVM10SD vs MCIMX7S5EVM08SD
  • MCIMX7D7DVM10SD vs MCIMX7S5EVM08SC
  • MCIMX7D7DVM10SD vs MCIMX7S5EVK08SD
  • MCIMX7D7DVM10SD vs MCIMX7S5EVK08SC
  • MCIMX7D7DVM10SD vs MCIMX7S5EVK08SC
  • MCIMX7D7DVM10SD vs MCIMX7S3EVK08SD
  • MCIMX7D7DVM10SD vs MCIMX7S3EVK08SC
  • MCIMX7D7DVM10SD vs MCIMX7S3DVK08SD
  • MCIMX7D7DVM10SD vs MCIMX7S3DVK08SC557
  • MCIMX7D7DVM10SD vs MCIMX7S3DVK08SC
  • MCIMX7D7DVM10SD vs MCIMX7S3DVK08SC
  • MCIMX7D7DVM10SD vs MCIMX7S3DVK08SC
  • MCIMX7D7DVM10SD vs MCIMX7D7DVM10SC
  • MCIMX7D7DVM10SD vs MCIMX7D7DVK10SD
  • MCIMX7D7DVM10SD vs MCIMX7D7DVK10SC
  • MCIMX7D7DVM10SD vs MCIMX7D5EVM10SD
  • MCIMX7D7DVM10SD vs MCIMX7D5EVM10SC
  • MCIMX7D7DVM10SD vs MCIMX7D5EVK10SD
  • MCIMX7D7DVM10SD vs MCIMX7D3EVK10SD
  • MCIMX7D7DVM10SD vs MCIMX7D3EVK10SC
  • MCIMX7D7DVM10SD vs MCIMX7D3DVK10SD
  • MCIMX7D7DVM10SD vs MCIMX7D3DVK10SC
  • MCIMX7D7DVM10SD vs MCIMX7D2DVM12SD
  • MCIMX7D7DVM10SD vs MCIMX7D2DVM12SC
  • MCIMX7D7DVM10SD vs MCIMX7D2DVK12SD
  • MCIMX7D7DVM10SD vs MCIMX7D2DVK12SC
  • MCIMX7D7DVM10SD vs MCIMX6Z0DVM09AB
  • MCIMX7D7DVM10SD vs MCIMX6Y7DVM09AB
  • MCIMX7D7DVM10SD vs MCIMX6Y7DVM09AA
  • MCIMX7D7DVM10SD vs MCIMX6Y7DVK05AB
  • MCIMX7D7DVM10SD vs MCIMX6Y7DVK05AB
  • MCIMX7D7DVM10SD vs MCIMX6Y7DVK05AA
  • MCIMX7D7DVM10SD vs MCIMX6Y2DVM09AB
  • MCIMX7D7DVM10SD vs MCIMX6Y2DVM09AA
  • MCIMX7D7DVM10SD vs MCIMX6Y2DVM05AB
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.