Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ NXP Semiconductors MK22FX512AVMC12
MK22FX512AVMC12
Active
Embedded - Microcontrollers
Description:
IC MCU 32B 512KB FLASH 121MAPBGA
Manufacturer:
NXP Semiconductors
Datasheet:
MK22FX512AVMC12 Datasheet
History Price: $11.26080
In Stock: 22800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MK22FX512AVMC12 Specification
Specification
Part No
MK22FX512AVMC12
Category
Embedded - Microcontrollers
Manufacturer
NXP Semiconductors
Series
Kinetis K20
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM? Cortex?-M4
Core Size
32-Bit Single-Core
Speed
120MHz
Connectivity
CANbus, EBI/EMI, I2C, IrDA, SPI, UART/USART, USB, USB OTG
Peripherals
DMA, I2S, LVD, POR, PWM, WDT
Number of I/O
100
Program Memory Size
512KB (512K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
64K x 8
Voltage - Supply (Vcc/Vdd)
1.71V ~ 3.6V
Data Converters
A/D 38x16b; D/A 2x12b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
121-LFBGA
Supplier Device Package
121-MAPBGA (8x8)
MK22FX512AVMC12 Related Parts
MK20DN128VFM5
NXP Semiconductors
IC MCU 32BIT 128KB FLASH 32QFN
MK20DN128VFM5557
Freescale Semiconductor
CORTEX M4 RISC MICROCONTROLLER 3
MK20DN128VFT5
Freescale Semiconductor
IC MCU 32BIT 128KB FLASH 48QFN
MK20DN128VFT5
NXP Semiconductors
IC MCU 32BIT 128KB FLASH 48QFN
MK20DN128VLF5
NXP Semiconductors
IC MCU 32BIT 128KB FLASH 48LQFP
MK20DN128VLH5
NXP Semiconductors
IC MCU 32BIT 128KB FLASH 64LQFP
MK20DN128VMP5
NXP Semiconductors
IC MCU 32BIT 128KB FLSH 64MAPBGA
MK20DN32VFM5
NXP Semiconductors
IC MCU 32BIT 32KB FLASH 32QFN
MK20DN32VFM5
NXP Semiconductors
KINETIS K20:50MHZ CORTEX-M4 PER
MK20DN32VFT5
NXP Semiconductors
IC MCU 32BIT 32KB FLASH 48QFN
MK20DN32VFT5
Freescale Semiconductor
IC MCU 32BIT 32KB FLASH 48QFN
MK20DN32VFT5
NXP Semiconductors
KINETIS K20:50MHZ CORTEX-M4 PER
MK22FX512AVMC12 Compare Parts
MK22FX512AVMC12 vs MK27FN2M0VMI15
MK22FX512AVMC12 vs MK26FN2M0VMI18
MK22FX512AVMC12 vs MK26FN2M0VMD18
MK22FX512AVMC12 vs MK26FN2M0VLQ18
MK22FX512AVMC12 vs MK26FN2M0CAC18R
MK22FX512AVMC12 vs MK24FN256VDC12
MK22FX512AVMC12 vs MK24FN1M0VLQ12R
MK22FX512AVMC12 vs MK24FN1M0VLQ12
MK22FX512AVMC12 vs MK24FN1M0VLL12R
MK22FX512AVMC12 vs MK24FN1M0VLL12
MK22FX512AVMC12 vs MK24FN1M0VDC12R
MK22FX512AVMC12 vs MK24FN1M0VDC12
MK22FX512AVMC12 vs MK24FN1M0VDC12
MK22FX512AVMC12 vs MK22FX512VMD12
MK22FX512AVMC12 vs MK22FX512VMD12
MK22FX512AVMC12 vs MK22FX512VMC12R
MK22FX512AVMC12 vs MK22FX512VMC12
MK22FX512AVMC12 vs MK22FX512VMC12
MK22FX512AVMC12 vs MK22FX512VLQ12R
MK22FX512AVMC12 vs MK22FX512VLQ12
MK22FX512AVMC12 vs MK22FX512VLL12557
MK22FX512AVMC12 vs MK22FX512VLL12
MK22FX512AVMC12 vs MK22FX512VLK12
MK22FX512AVMC12 vs MK22FX512VLH12
MK22FX512AVMC12 vs MK22FX512AVMD12
MK22FX512AVMC12 vs MK22FX512AVLQ12
MK22FX512AVMC12 vs MK22FX512AVLL12
MK22FX512AVMC12 vs MK22FX512AVLK12
MK22FX512AVMC12 vs MK22FX512AVLK12
MK22FX512AVMC12 vs MK22FX512AVLH12R
MK22FX512AVMC12 vs MK22FX512AVLH12
MK22FX512AVMC12 vs MK22FN512VMP12
MK22FX512AVMC12 vs MK22FN512VLL12R
MK22FX512AVMC12 vs MK22FN512VLL12
MK22FX512AVMC12 vs MK22FN512VLH12R
MK22FX512AVMC12 vs MK22FN512VLH12
MK22FX512AVMC12 vs MK22FN512VFX12R
MK22FX512AVMC12 vs MK22FN512VFX12
MK22FX512AVMC12 vs MK22FN512VDC12R
MK22FX512AVMC12 vs MK22FN512VDC12
Customer Reviews
4.95 out of 5.00 stars from 84 customer reviews from all over the world
Inès Marchal
France
2026-03-18 13:30
Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
Clara Beatriz
Spain
2026-03-18 12:10
They all work well. This time the package has taken a little longer than normal to arrive.
Sarah Moore
United States
2026-03-18 10:59
I arrive just in time and mui well packed fast exelent seller
Zuleica
Brazil
2026-03-18 02:07
Very good seller arrived on marked
Tânia Maria Santos
Brazil
2026-03-17 22:56
As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
Gabriel Dupont
France
2026-03-17 05:43
Very neat parcel-conform to the description-very good.