MPC535CZP40
MPC535CZP40
Obsolete
Description:  IC MCU 32BIT 1MB FLASH 388PBGA
Manufacturer:  NXP Semiconductors
Datasheet:   MPC535CZP40 Datasheet
History Price: Obsolete
In Stock: 4400
MPC535CZP40 Specification
Specification
Part No
MPC535CZP40
Category
Embedded - Microcontrollers
Manufacturer
NXP Semiconductors
Series
MPC5xx
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
PowerPC
Core Size
32-Bit Single-Core
Speed
40MHz
Connectivity
CANbus, EBI/EMI, SCI, SPI, UART/USART
Peripherals
POR, PWM, WDT
Number of I/O
56
Program Memory Size
1MB (1M x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
36K x 8
Voltage - Supply (Vcc/Vdd)
2.5V ~ 2.7V
Data Converters
A/D 16x10b
Oscillator Type
External
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
388-BBGA
Supplier Device Package
388-PBGA (27x27)
MPC535CZP40 PDF Datasheet
MPC535CZP40 Related Parts
MPC5121VY400
MPC5121VY400
Freescale Semiconductor
RISC MPU, 32-BIT, 400MHZ PBGA516
MPC5121VY400B
MPC5121VY400B
NXP Semiconductors
IC MCU 32BIT ROMLESS 516FPBGA
MPC5121YVY400B
MPC5121YVY400B
NXP Semiconductors
IC MCU 32BIT ROMLESS 516FPBGA
MPC5123VY400B
MPC5123VY400B
Freescale Semiconductor
IC MCU 32BIT ROMLESS 516FPBGA
MPC5123VY400B
MPC5123VY400B
NXP Semiconductors
IC MCU 32BIT ROMLESS 516FPBGA
MPC5123YVY400B
MPC5123YVY400B
NXP Semiconductors
IC MCU 32BIT ROMLESS 516FPBGA
MPC5125YVN400
MPC5125YVN400
NXP Semiconductors
IC MCU 32BIT ROMLESS 324PBGA
MPC5125YVN400R
MPC5125YVN400R
NXP Semiconductors
IC MCU 32BIT ROMLESS 324PBGA
MPC533CVR40
MPC533CVR40
NXP Semiconductors
IC MCU 32BIT 512KB FLASH 388PBGA
MPC533CZP40
MPC533CZP40
NXP Semiconductors
IC MCU 32BIT 512KB FLASH 388PBGA
MPC534CZP40
MPC534CZP40
NXP Semiconductors
IC MCU 32BIT 512KB FLASH 388PBGA
MPC535CVR40
MPC535CVR40
NXP Semiconductors
IC MCU 32BIT 1MB FLASH 388PBGA
MPC535CZP40 Compare Parts
  • MPC535CZP40 vs MPC8272VRTMFA
  • MPC535CZP40 vs MPC8245LZU333D
  • MPC535CZP40 vs MPC603RVA8LC
  • MPC535CZP40 vs MPC5775BE-416DS,598
  • MPC535CZP40 vs MPC566MZP56
  • MPC535CZP40 vs MPC566MVR56
  • MPC535CZP40 vs MPC566MVR56
  • MPC535CZP40 vs MPC566CZP56
  • MPC535CZP40 vs MPC566CZP40
  • MPC535CZP40 vs MPC566CVR56
  • MPC535CZP40 vs MPC566CVR40
  • MPC535CZP40 vs MPC566AZP56
  • MPC535CZP40 vs MPC566AZP56
  • MPC535CZP40 vs MPC566AZP56
  • MPC535CZP40 vs MPC566AVR56
  • MPC535CZP40 vs MPC565MZP56R2
  • MPC535CZP40 vs MPC565MZP56
  • MPC535CZP40 vs MPC565MVR56R2
  • MPC535CZP40 vs MPC565MVR56
  • MPC535CZP40 vs MPC565CZP56
  • MPC535CZP40 vs MPC565CZP56
  • MPC535CZP40 vs MPC565CZP56
  • MPC535CZP40 vs MPC565CZP40R2
  • MPC535CZP40 vs MPC565CZP40
  • MPC535CZP40 vs MPC565CZP40
  • MPC535CZP40 vs MPC565CZP40
  • MPC535CZP40 vs MPC565CVR56
  • MPC535CZP40 vs MPC565CVR56
  • MPC535CZP40 vs MPC565CVR40R2
  • MPC535CZP40 vs MPC565CVR40
  • MPC535CZP40 vs MPC565CVR40
  • MPC535CZP40 vs MPC564MZP66R2
  • MPC535CZP40 vs MPC564MZP66
  • MPC535CZP40 vs MPC564MZP56R2
  • MPC535CZP40 vs MPC564MZP56
  • MPC535CZP40 vs MPC564MZP56
  • MPC535CZP40 vs MPC564MVR56R2
  • MPC535CZP40 vs MPC564MVR56
  • MPC535CZP40 vs MPC564MVR56
  • MPC535CZP40 vs MPC564CZP66
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you