Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ NXP Semiconductors S912XD128F2VAA
S912XD128F2VAA
Not For New Designs
Embedded - Microcontrollers
Description:
IC MCU 16BIT 128KB FLASH 80QFP
Manufacturer:
NXP Semiconductors
Datasheet:
S912XD128F2VAA Datasheet
History Price: $17.77400
In Stock: 31500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
S912XD128F2VAA Specification
Specification
Part No
S912XD128F2VAA
Category
Embedded - Microcontrollers
Manufacturer
NXP Semiconductors
Series
HCS12X
Packaging
Tray
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
HCS12X
Core Size
16-Bit
Speed
80MHz
Connectivity
CANbus, I2C, SCI, SPI
Peripherals
LVD, POR, PWM, WDT
Number of I/O
59
Program Memory Size
128KB (128K x 8)
Program Memory Type
FLASH
EEPROM Size
2K x 8
RAM Size
12K x 8
Voltage - Supply (Vcc/Vdd)
2.35V ~ 5.5V
Data Converters
A/D 8x10b, 16x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
80-QFP
Supplier Device Package
80-QFP (14x14)
S912XD128F2VAA Related Parts
S912B32E4CFUE8
NXP Semiconductors
IC MCU 16BIT 32KB FLASH 80QFP
S912B32E4CFUE8
Freescale Semiconductor
IC MCU 16BIT 32KB FLASH 80QFP
S912B32E4CFUE8R
NXP Semiconductors
IC MCU 16BIT 32KB FLASH 80QFP
S912B32E4MFUE8R
NXP Semiconductors
IC MCU 16BIT 32KB FLASH 80QFP
S912B32E4VFUE8R
NXP Semiconductors
IC MCU 16BIT 32KB FLASH 80QFP
S912D60CE1VPVER528
NXP Semiconductors
S912D60CE - 16 BIT MICROCONTROLL
S912DG128H4VPVER
NXP Semiconductors
IC MCU 16BIT 128KB FLASH 112LQFP
S912DG12AE0CPVE
NXP Semiconductors
IC MCU 16BIT 128KB FLASH 112LQFP
S912DG12AH4CPVE
NXP Semiconductors
IC MCU 16BIT 128KB FLASH 112LQFP
S912DG12CE1VPVE
NXP Semiconductors
IC MCU 16BIT 128KB FLASH 112LQFP
S912DG12CE1VPVER
NXP Semiconductors
IC MCU 16BIT 128KB FLASH 112LQFP
S912DT12PE2MPVER
NXP Semiconductors
IC MCU 16BIT 128KB FLASH 112LQFP
S912XD128F2VAA Compare Parts
S912XD128F2VAA vs S912ZVML64F3WKH
S912XD128F2VAA vs S912ZVML64F3VKH
S912XD128F2VAA vs S912ZVML64F3MKHR
S912XD128F2VAA vs S912ZVML64F3MKH
S912XD128F2VAA vs S912ZVML64F2WKHR
S912XD128F2VAA vs S912ZVML64F2WKH
S912XD128F2VAA vs S912ZVML64F2VKH
S912XD128F2VAA vs S912ZVML64F2MKHR
S912XD128F2VAA vs S912ZVML64F2MKH
S912XD128F2VAA vs S912ZVML64F1WKHR
S912XD128F2VAA vs S912ZVML64F1WKH557
S912XD128F2VAA vs S912ZVML64F1WKH
S912XD128F2VAA vs S912ZVML64F1VKH
S912XD128F2VAA vs S912ZVML64F1MKHR
S912XD128F2VAA vs S912ZVML64F1MKH557
S912XD128F2VAA vs S912ZVML64F1MKH
S912XD128F2VAA vs S912ZVML32F3WKHR
S912XD128F2VAA vs S912ZVML32F3WKH
S912XD128F2VAA vs S912ZVML32F3VKHR
S912XD128F2VAA vs S912ZVML32F3VKH
S912XD128F2VAA vs S912ZVML32F3MKHR
S912XD128F2VAA vs S912ZVML32F3MKH
S912XD128F2VAA vs S912ZVML32F2WKH
S912XD128F2VAA vs S912ZVML32F2VKH
S912XD128F2VAA vs S912ZVML32F2MKH
S912XD128F2VAA vs S912ZVML32F1WKHR
S912XD128F2VAA vs S912ZVML32F1WKH557
S912XD128F2VAA vs S912ZVML32F1WKH
S912XD128F2VAA vs S912ZVML32F1WKH
S912XD128F2VAA vs S912ZVML32F1WKH
S912XD128F2VAA vs S912ZVML32F1VKH
S912XD128F2VAA vs S912ZVML32F1MKHR
S912XD128F2VAA vs S912ZVML32F1MKH
S912XD128F2VAA vs S912ZVML31F1WKHR
S912XD128F2VAA vs S912ZVML31F1WKH
S912XD128F2VAA vs S912ZVML31F1WKFR
S912XD128F2VAA vs S912ZVML31F1WKF
S912XD128F2VAA vs S912ZVML31F1VKF
S912XD128F2VAA vs S912ZVML31F1MKHR
S912XD128F2VAA vs S912ZVML31F1MKH
Customer Reviews
4.95 out of 5.00 stars from 113 customer reviews from all over the world
Adam Torres
United States
2026-05-29 16:59
Excellent products, great service
Kamil Nowakowski
Poland
2026-05-28 13:03
Very long delivery time.
Martín
Spain
2026-05-27 18:34
The article came all right thanks
Hugo Leroy
France
2026-05-27 17:23
Product conforms to the order.
Clara Fontaine
France
2026-05-27 17:06
Order received very quickly, I recommend the seller, even if I never contacted him
Darius Arvydas
Lithuania
2026-05-27 16:13
A big thank you !