S912ZVLA12AMLF
S912ZVLA12AMLF
Active
Description:  S12Z CPU, 128K FLASH
Manufacturer:  NXP Semiconductors
History Price: $5.24925
In Stock: 39000
S912ZVLA12AMLF Specification
Specification
Part No
S912ZVLA12AMLF
Category
Embedded - Microcontrollers
Manufacturer
NXP Semiconductors
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
-
Core Size
-
Speed
-
Connectivity
-
Peripherals
-
Number of I/O
-
Program Memory Size
-
Program Memory Type
-
EEPROM Size
-
RAM Size
-
Voltage - Supply (Vcc/Vdd)
-
Data Converters
-
Oscillator Type
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
S912ZVLA12AMLF Related Parts
S912B32E4CFUE8
S912B32E4CFUE8
NXP Semiconductors
IC MCU 16BIT 32KB FLASH 80QFP
S912B32E4CFUE8
S912B32E4CFUE8
Freescale Semiconductor
IC MCU 16BIT 32KB FLASH 80QFP
S912B32E4CFUE8R
S912B32E4CFUE8R
NXP Semiconductors
IC MCU 16BIT 32KB FLASH 80QFP
S912B32E4MFUE8R
S912B32E4MFUE8R
NXP Semiconductors
IC MCU 16BIT 32KB FLASH 80QFP
S912B32E4VFUE8R
S912B32E4VFUE8R
NXP Semiconductors
IC MCU 16BIT 32KB FLASH 80QFP
S912D60CE1VPVER528
S912D60CE1VPVER528
NXP Semiconductors
S912D60CE - 16 BIT MICROCONTROLL
S912DG128H4VPVER
S912DG128H4VPVER
NXP Semiconductors
IC MCU 16BIT 128KB FLASH 112LQFP
S912DG12AE0CPVE
S912DG12AE0CPVE
NXP Semiconductors
IC MCU 16BIT 128KB FLASH 112LQFP
S912DG12AH4CPVE
S912DG12AH4CPVE
NXP Semiconductors
IC MCU 16BIT 128KB FLASH 112LQFP
S912DG12CE1VPVE
S912DG12CE1VPVE
NXP Semiconductors
IC MCU 16BIT 128KB FLASH 112LQFP
S912DG12CE1VPVER
S912DG12CE1VPVER
NXP Semiconductors
IC MCU 16BIT 128KB FLASH 112LQFP
S912DT12PE2MPVER
S912DT12PE2MPVER
NXP Semiconductors
IC MCU 16BIT 128KB FLASH 112LQFP
S912ZVLA12AMLF Description

## Overview of NXP Semiconductors S912ZVLA12AMLF

The NXP S912ZVLA12AMLF is a microcontroller from the S12Z family, which is designed for high-performance automotive and industrial applications. This device is equipped with a powerful 16-bit CPU core based on the S12Z architecture, providing excellent performance for complex control tasks. It is highly integrated with peripherals to handle advanced control and communication requirements.

## Key Features

* Core:
The S912ZVLA12AMLF features an S12Z core running at a clock speed of up to 80 MHz. This provides a strong computational backbone for real-time processing in embedded systems, especially in automotive and industrial environments.

* Memory:

* Flash Memory: 128 KB of flash memory, ideal for storing code and non-volatile data.
* RAM: 16 KB of static RAM for storing temporary data during operations.
* EEPROM: 2 KB of EEPROM for reliable storage of configuration and calibration data.

* Peripherals:
The S912ZVLA12AMLF comes with a variety of built-in peripherals to enhance its utility across different applications:

* Multiple I/O Ports: Configurable input/output ports for flexible interfacing with external devices.
* Analog-to-Digital Converters (ADC): 16-bit ADC with up to 32 channels for high-precision analog signal processing.
* Timers: Several general-purpose timers, including a 16-bit timer with multiple modes (e.g., PWM, input capture, output compare).
* Communication Interfaces: Supports CAN (Controller Area Network) and SCI (Serial Communication Interface) for robust communication in automotive and industrial networks.
* PWM Channels: Multiple pulse-width modulation channels for motor control and power management.

* Power Management:

* Low Power Modes: Offers several low-power modes, including Sleep, Stop, and Wait modes, making it ideal for battery-powered applications.
* Voltage Range: Operating voltage between 2.5V to 5.5V for flexibility in different voltage environments.

## Performance

* Processing Power:
The S12Z core in this microcontroller is capable of handling intensive control applications due to its efficient execution pipeline and optimized instruction set. Its clock speed of up to 80 MHz allows the device to execute tasks rapidly, making it suitable for real-time processing in complex embedded systems.

* Real-Time Control:
With its powerful I/O options and real-time processing capabilities, the S912ZVLA12AMLF is particularly suitable for motor control, power management, and sensor processing in industrial and automotive sectors.

## Automotive Features

* Automotive Grade:
The S912ZVLA12AMLF is designed to meet the rigorous requirements of the Automotive Electronics Council (AEC-Q100), making it suitable for safety-critical applications in the automotive industry. This includes high temperature, vibration, and electromagnetic interference (EMI) resistance.

* Error Detection:
The device features advanced error detection mechanisms like Watchdog timers, ECC (Error Correcting Code) memory, and fault diagnosis to ensure reliability in automotive control applications.

## Environmental and Package Information

* Temperature Range:
It operates in an extended temperature range of -40°C to +125°C, making it suitable for automotive applications in harsh environments.

* Package Type:
The S912ZVLA12AMLF is housed in a LQFP-64 (Low-profile Quad Flat Package) with a pitch of 0.8 mm. This compact package type makes it ideal for space-constrained applications.

## Conclusion

The NXP S912ZVLA12AMLF microcontroller is an excellent choice for automotive, industrial, and general embedded applications requiring robust real-time performance, high reliability, and advanced features. Its combination of processing power, memory, and integrated peripherals allows it to efficiently handle a wide range of complex control and communication tasks.
S912ZVLA12AMLF Compare Parts
  • S912ZVLA12AMLF vs S912ZVML64F3WKH
  • S912ZVLA12AMLF vs S912ZVML64F3VKH
  • S912ZVLA12AMLF vs S912ZVML64F3MKHR
  • S912ZVLA12AMLF vs S912ZVML64F3MKH
  • S912ZVLA12AMLF vs S912ZVML64F2WKHR
  • S912ZVLA12AMLF vs S912ZVML64F2WKH
  • S912ZVLA12AMLF vs S912ZVML64F2VKH
  • S912ZVLA12AMLF vs S912ZVML64F2MKHR
  • S912ZVLA12AMLF vs S912ZVML64F2MKH
  • S912ZVLA12AMLF vs S912ZVML64F1WKHR
  • S912ZVLA12AMLF vs S912ZVML64F1WKH557
  • S912ZVLA12AMLF vs S912ZVML64F1WKH
  • S912ZVLA12AMLF vs S912ZVML64F1VKH
  • S912ZVLA12AMLF vs S912ZVML64F1MKHR
  • S912ZVLA12AMLF vs S912ZVML64F1MKH557
  • S912ZVLA12AMLF vs S912ZVML64F1MKH
  • S912ZVLA12AMLF vs S912ZVML32F3WKHR
  • S912ZVLA12AMLF vs S912ZVML32F3WKH
  • S912ZVLA12AMLF vs S912ZVML32F3VKHR
  • S912ZVLA12AMLF vs S912ZVML32F3VKH
  • S912ZVLA12AMLF vs S912ZVML32F3MKHR
  • S912ZVLA12AMLF vs S912ZVML32F3MKH
  • S912ZVLA12AMLF vs S912ZVML32F2WKH
  • S912ZVLA12AMLF vs S912ZVML32F2VKH
  • S912ZVLA12AMLF vs S912ZVML32F2MKH
  • S912ZVLA12AMLF vs S912ZVML32F1WKHR
  • S912ZVLA12AMLF vs S912ZVML32F1WKH557
  • S912ZVLA12AMLF vs S912ZVML32F1WKH
  • S912ZVLA12AMLF vs S912ZVML32F1WKH
  • S912ZVLA12AMLF vs S912ZVML32F1WKH
  • S912ZVLA12AMLF vs S912ZVML32F1VKH
  • S912ZVLA12AMLF vs S912ZVML32F1MKHR
  • S912ZVLA12AMLF vs S912ZVML32F1MKH
  • S912ZVLA12AMLF vs S912ZVML31F1WKHR
  • S912ZVLA12AMLF vs S912ZVML31F1WKH
  • S912ZVLA12AMLF vs S912ZVML31F1WKFR
  • S912ZVLA12AMLF vs S912ZVML31F1WKF
  • S912ZVLA12AMLF vs S912ZVML31F1VKF
  • S912ZVLA12AMLF vs S912ZVML31F1MKHR
  • S912ZVLA12AMLF vs S912ZVML31F1MKH
  • Customer Reviews
    4.95 out of 5.00 stars from 73 customer reviews from all over the world
    Adam Torres
    United States
    5 stars
    2026-05-29 16:59
    Excellent products, great service
    Kamil Nowakowski
    Poland
    5 stars
    2026-05-28 13:03
    Very long delivery time.
    Martín
    Spain
    5 stars
    2026-05-27 18:34
    The article came all right thanks
    Hugo Leroy
    France
    5 stars
    2026-05-27 17:23
    Product conforms to the order.
    Clara Fontaine
    France
    5 stars
    2026-05-27 17:06
    Order received very quickly, I recommend the seller, even if I never contacted him
    Darius Arvydas
    Lithuania
    5 stars
    2026-05-27 16:13
    A big thank you !