XPC823ECVR66B2
XPC823ECVR66B2
Obsolete
Description:  IC MPU MPC8XX 66MHZ 256BGA
Manufacturer:  NXP Semiconductors
History Price: $52.00000
In Stock: 4400
XPC823ECVR66B2 Specification
Specification
Part No
XPC823ECVR66B2
Category
Embedded - Microprocessors
Manufacturer
NXP Semiconductors
Series
MPC8xx
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
PowerPC
Number of Cores/Bus Width
1 Core, 32-Bit
Speed
66MHz
Co-Processors/DSP
Communications; RISC CPM
RAM Controllers
DRAM
Graphics Acceleration
No
Display & Interface Controllers
LCD, Video
Ethernet
10Mbps (1)
SATA
-
USB
USB 1.x (1)
Voltage - I/O
3.3V
Operating Temperature
-40 ℃ ~ 95 ℃ (TA)
Security Features
-
Package / Case
Surface Mount
Supplier Device Package
256-BBGA
XPC823ECVR66B2 PDF Datasheet
XPC823ECVR66B2 Related Parts
XPC823CVR66B2T
XPC823CVR66B2T
NXP Semiconductors
IC MPU MPC8XX 66MHZ 256BGA
XPC823CZT66B2T
XPC823CZT66B2T
NXP Semiconductors
IC MPU MPC8XX 66MHZ 256BGA
XPC823EVR66B2
XPC823EVR66B2
NXP Semiconductors
IC MPU MPC8XX 66MHZ 256BGA
XPC823EVR75B2
XPC823EVR75B2
NXP Semiconductors
IC MPU MPC8XX 75MHZ 256BGA
XPC823VR66B2T
XPC823VR66B2T
NXP Semiconductors
IC MPU MPC8XX 66MHZ 256BGA
XPC823VR75B2T
XPC823VR75B2T
NXP Semiconductors
IC MPU MPC8XX 75MHZ 256BGA
XPC823VR81B2T
XPC823VR81B2T
NXP Semiconductors
IC MPU MPC8XX 81MHZ 256BGA
XPC823ZT66B2T
XPC823ZT66B2T
NXP Semiconductors
IC MPU MPC8XX 66MHZ 256BGA
XPC823ZT75B2T
XPC823ZT75B2T
NXP Semiconductors
IC MPU MPC8XX 75MHZ 256BGA
XPC823ZT81B2T
XPC823ZT81B2T
NXP Semiconductors
IC MPU MPC8XX 81MHZ 256BGA
XPC8240LVV200E
XPC8240LVV200E
Freescale Semiconductor
IC MPU MPC82XX 200MHZ 352TBGA
XPC8240LVV200E
XPC8240LVV200E
NXP Semiconductors
IC MPU MPC82XX 200MHZ 352TBGA
XPC823ECVR66B2 Compare Parts
  • XPC823ECVR66B2 vs XPC860TZP50B5
  • XPC823ECVR66B2 vs XPC860SRZP66C1R2
  • XPC823ECVR66B2 vs XPC860SRZP33C1R2
  • XPC823ECVR66B2 vs XPC860SRZP33C1
  • XPC823ECVR66B2 vs XPC860PZP80D4
  • XPC823ECVR66B2 vs XPC860MHZP50C1R2
  • XPC823ECVR66B2 vs XPC860ENCZP50D3
  • XPC823ECVR66B2 vs XPC860DHZP50C1
  • XPC823ECVR66B2 vs XPC860DEZP50C1
  • XPC823ECVR66B2 vs XPC860DCZP33C1
  • XPC823ECVR66B2 vs XPC850ZT80BU
  • XPC823ECVR66B2 vs XPC850ZT66BU
  • XPC823ECVR66B2 vs XPC850ZT66BU
  • XPC823ECVR66B2 vs XPC850ZT66B
  • XPC823ECVR66B2 vs XPC850ZT50BU
  • XPC823ECVR66B2 vs XPC850VR80BU
  • XPC823ECVR66B2 vs XPC850VR66BU
  • XPC823ECVR66B2 vs XPC850VR50BU
  • XPC823ECVR66B2 vs XPC850SRZT80BU
  • XPC823ECVR66B2 vs XPC850SRZT66BU
  • XPC823ECVR66B2 vs XPC850SRZT50BU
  • XPC823ECVR66B2 vs XPC850SRVR80BU
  • XPC823ECVR66B2 vs XPC850SRVR66BU
  • XPC823ECVR66B2 vs XPC850SRVR50BU
  • XPC823ECVR66B2 vs XPC850SRCZT66BU
  • XPC823ECVR66B2 vs XPC850SRCZT50BU
  • XPC823ECVR66B2 vs XPC850SRCVR66BU
  • XPC823ECVR66B2 vs XPC850SRCVR50BU
  • XPC823ECVR66B2 vs XPC850DSLZT50BU
  • XPC823ECVR66B2 vs XPC850DSLVR50BU
  • XPC823ECVR66B2 vs XPC850DSLCZT50BU
  • XPC823ECVR66B2 vs XPC850DSLCVR50BU
  • XPC823ECVR66B2 vs XPC850DEZT80BU
  • XPC823ECVR66B2 vs XPC850DEZT66BUR2
  • XPC823ECVR66B2 vs XPC850DEZT66BU
  • XPC823ECVR66B2 vs XPC850DEZT50BUR2
  • XPC823ECVR66B2 vs XPC850DEZT50BU
  • XPC823ECVR66B2 vs XPC850DEZT50BT
  • XPC823ECVR66B2 vs XPC850DEVR80BU
  • XPC823ECVR66B2 vs XPC850DEVR66BUR2
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!