OV00426-B64G
OV00426-B64G
Active
Description:  IC VID ANALOG-TO-DGT INTER 64BGA
Manufacturer:  OmniVision Technologies
History Price: $65.00000
In Stock: 46800
OV00426-B64G Specification
Specification
Part No
OV00426-B64G
Category
Linear - Video Processing
Manufacturer
OmniVision Technologies
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Converter
Applications
Medical - ASIC
Standards
-
Control Interface
SCCB
Voltage - Supply
1.5V ~ 3.3V
Mounting Type
Surface Mount
Package / Case
-
Supplier Device Package
64-BGA (6x6)
OV00426-B64G Related Parts
OV00538-B88G
OV00538-B88G
OmniVision Technologies
IC VIDEO CAM BRIDGE PROC 88BGA
OV00420-A36G
OV00420-A36G
OmniVision Technologies
IC VID ANALG-TO-DGT INTER 36WCSP
OV00480-B81G-1C
OV00480-B81G-1C
OmniVision Technologies
IC VIDEO CAM BRIDGE PROC 81BGA
OV00480-B81G-TC
OV00480-B81G-TC
OmniVision Technologies
IC VIDEO CAM BRIDGE PROC 81BGA
OV00488-B81G-1C
OV00488-B81G-1C
OmniVision Technologies
IC ASIC TV ENCODER 81BGA
OV00490-B00G-1B
OV00490-B00G-1B
OmniVision Technologies
IC VIDEO PROCESSOR 100BGA
OV00490-B00G-TB
OV00490-B00G-TB
OmniVision Technologies
IC VIDEO PROCESSOR 100BGA
OV00493-B69G-1A
OV00493-B69G-1A
OmniVision Technologies
IC VIDEO PROCESSOR 169BGA
OV00493-B69G-TA
OV00493-B69G-TA
OmniVision Technologies
IC VIDEO PROCESSOR 169BGA
OV00495-U69G-2C
OV00495-U69G-2C
OmniVision Technologies
IC VIDEO PROCESSOR 169BGA
OV00495-U69G-TC
OV00495-U69G-TC
OmniVision Technologies
IC VIDEO PROCESSOR 169BGA
OV00550-B49G
OV00550-B49G
OmniVision Technologies
IC VIDEO CAM BRIDGE PROC 49BGA
OV00426-B64G Description
The OmniVision Technologies OV00426-B64G is a high-performance image sensor designed for a variety of applications, including automotive, security, and consumer electronics. This sensor is part of OmniVision%27s OV series, which is known for its advanced imaging capabilities, low power consumption, and compact design. Below is a detailed overview of its specifications, features, and potential applications.

## Overview

The OV00426-B64G is a 1/4-inch CMOS image sensor that provides high-resolution imaging with excellent low-light performance. It is designed to deliver high-quality images and video in various lighting conditions, making it suitable for applications that require reliable image capture. The sensor supports various output formats and is optimized for integration into a wide range of devices.

## Key Specifications

1. Sensor Type:
- Technology: CMOS (Complementary Metal-Oxide-Semiconductor)
- Pixel Size: 2.8 µm x 2.8 µm

2. Resolution:
- Total Pixels: 640 x 480 (VGA)
- Effective Pixels: 640 x 480

3. Frame Rate:
- Maximum Frame Rate: Up to 60 frames per second (fps) at full resolution.

4. Dynamic Range:
- Dynamic Range: Greater than 70 dB, providing excellent performance in varying lighting conditions.

5. Sensitivity:
- Low Light Performance: The sensor is designed for high sensitivity, enabling it to capture clear images in low-light environments.

6. Output Format:
- Data Interface: Supports MIPI (Mobile Industry Processor Interface) for high-speed data transfer.
- Output Formats: Supports various output formats, including RAW and YUV.

7. Power Consumption:
- Operating Voltage: Typically operates at 2.8V to 3.3V.
- Power Consumption: Low power consumption, making it suitable for battery-operated devices.

8. Operating Temperature:
- Temperature Range: -30°C to +85°C, allowing for use in a wide range of environmental conditions.

9. Package Type:
- Package: Available in a compact chip-on-board (COB) package, facilitating easy integration into various devices.

## Features

- High Image Quality: The OV00426-B64G is designed to deliver high-quality images with accurate color reproduction and low noise levels, making it suitable for demanding imaging applications.
- Low Power Operation: The sensor%27s low power consumption is ideal for portable and battery-powered devices, extending operational life without compromising performance.
- Versatile Applications: With its compact size and flexible output formats, the OV00426-B64G can be easily integrated into a variety of systems, including cameras, drones, and automotive applications.
- Robust Performance: The sensor%27s wide operating temperature range and high dynamic range ensure reliable performance in diverse environmental conditions.

## Applications

The OmniVision OV00426-B64G is suitable for a wide range of applications, including but not limited to:

- Automotive: Used in advanced driver-assistance systems (ADAS), rear-view cameras, and other automotive imaging applications.
- Security and Surveillance: Ideal for security cameras and surveillance systems that require high-quality imaging in various lighting conditions.
- Consumer Electronics: Employed in smartphones, tablets, and other consumer devices for high-resolution image capture.
- Drones and Robotics: Suitable for aerial imaging and robotic vision systems, providing reliable image capture in dynamic environments.
- Medical Devices: Can be used in medical imaging applications, such as endoscopy and other diagnostic tools.

## Conclusion

The OmniVision Technologies OV00426-B64G is a versatile and high-performance CMOS image sensor that meets the demands of modern imaging applications. With its combination of high resolution, low power consumption, and robust performance in varying lighting conditions, it is an excellent choice for a variety of applications across different industries. Whether for automotive, security, consumer electronics, or medical devices, the OV00426-B64G provides engineers and designers with a reliable solution for high-quality image capture.
OV00426-B64G Compare Parts
  • OV00426-B64G vs OV02A10-GA4A
  • OV00426-B64G vs OV02A10-A41A
  • OV00426-B64G vs OV00798-U96G-2B
  • OV00426-B64G vs OV00798-B56G-1B
  • OV00426-B64G vs OV00788-U44G-1E
  • OV00426-B64G vs OV00788-L28G-1E
  • OV00426-B64G vs OV00788-L28G-1D
  • OV00426-B64G vs OV00788-B46G-1D
  • OV00426-B64G vs OV00570-B44G
  • OV00426-B64G vs OV00550-B49G
  • OV00426-B64G vs OV00495-U69G-TC
  • OV00426-B64G vs OV00495-U69G-2C
  • OV00426-B64G vs OV00493-B69G-TA
  • OV00426-B64G vs OV00493-B69G-1A
  • OV00426-B64G vs OV00490-B00G-TB
  • OV00426-B64G vs OV00490-B00G-1B
  • OV00426-B64G vs OV00488-B81G-1C
  • OV00426-B64G vs OV00480-B81G-TC
  • OV00426-B64G vs OV00480-B81G-1C
  • OV00426-B64G vs OV00420-A36G
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed