☰
TS-20
TS-20
Obsolete
Description:  TOUCHSTART 24VDC VERSION
Manufacturer:  Omron Electronics
Datasheet:   TS-20 Datasheet
History Price: Obsolete
In Stock: 44000
TS-20 Specification
Specification
Part No
TS-20
Category
Interface - Sensor, Capacitive Touch
Manufacturer
Omron Electronics
Series
TouchStart
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Buttons
Proximity Detection
No
Number of Inputs
-
LED Driver Channels
-
Interface
-
Resolution
-
Voltage - Supply
24V
Current - Supply
-
Operating Temperature
-18 ℃ ~ 50 ℃
Mounting Type
-
Package / Case
Module
Supplier Device Package
-
TS-20 PDF Datasheet
TS-20 Description
The Omron Electronics TS-20 is a versatile and reliable limit switch designed for various industrial applications. Limit switches are electromechanical devices that detect the presence or position of an object, providing feedback to control systems. The TS-20 series is known for its durability, precision, and ease of integration into different machinery and equipment.

## Overview

The TS-20 limit switch is designed to operate in a wide range of environments, making it suitable for applications in manufacturing, automation, and material handling. It features a robust construction that can withstand harsh conditions, including exposure to dust, moisture, and mechanical stress. The switch is available in various configurations, allowing for flexibility in installation and use.

## Key Specifications

1. Operating Principle:
- The TS-20 operates on a mechanical contact principle, where the movement of an actuator (such as a lever or roller) triggers the switch. This mechanical action closes or opens an electrical circuit, providing a signal to the control system.

2. Contact Configuration:
- The TS-20 typically features a single-pole double-throw (SPDT) contact configuration. This allows the switch to control two different circuits or provide both normally open (NO) and normally closed (NC) outputs.

3. Electrical Ratings:
- The switch is rated for a maximum voltage of 250 VAC and a maximum current of 10 A. This makes it suitable for controlling various electrical loads in industrial applications.

4. Mechanical Durability:
- The TS-20 is designed for high mechanical durability, with a lifespan of up to 10 million operations under normal conditions. This longevity ensures reliable performance and reduces the need for frequent replacements.

5. Operating Temperature Range:
- The switch can operate in a wide temperature range, typically from -25°C to +70°C. This capability allows it to function effectively in various environmental conditions, from cold storage facilities to hot manufacturing environments.

6. Protection Rating:
- The TS-20 is often rated with an IP67 protection level, indicating that it is dust-tight and can withstand immersion in water up to a certain depth. This feature is essential for applications in wet or dusty environments.

7. Actuator Options:
- The TS-20 series offers various actuator options, including levers, rollers, and plungers. This variety allows users to select the most suitable actuator for their specific application requirements.

8. Mounting Options:
- The switch can be mounted in multiple orientations, providing flexibility in installation. It typically features standard mounting holes for easy integration into existing machinery.

9. Weight:
- The TS-20 is lightweight, typically weighing around 200 grams, which facilitates easy installation and reduces the overall weight of the equipment.

10. Compliance and Standards:
- The TS-20 complies with various international standards, including UL, CE, and RoHS, ensuring that it meets safety and environmental regulations.

## Applications

The Omron TS-20 limit switch is suitable for a wide range of applications, including:

- Industrial Automation: Used in automated machinery to detect the position of moving parts and provide feedback for control systems.
- Material Handling: Employed in conveyor systems to monitor the presence of items and control the flow of materials.
- Safety Systems: Utilized in safety interlocks to ensure that machinery operates only when it is safe to do so.
- Robotics: Used in robotic systems to detect the position of arms and other moving components.
- Elevators and Lifts: Employed to monitor the position of doors and ensure safe operation.

## Conclusion

The Omron Electronics TS-20 limit switch is a reliable and versatile component that meets the demands of various industrial applications. With its robust construction, wide operating temperature range, and multiple actuator options, it is an excellent choice for engineers and designers looking to implement effective position sensing and control solutions in their systems. Its durability and compliance with international standards further enhance its appeal for use in diverse environments, making the TS-20 a valuable addition to any industrial automation setup.
Customer Reviews
4.95 out of 5.00 stars from 91 customer reviews from all over the world
Davi Lucas Almeida
Brazil
5 stars
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
5 stars
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
5 stars
2026-09-21 18:24
Arrived a month earlier. Recommendable
Alexander King
United States
5 stars
2026-09-21 18:08
Raoida delivery, all right.
Jessica Young
United States
5 stars
2026-09-21 13:38
Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
Robert Harris
United States
5 stars
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly