100314QIX
100314QIX
Obsolete
Description:  IC RECEIVER 0/5 28PLCC
Manufacturer:  onsemi
Datasheet:   100314QIX Datasheet
History Price: Obsolete
In Stock: 49200
100314QIX Specification
Specification
Part No
100314QIX
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Receiver
Protocol
-
Number of Drivers/Receivers
0/5
Duplex
-
Receiver Hysteresis
-
Data Rate
-
Voltage - Supply
-4.2V ~ -5.7V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
28-LCC (J-Lead)
Supplier Device Package
28-PLCC (11.43x11.43)
100314QIX PDF Datasheet
100314QIX Related Parts
100114DC
100114DC
National Semiconductor
LINE DRIVER/RECEIVER, ECL100K
100114J-MIL
100114J-MIL
National Semiconductor
LINE DRIVER/RECEIVER, ECL100K
100114W-MIL
100114W-MIL
National Semiconductor
LINE DRIVER/RECEIVER, ECL100K
100126DC
100126DC
National Semiconductor
BUFFER, 100K SERIES
100126J-MIL
100126J-MIL
National Semiconductor
BUFFER, 100K SERIES
100250DC
100250DC
National Semiconductor
LINE TRANSCEIVER
100314DC
100314DC
Fairchild Semiconductor
LINE RECEIVER, ECL
100314J-QMLV
100314J-QMLV
National Semiconductor
100314 - LINE RECEIVER, 5 FUNC,
100314PC
100314PC
Fairchild Semiconductor
LINE RECEIVER, ECL
100314QC
100314QC
Fairchild Semiconductor
IC RECEIVER 0/5 28PLCC
100314QC
100314QC
onsemi
IC RECEIVER 0/5 28PLCC
100314QCX
100314QCX
Fairchild Semiconductor
IC LINE RECEIVER 0/5 28PLCC
100314QIX Description

## Overview of onsemi 100314QIX

The onsemi 100314QIX is a high-performance NPN power transistor designed for use in various electronic applications that require efficient current control and power amplification. It is part of the onsemi product family and is designed to handle high current and voltage while maintaining low power dissipation. This makes it ideal for use in power switching, motor control, and other high-current, high-efficiency systems. Its robust design ensures reliability and efficiency, even under demanding operating conditions.

## Key Specifications

* Transistor Type:

* The onsemi 100314QIX is an NPN power transistor, belonging to the bipolar junction transistor (BJT) family. It operates by controlling the flow of current between the collector and emitter terminals, with the base serving as the control terminal.

* Collector-Emitter Voltage (Vceo):

* The collector-emitter voltage of the 100314QIX is rated at 80V, which is the maximum voltage that can be applied between the collector and emitter terminals without causing the transistor to break down.

* Collector Current (Ic):

* The maximum collector current the transistor can handle is 10A, making it capable of managing high current flows. This makes it well-suited for power amplification and high-current switching applications, where handling large amounts of current is necessary.

* Power Dissipation (Ptot):

* The total power dissipation is rated at 75W. This parameter defines the amount of power that the transistor can safely dissipate as heat when operating at its maximum current. It indicates that the 100314QIX is capable of handling substantial power without overheating or failing, ensuring reliable performance in demanding applications.

* DC Current Gain (hFE):

* The DC current gain (hFE) of the onsemi 100314QIX is typically 40 to 320 at a collector current of 1A. This means the transistor can amplify small base currents significantly, making it highly efficient in power amplification applications.

* Saturation Voltage (Vce(sat)):

* The saturation voltage (Vce(sat)) is typically 1V at a collector current of 10A. This low saturation voltage ensures that the device can operate efficiently, with minimal power loss when it is fully switched on.

* Thermal Resistance (RthJC):

* The junction-to-case thermal resistance (RthJC) is 2.5°C/W, which measures the ability of the transistor to dissipate heat from the junction to the case. A lower thermal resistance is preferred, as it indicates that the device can manage heat more effectively, enhancing its reliability in high-power applications.

* Operating Junction Temperature (Tj):

* The onsemi 100314QIX can operate over a temperature range of -65°C to +150°C, ensuring reliable operation in both commercial and industrial environments where temperature fluctuations are common.

## Features

* High Current Handling:

* With a 10A maximum collector current, the 100314QIX is ideal for high-current applications, such as power supplies, motor controllers, and industrial automation systems. Its ability to handle large currents efficiently without significant thermal loss is one of its standout features.

* Low Saturation Voltage:

* The device features a low saturation voltage of 1V, which reduces power losses and ensures high efficiency in switching operations. This is particularly important in power-sensitive applications where every bit of energy saving contributes to overall system performance.

* High Power Dissipation:

* The 75W power dissipation capability allows the transistor to be used in high-power applications without the risk of overheating. The device's robust construction and thermal management design ensure that it remains stable even under heavy load conditions.

* Fast Switching Characteristics:

* The 100314QIX is designed with fast switching capabilities, making it suitable for applications where rapid switching is required, such as in pulse-width modulation (PWM) circuits, high-speed power converters, and motor drive circuits.

* Easy to Drive:

* The onsemi 100314QIX features a high current gain, which means it can be easily driven with minimal input power. This characteristic is important in systems where reducing the drive complexity or minimizing the control power is crucial.

* Overload Protection:

* The transistor has inherent protection features against overload conditions, such as overcurrent and overvoltage, which helps in preventing damage to the device in extreme operating conditions, thereby enhancing the longevity and reliability of the system.

* Package Type:

* The 100314QIX is typically available in a TO-220 package, which provides effective heat dissipation and allows for easy integration into various circuit designs. This package is ideal for power devices as it helps to manage the thermal load generated during operation.

## Applications

* Power Amplifiers:

* The 100314QIX is widely used in audio power amplifiers, RF amplifiers, and other amplification applications where high current handling and low saturation voltage are essential. Its ability to amplify weak signals efficiently makes it suitable for both consumer and professional audio equipment.

* Motor Control:

* The transistor is commonly employed in motor control circuits, including DC motor controllers, stepper motor drivers, and other industrial automation systems. Its ability to handle high currents while maintaining efficiency makes it ideal for driving motors in various applications.

* Switching Power Supplies:

* The 100314QIX is used in switching power supplies, including buck, boost, and inverting converters. Its fast switching characteristics and high current capability make it a critical component in efficient power conversion systems.

* Pulse-Width Modulation (PWM):

* The transistor is frequently used in PWM circuits for controlling the speed of motors, adjusting voltage levels in power supplies, and generating high-frequency switching signals. Its ability to switch rapidly and efficiently is crucial in such applications.

* LED Drivers:

* In LED driver circuits, the 100314QIX can be used to regulate the current supplied to LEDs, ensuring steady and efficient operation while minimizing power loss. Its high current-handling capabilities are especially beneficial in high-power LED applications.

* Automotive Systems:

* Due to its robust design and high temperature tolerance, the 100314QIX is used in automotive power electronics, including powertrain controls, lighting systems, and electronic ignition systems. Its ability to operate reliably in harsh environments makes it suitable for automotive applications.

## Conclusion

The onsemi 100314QIX is a high-performance NPN power transistor that excels in handling high currents, efficient switching, and reliable power management. With its ability to handle up to 10A of collector current, 75W of power dissipation, and a 1V saturation voltage, the 100314QIX is well-suited for power-sensitive and high-performance applications. Its low saturation voltage, fast switching, and thermal management make it ideal for power amplification, motor control, power supplies, and a variety of other applications that require efficient power conversion and high reliability. The TO-220 package further enhances its thermal performance, ensuring that it operates effectively even under high-power conditions.
100314QIX Compare Parts
  • 100314QIX vs 100EL16MX
  • 100314QIX vs 100EL16M
  • 100314QIX vs 100EL16M
  • 100314QIX vs 100316QI
  • 100314QIX vs 100316QCX
  • 100314QIX vs 100316QC
  • 100314QIX vs 100314SCX
  • 100314QIX vs 100314SC
  • 100314QIX vs 100314QI
  • 100314QIX vs 100314QI
  • 100314QIX vs 100314QCX
  • 100314QIX vs 100314QCX
  • 100314QIX vs 100314QC
  • 100314QIX vs 100314QC
  • 100314QIX vs 100314PC
  • 100314QIX vs 100314J-QMLV
  • 100314QIX vs 100314DC
  • 100314QIX vs 100250DC
  • 100314QIX vs 100126J-MIL
  • 100314QIX vs 100126DC
  • 100314QIX vs 100114W-MIL
  • 100314QIX vs 100114J-MIL
  • 100314QIX vs 100114DC
  • 100314QIX vs 100314W-QMLV
  • 100314QIX vs 100126FC
  • 100314QIX vs 100114FCQR
  • 100314QIX vs 100114FC
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed