100325QC
100325QC
Obsolete
Description:  IC TRANSLATOR UNIDIR 28PLCC
Manufacturer:  Fairchild Semiconductor
Datasheet:   100325QC Datasheet
History Price: $4.56000
In Stock: 29600
100325QC Specification
Specification
Part No
100325QC
Category
Logic - Translators, Level Shifters
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Translator Type
Mixed Signal
Channel Type
Unidirectional
Number of Circuits
1
Channels per Circuit
6
Voltage - VCCA
-
Voltage - VCCB
-
Input Signal
ECL
Output Signal
TTL
Output Type
Non-Inverted
Data Rate
-
Operating Temperature
0 ℃ ~ 85 ℃ (TA)
Features
-
Mounting Type
Surface Mount
Package / Case
28-LCC (J-Lead)
Supplier Device Package
28-PLCC (11.51x11.51)
100325QC PDF Datasheet
100325QC Related Parts
100124DC
100124DC
National Semiconductor
TTL TO ECL TRANSLATOR, ECL100K
100124DCQR
100124DCQR
National Semiconductor
TTL TO ECL TRANSLATOR, ECL100K
100124J-MIL
100124J-MIL
National Semiconductor
TTL TO ECL TRANSLATOR, ECL100K
100125DC
100125DC
National Semiconductor
ECL TO TTL TRANSLATOR
100125DCQR
100125DCQR
National Semiconductor
ECL TO TTL TRANSLATOR
100125J-MIL
100125J-MIL
National Semiconductor
ECL TO TTL TRANSLATOR
100324J-QMLV
100324J-QMLV
National Semiconductor
TTL TO ECL TRANSLATOR, 6 FUNC, I
100324PC
100324PC
Fairchild Semiconductor
IC TRANSLTR UNIDIRECTIONAL 24DIP
100324QC
100324QC
Fairchild Semiconductor
IC TRANSLATOR UNIDIR 28PLCC
100324QC
100324QC
onsemi
IC TRANSLATOR UNIDIR 28PLCC
100324QCX
100324QCX
Fairchild Semiconductor
IC TRANSLATOR UNIDIR 28PLCC
100324QCX
100324QCX
onsemi
IC TRANSLATOR UNIDIR 28PLCC
100325QC Description
Overview of Fairchild Semiconductor 100325QC

The Fairchild Semiconductor 100325QC is a high-performance logic device designed primarily for use in high-speed digital applications. It is part of the 100 series of devices from Fairchild (now part of ON Semiconductor), which are known for their reliability, speed, and versatility in complex digital logic circuits. The 100325QC is a 4-bit wide bus switch, and its key features make it suitable for a wide range of applications in computing, telecommunications, and consumer electronics where high-speed data transfer and signal integrity are critical.

The 100325QC is specifically designed to handle low voltage, high-frequency signals while offering robust performance in environments that require low power consumption, minimal signal distortion, and fast switching times. Its wide range of operating conditions and low ON resistance makes it suitable for various industrial, computing, and consumer-grade applications.

Key Specifications and Features

1. Logic Functionality:

* The 100325QC is a 4-bit wide bus switch, which means it has four independent channels that can switch digital signals between various parts of a system. It operates using a 1:1 multiplexer functionality for each bit, ensuring reliable and accurate switching with minimal signal degradation.

2. Voltage Range:

* The device operates within a supply voltage range of 4.5 V to 5.5 V, making it compatible with standard logic voltage levels. It supports 5 V CMOS (complementary metal-oxide-semiconductor) systems and can be used in various logic circuits with 5 V logic requirements.

3. Low ON Resistance:

* The 100325QC has a low ON resistance (typically 5 Ω), which ensures minimal voltage drop across the switch when it is in the "ON" state. This characteristic is critical in high-speed circuits, where even small voltage losses can impact signal integrity.

4. High-Speed Operation:

* The device offers fast switching speeds, with propagation delays of around 2 ns, which makes it highly suitable for high-frequency applications, such as high-speed data transmission and clock signal routing. The low delay times help to maintain synchronization in digital systems and minimize signal timing issues.

5. Low Power Consumption:

* The 100325QC is designed with low power consumption in mind. It operates with a typical supply current (Icc) of 5 mA, making it suitable for portable applications where minimizing power usage is essential, such as battery-powered systems or embedded devices.

6. Control Logic:

* The device features active high enable logic, meaning that the control input must be driven high for the bus switch to conduct. This provides easy integration with logic circuits, as the control pin can directly interface with a microcontroller or logic gate to control the switch.

7. Noise Immunity:

* The device provides robust noise immunity, which is critical in applications that operate in noisy environments or where high-frequency switching is involved. Its design minimizes the likelihood of spurious signals or glitches affecting the bus signal integrity.

8. Package Type:

* The 100325QC is packaged in a small 16-pin SOIC (Small Outline Integrated Circuit) form factor, which provides a compact solution for space-constrained applications. The package type is well-suited for surface-mount technology (SMT) applications, ensuring easier integration into modern electronic devices.

9. Thermal Characteristics:

* The operating temperature range for the 100325QC is from -40°C to +85°C, making it suitable for industrial-grade environments and applications where temperature variation is a concern. The device is also rated for a maximum junction temperature of 125°C, which is typical for devices designed to operate in harsh conditions.

10. High Current Capability:

* The device can handle up to 16 mA of continuous current per channel, making it suitable for driving higher current signals while maintaining high switching performance.

Applications

The Fairchild Semiconductor 100325QC is widely used in several domains that require high-speed, reliable signal switching and low power consumption:

1. Data Bus Switching:

* The 100325QC can be used to switch high-speed data lines in systems where multiple data sources need to be dynamically routed to different destinations. It is commonly used in communications systems, data acquisition systems, and memory bus management.

2. Signal Routing in Telecommunication Systems:

* In telecommunication equipment, the 100325QC is used for switching signals between different circuit paths. Its ability to handle high-frequency signals with minimal delay and distortion makes it ideal for routers, multiplexers, and switches used in communication networks.

3. Computing Systems:

* The 100325QC is suitable for use in computing applications, particularly in bus interface circuits, where it can control the flow of data between multiple peripherals or internal circuits of a processor, ensuring proper timing and signal integrity.

4. Test and Measurement Equipment:

* The device is also used in automated test equipment (ATE), where precise switching of test signals is necessary. Its low resistance and high-speed switching capability make it ideal for systems that require accurate signal routing and measurement.

5. Consumer Electronics:

* In consumer electronics, the 100325QC is used in applications such as audio and video signal switching, where low resistance and high switching speed are needed to maintain signal quality.

6. Industrial Control Systems:

* In industrial applications, the device can be used to control the distribution of power or signals in complex control systems, such as motor controllers or sensor networks. Its high-speed operation and reliability are crucial for ensuring the accuracy and efficiency of industrial processes.

Performance and Advantages

1. Fast Switching and Low Propagation Delay:

* The 100325QC excels in high-speed applications due to its very low propagation delay. This ensures that digital signals are routed quickly and efficiently without introducing timing errors, which is critical in high-frequency digital systems.

2. Signal Integrity:

* The low ON resistance and high noise immunity of the 100325QC make it ideal for preserving signal integrity. Whether it is handling high-speed clock signals or data buses, this device ensures that the original signal quality is maintained with minimal degradation.

3. Compact Design:

* The small 16-pin SOIC package offers a compact solution for applications with limited board space. This compactness, combined with the device’s performance, makes it a good choice for portable and embedded systems where space efficiency is critical.

4. Reliability and Durability:

* The 100325QC is built with robust features to handle extended periods of operation in industrial and commercial environments. With an operating temperature range of -40°C to +85°C and the ability to withstand up to 125°C junction temperatures, the device offers the reliability required for mission-critical applications.

5. Low Power Operation:

* Despite its high-performance capabilities, the 100325QC operates with minimal power consumption, which is ideal for systems where power efficiency is paramount. The low quiescent current ensures that the device will not drain significant amounts of energy from the system.

Conclusion

The Fairchild Semiconductor 100325QC is a high-performance, reliable, and efficient 4-bit bus switch ideal for high-speed digital signal routing in a variety of applications. Its low ON resistance, fast switching times, and compact packaging make it a versatile component for telecommunication, computing, and industrial systems. With excellent signal integrity, minimal power consumption, and robust noise immunity, the 100325QC is an essential part of any system requiring fast and reliable digital switching. Whether used in data bus switching, telecommunications, or consumer electronics, the 100325QC provides superior performance and durability in demanding environments.
100325QC Compare Parts
  • 100325QC vs 100LVELT22MX
  • 100325QC vs 100LVELT22M
  • 100325QC vs 100LVELT22M
  • 100325QC vs 100ELT22MX
  • 100325QC vs 100ELT22MX
  • 100325QC vs 100ELT22M
  • 100325QC vs 100ELT22M
  • 100325QC vs 100398QI
  • 100325QC vs 100398QCX
  • 100325QC vs 100398QC
  • 100325QC vs 100398PC
  • 100325QC vs 100397QI
  • 100325QC vs 100397QC
  • 100325QC vs 100397PC
  • 100325QC vs 100395QCX
  • 100325QC vs 100395QCX
  • 100325QC vs 100395QC
  • 100325QC vs 100395QC
  • 100325QC vs 100393QCX
  • 100325QC vs 100393QC
  • 100325QC vs 100391SCX
  • 100325QC vs 100391SC
  • 100325QC vs 100391QI
  • 100325QC vs 100391PC
  • 100325QC vs 100390SC
  • 100325QC vs 100390QI
  • 100325QC vs 100390QC
  • 100325QC vs 100329QC
  • 100325QC vs 100329DC
  • 100325QC vs 100329APC
  • 100325QC vs 100329ADC
  • 100325QC vs 100328QI
  • 100325QC vs 100328QC
  • 100325QC vs 100328PC
  • 100325QC vs 100328DC
  • 100325QC vs 100325SCX
  • 100325QC vs 100325SCX
  • 100325QC vs 100325SC
  • 100325QC vs 100325QIX
  • 100325QC vs 100325QI
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.