100324QCX
100324QCX
Obsolete
Description:  IC TRANSLATOR UNIDIR 28PLCC
Manufacturer:  Fairchild Semiconductor
Datasheet:   100324QCX Datasheet
History Price: $4.56000
In Stock: 32800
100324QCX Specification
Specification
Part No
100324QCX
Category
Logic - Translators, Level Shifters
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Translator Type
Mixed Signal
Channel Type
Unidirectional
Number of Circuits
1
Channels per Circuit
6
Voltage - VCCA
-
Voltage - VCCB
-
Input Signal
TTL
Output Signal
ECL
Output Type
Differential
Data Rate
-
Operating Temperature
0 ℃ ~ 85 ℃ (TA)
Features
-
Mounting Type
Surface Mount
Package / Case
28-LCC (J-Lead)
Supplier Device Package
28-PLCC (11.51x11.51)
100324QCX PDF Datasheet
100324QCX Related Parts
100124DC
100124DC
National Semiconductor
TTL TO ECL TRANSLATOR, ECL100K
100124DCQR
100124DCQR
National Semiconductor
TTL TO ECL TRANSLATOR, ECL100K
100124J-MIL
100124J-MIL
National Semiconductor
TTL TO ECL TRANSLATOR, ECL100K
100125DC
100125DC
National Semiconductor
ECL TO TTL TRANSLATOR
100125DCQR
100125DCQR
National Semiconductor
ECL TO TTL TRANSLATOR
100125J-MIL
100125J-MIL
National Semiconductor
ECL TO TTL TRANSLATOR
100324J-QMLV
100324J-QMLV
National Semiconductor
TTL TO ECL TRANSLATOR, 6 FUNC, I
100324PC
100324PC
Fairchild Semiconductor
IC TRANSLTR UNIDIRECTIONAL 24DIP
100324QC
100324QC
Fairchild Semiconductor
IC TRANSLATOR UNIDIR 28PLCC
100324QC
100324QC
onsemi
IC TRANSLATOR UNIDIR 28PLCC
100324QI
100324QI
onsemi
IC TRANSLATOR UNIDIR 28PLCC
100324QI-G
100324QI-G
Rochester Electronics
100324 - TTL TO ECL TRANSLATOR,
100324QCX Description

## Overview of Fairchild Semiconductor 100324QCX

The 100324QCX is a high-performance, low-power quad-channel buffer from Fairchild Semiconductor (now part of ON Semiconductor). It is designed for applications requiring fast switching and high-speed logic operations, providing reliable signal buffering in high-performance digital systems. This buffer is ideal for use in consumer electronics, communications, and industrial systems where low latency, low power consumption, and high signal integrity are essential.

The 100324QCX is built for use in environments that demand precise timing, signal integrity, and robustness. It is well-suited for high-speed digital systems, offering excellent output drive capabilities and minimal power dissipation.

## Key Features:

1. Quad Buffers:
The 100324QCX provides four independent buffer channels, each capable of driving high-speed signals while maintaining low power consumption. This makes it ideal for systems where multiple signals need to be routed through a buffer without introducing significant delays or noise.

2. Low Power Consumption:
Designed for energy efficiency, this buffer operates with low supply current, which is especially beneficial for battery-powered or portable applications that require extended operational life without sacrificing performance.

3. High-Speed Operation:
The 100324QCX features fast switching times, with propagation delays typically as low as 4 ns, ensuring quick data transmission between components without introducing delays in signal processing. This is critical in systems that require high-frequency operation and low-latency communication.

4. Wide Voltage Supply Range:
The device supports a wide supply voltage range of 2.7V to 5.5V, making it flexible for use in various digital systems, from low-voltage applications to those requiring higher supply voltages for compatibility with different logic families.

5. High Output Drive Capability:
The 100324QCX is capable of driving a standard 50Ω load at high speeds, ensuring signal integrity and minimizing signal degradation over long distances. This makes it suitable for use in applications requiring robust and stable signal delivery.

6. LVCMOS/LVTTL Compatible:
The buffer is compatible with Low Voltage CMOS (LVCMOS) and Low Voltage TTL (LVTTL) logic families, allowing for seamless integration into a wide variety of logic systems.

7. Enhanced Signal Integrity:
The buffer ensures that signals are transmitted with minimal distortion and noise, providing high signal integrity and reliability in demanding applications.

## Specifications:

* Voltage Supply:

* Operating supply voltage range: 2.7V to 5.5V, providing compatibility with a wide range of digital systems and logic families.
* Recommended supply voltage: 3.3V or 5V, depending on system requirements.

* Input Voltage Range:

* The input voltage range is compatible with logic levels from 0V to Vcc, with input thresholds corresponding to the LVCMOS or LVTTL logic levels for seamless compatibility with other devices in the system.

* Output Voltage:

* Output voltage swing: 0V to Vcc (depending on the supply voltage), ensuring robust signal integrity for high-speed applications.

* Propagation Delay:

* Typical propagation delay: 4 ns (at 3.3V), ensuring that the buffer operates with low latency and fast data transmission speeds.
* Max propagation delay: 6 ns at 3.3V, making the buffer suitable for applications where fast switching and minimal signal delay are required.

* Output Drive Capability:

* Output drive capability: Can drive a 50Ω load at a maximum output current of 24 mA, ensuring reliable signal transmission over long distances.
* High-speed logic levels: Suitable for high-speed digital circuits with low signal degradation.

* Power Consumption:

* Operating supply current (Icc): Typically 2 mA per channel at 3.3V, which helps minimize power consumption for low-power applications.
* Quiescent current: Typically very low when idle, ensuring that the buffer is energy-efficient.

* Temperature Range:

* Operating temperature range: -40°C to +85°C, making the buffer suitable for industrial, automotive, and other demanding environments.
* Storage temperature range: -65°C to +150°C, providing robustness in extreme conditions.

* Package:

* Package type: 14-pin SOIC (Small Outline Integrated Circuit) package, with a compact footprint ideal for space-constrained applications.
* Package dimensions: 5.3 mm × 7.5 mm, ensuring that the buffer can be easily integrated into a variety of system designs.

* ESD Protection:

* The device is designed with enhanced electrostatic discharge (ESD) protection, safeguarding the buffer against voltage spikes and static discharge events.

* Logic Family Compatibility:

* The 100324QCX is compatible with the LVCMOS and LVTTL logic families, ensuring seamless integration into systems with these logic levels.

## Applications:

* Consumer Electronics:
The 100324QCX is ideal for use in consumer electronics such as TVs, audio systems, and smartphones, where high-speed signal buffering is needed for reliable operation and fast data transfer between components.

* Communication Systems:
This buffer is well-suited for high-performance communication systems, including networking equipment, broadband systems, and wireless communication devices, where fast switching and signal integrity are crucial for stable communication.

* Industrial Automation:
The device is used in industrial control systems and automation equipment, where robust and high-speed signal buffering is required to ensure reliable communication between various sensors, actuators, and controllers in industrial environments.

* Data Acquisition Systems:
The buffer is commonly used in data acquisition systems where signals from multiple sensors need to be transmitted and processed quickly, ensuring accurate and timely data collection.

* Automotive Electronics:
The 100324QCX is suitable for automotive applications, including automotive infotainment systems, control systems, and safety systems, where fast, high-integrity signal buffering is required to ensure reliable performance.

* Test and Measurement Equipment:
The buffer is also used in test and measurement equipment, such as oscilloscopes, logic analyzers, and other diagnostic tools, where fast and accurate signal transmission is essential for accurate testing and analysis.

## Advantages:

* Fast Switching and Low Latency:
With a low propagation delay of 4 ns, the 100324QCX ensures that signals are transmitted quickly with minimal delay, making it ideal for high-speed digital systems.

* Energy Efficiency:
With a low supply current and quiescent current, the buffer is energy-efficient, making it suitable for battery-powered devices or systems where power consumption is critical.

* Wide Voltage Compatibility:
The 100324QCX operates over a wide supply voltage range, making it versatile and easy to integrate into different digital systems with varying voltage requirements.

* Signal Integrity:
The device ensures high signal integrity with minimal noise and distortion, which is essential for maintaining reliable communication in high-performance systems.

* Space-Efficient Design:
The compact 14-pin SOIC package allows the 100324QCX to be used in space-constrained applications, making it ideal for compact and portable devices.

* Robust Protection Features:
The buffer includes ESD protection, making it durable and resistant to damage from electrostatic discharge, which is particularly important in industrial and automotive environments.

## Conclusion:

The Fairchild Semiconductor 100324QCX is a versatile, high-performance quad-buffer designed for high-speed digital applications. With its low power consumption, fast switching times, and wide voltage compatibility, it is well-suited for a broad range of applications, from consumer electronics and communication systems to industrial automation and automotive electronics. Its compact size and high output drive capabilities make it an excellent choice for applications that require reliable and efficient signal buffering with minimal power dissipation.
100324QCX Compare Parts
  • 100324QCX vs 100LVELT22MX
  • 100324QCX vs 100LVELT22M
  • 100324QCX vs 100LVELT22M
  • 100324QCX vs 100ELT22MX
  • 100324QCX vs 100ELT22MX
  • 100324QCX vs 100ELT22M
  • 100324QCX vs 100ELT22M
  • 100324QCX vs 100398QI
  • 100324QCX vs 100398QCX
  • 100324QCX vs 100398QC
  • 100324QCX vs 100398PC
  • 100324QCX vs 100397QI
  • 100324QCX vs 100397QC
  • 100324QCX vs 100397PC
  • 100324QCX vs 100395QCX
  • 100324QCX vs 100395QCX
  • 100324QCX vs 100395QC
  • 100324QCX vs 100395QC
  • 100324QCX vs 100393QCX
  • 100324QCX vs 100393QC
  • 100324QCX vs 100391SCX
  • 100324QCX vs 100391SC
  • 100324QCX vs 100391QI
  • 100324QCX vs 100391PC
  • 100324QCX vs 100390SC
  • 100324QCX vs 100390QI
  • 100324QCX vs 100390QC
  • 100324QCX vs 100329QC
  • 100324QCX vs 100329DC
  • 100324QCX vs 100329APC
  • 100324QCX vs 100329ADC
  • 100324QCX vs 100328QI
  • 100324QCX vs 100328QC
  • 100324QCX vs 100328PC
  • 100324QCX vs 100328DC
  • 100324QCX vs 100325SCX
  • 100324QCX vs 100325SCX
  • 100324QCX vs 100325SC
  • 100324QCX vs 100325QIX
  • 100324QCX vs 100325QI
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.