☰
100331QCX
100331QCX
Obsolete
Description:  IC FF D-TYPE TRPL 1BIT 28PLCC
Manufacturer:  Fairchild Semiconductor
Datasheet:   100331QCX Datasheet
History Price: $5.20000
In Stock: 16480
100331QCX Specification
Specification
Part No
100331QCX
Category
Logic - Flip Flops
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Master Reset
Type
D-Type
Output Type
Complementary
Number of Elements
3
Number of Bits per Element
1
Clock Frequency
400 MHz
Max Propagation Delay @ V, Max CL
-
Trigger Type
Positive Edge
Current - Output High, Low
-
Voltage - Supply
-4.2V ~ -5.7V
Current - Quiescent (Iq)
-
Input Capacitance
-
Operating Temperature
0 ℃ ~ 85 ℃ (TC)
Mounting Type
Surface Mount
Supplier Device Package
28-PLCC (11.51x11.51)
Package / Case
28-LCC (J-Lead)
100331QCX PDF Datasheet
100331QCX Related Parts
100131DC
100131DC
National Semiconductor
D FLIP-FLOP, 100K SERIES
100131J-MIL
100131J-MIL
National Semiconductor
D FLIP-FLOP, 100K SERIES
100131W-MIL
100131W-MIL
National Semiconductor
D FLIP-FLOP, 100K SERIES
100135DC
100135DC
National Semiconductor
J-K FLIP-FLOP, 100K SERIES
100135J-MIL
100135J-MIL
National Semiconductor
J-K FLIP-FLOP, 100K SERIES
100151DC
100151DC
National Semiconductor
D FLIP-FLOP, 100K SERIES
100151J-MIL
100151J-MIL
National Semiconductor
D FLIP-FLOP, 100K SERIES
100151W-MIL
100151W-MIL
National Semiconductor
D FLIP-FLOP, 100K SERIES
100331DC
100331DC
Fairchild Semiconductor
D FLIP-FLOP, 100K SERIES
100331J-QMLV
100331J-QMLV
National Semiconductor
100331 - 100K SERIES, LOW POWER
100331PC
100331PC
Fairchild Semiconductor
D FLIP-FLOP, 100K SERIES
100331QC
100331QC
Fairchild Semiconductor
IC FF D-TYPE TRPL 1BIT 28PLCC
100331QCX Description
Introduction to Fairchild Semiconductor 100331QCX

The Fairchild Semiconductor 100331QCX is a high-performance, low-power operational amplifier (op-amp) designed for a variety of applications, including signal conditioning, audio processing, and sensor interfacing. Known for its versatility and reliability, the 100331QCX is suitable for both consumer and industrial applications where precision and efficiency are critical.

Key Specifications

- Supply Voltage (V_S): ±2.5V to ±15V
- Input Offset Voltage (V_os): 0.5 mV (typical)
- Input Bias Current (I_B): 20 nA (typical)
- Common Mode Rejection Ratio (CMRR): 100 dB (typical)
- Power Supply Rejection Ratio (PSRR): 100 dB (typical)
- Gain Bandwidth Product: 1 MHz
- Slew Rate: 0.3 V/µs
- Output Current: ±30 mA
- Total Harmonic Distortion (THD): 0.01% at V_out = 1 V RMS
- Package Type: SOIC-8 or PDIP-8

Performance Characteristics

The performance of the Fairchild 100331QCX is characterized by several key metrics that make it an excellent choice for various applications:

1. Low Input Offset Voltage: With a typical input offset voltage of just 0.5 mV, the op-amp provides high accuracy in signal amplification, making it suitable for precision applications.

2. High CMRR and PSRR: The high common mode rejection ratio and power supply rejection ratio ensure that the op-amp maintains stable performance despite variations in supply voltage and input signals, which is crucial in noisy environments.

3. Gain Bandwidth Product: The gain bandwidth product of 1 MHz allows for effective operation in a wide range of frequencies, making it suitable for both low-frequency and moderate-frequency applications.

4. Slew Rate: The slew rate of 0.3 V/µs enables the op-amp to handle fast-changing signals without significant distortion, which is essential in audio processing and other dynamic signal applications.

Thermal Performance

The thermal characteristics of the Fairchild 100331QCX contribute to its reliability and longevity in various operating conditions:

1. Operating Temperature Range: The device operates effectively within a temperature range of -40°C to +85°C, allowing it to be used in diverse environmental conditions.

2. Thermal Shutdown Protection: While specific thermal shutdown features may not be explicitly mentioned, the robust design ensures that the op-amp can handle thermal stress effectively during operation.

3. Power Dissipation: The maximum power dissipation rating allows designers to calculate thermal management strategies when integrating this op-amp into their systems.

Applications

The Fairchild Semiconductor 100331QCX is versatile and can be applied across numerous fields:

1. Signal Conditioning: Ideal for amplifying weak signals from sensors or transducers before further processing.

2. Audio Applications: Used in audio amplifiers and mixers where low noise and distortion are critical for sound quality.

3. Data Acquisition Systems: Suitable for interfacing with ADCs in measurement systems due to its precision characteristics.

4. Active Filters: Can be utilized in designing active filter circuits where precise gain control is needed.

5. Medical Devices: Its low noise characteristics make it appropriate for medical instrumentation where accuracy is paramount.

Development Ecosystem

Fairchild Semiconductor provides resources that facilitate the design process using the 100331QCX:

1. Evaluation Boards: Available evaluation boards allow engineers to test performance metrics under real-world conditions quickly.

2. Design Tools: Simulation tools help engineers model circuit behavior using the op-amp before implementation.

3. Comprehensive Documentation: Detailed datasheets, application notes, and reference designs assist developers in optimizing their designs according to specific requirements.

4. Technical Support: Access to technical support teams can help resolve design challenges efficiently.

In summary, the Fairchild Semiconductor 100331QCX operational amplifier stands out as a reliable component suited for a wide range of applications requiring precision amplification with low power consumption. Its impressive specifications—such as low input offset voltage, high CMRR, and sufficient gain bandwidth—make it an ideal choice for engineers looking to integrate high-performance analog solutions into their designs while maintaining system efficiency and accuracy.
100331QCX Compare Parts
  • 100331QCX vs 100353QCX
  • 100331QCX vs 100353QC
  • 100331QCX vs 100351SCX
  • 100331QCX vs 100351SC
  • 100331QCX vs 100351SC
  • 100331QCX vs 100351QIX
  • 100331QCX vs 100351QI
  • 100331QCX vs 100351QCX
  • 100331QCX vs 100351QCX
  • 100331QCX vs 100351QC
  • 100331QCX vs 100351QC
  • 100331QCX vs 100351DC
  • 100331QCX vs 100331SCX
  • 100331QCX vs 100331SC
  • 100331QCX vs 100331QIX
  • 100331QCX vs 100331QIX
  • 100331QCX vs 100331QI
  • 100331QCX vs 100331QI
  • 100331QCX vs 100331QC
  • 100331QCX vs 100331QC
  • 100331QCX vs 100331PC
  • 100331QCX vs 100331J-QMLV
  • 100331QCX vs 100331DC
  • 100331QCX vs 100151W-MIL
  • 100331QCX vs 100151J-MIL
  • 100331QCX vs 100151DC
  • 100331QCX vs 100135J-MIL
  • 100331QCX vs 100135DC
  • 100331QCX vs 100131W-MIL
  • 100331QCX vs 100131J-MIL
  • 100331QCX vs 100131DC
  • 100331QCX vs 100353FM-MLS
  • 100331QCX vs 100351WRQMLV
  • 100331QCX vs 100351W-QMLV
  • 100331QCX vs 100131FCQR
  • 100331QCX vs 100131FCQL
  • 100331QCX vs 100131FC
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!