☰
29F52SPC
29F52SPC
Obsolete
Description:  IC TRANSCEIVER 8/8 24DIP
Manufacturer:  onsemi
Datasheet:   29F52SPC Datasheet
History Price: Obsolete
In Stock: 42800
29F52SPC Specification
Specification
Part No
29F52SPC
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
onsemi
Series
29F
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
-
Number of Drivers/Receivers
8/8
Duplex
-
Receiver Hysteresis
-
Data Rate
-
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-
Mounting Type
Through Hole
Package / Case
24-DIP (0.300", 7.62mm)
Supplier Device Package
24-PDIP
29F52SPC PDF Datasheet
29F52SPC Compare Parts
  • 29F52SPC vs 29F52SC
  • 29F52SPC vs 29FCT2052CTQG
  • 29F52SPC vs 29FCT2052HCTQ
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object