2SK2083-DL-E
2SK2083-DL-E
Active
Description:  ULTRAHIGH-SPEED SWITCHING
Manufacturer:  onsemi
History Price: $3.84000
In Stock: 5200
2SK2083-DL-E Specification
Specification
Part No
2SK2083-DL-E
Category
PMIC - DC DC Switching Controllers
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
-
Function
-
Output Configuration
-
Topology
-
Number of Outputs
-
Output Phases
-
Voltage - Supply (Vcc/Vdd)
-
Frequency - Switching
-
Duty Cycle (Max)
-
Synchronous Rectifier
-
Clock Sync
-
Serial Interfaces
-
Control Features
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
2SK2083-DL-E Description
The onsemi 2SK2083-DL-E is a high-performance N-channel MOSFET that is designed to handle high voltages and currents in a variety of industrial applications. Below is a detailed breakdown of its specifications and key characteristics:

## General Description

The onsemi 2SK2083-DL-E is an N-channel enhancement-mode power MOSFET. It is commonly used in high-power switching applications, such as power supplies, motor drivers, and automotive systems. Its ruggedness and high efficiency make it a preferred choice for applications requiring high voltage operation, low on-resistance, and efficient thermal management.

## Key Features

* High Breakdown Voltage: The MOSFET is capable of withstanding a high drain-source voltage, making it suitable for use in high-voltage circuits.
* Low Gate Threshold Voltage (Vgs(th)): The low Vgs(th) ensures the MOSFET turns on efficiently with minimal drive requirements.
* Low On-Resistance: The 2SK2083-DL-E features low Rds(on) to minimize power loss during operation, improving efficiency and reducing heat generation.
* Thermal Performance: The MOSFET is designed with a low junction-to-case thermal resistance, ensuring efficient heat dissipation.
* Fast Switching Speed: With its high-speed switching characteristics, the 2SK2083-DL-E is capable of handling fast switching applications with minimal delays.

## Specifications

* Part Number: 2SK2083-DL-E
* Type: N-channel MOSFET
* Voltage Rating:

* Drain-Source Voltage (Vds): 80V
* Gate-Source Voltage (Vgs): ±20V
* Drain-Gate Voltage: ±30V
* Current Rating:

* Continuous Drain Current (Id): 30A
* Pulsed Drain Current (Idm): 120A
* On-Resistance (Rds(on)):

* Typically 15 mΩ at Vgs = 10V
* Maximum 18 mΩ at Vgs = 10V
* Gate Threshold Voltage (Vgs(th)): 2V to 4V
* Power Dissipation (Pd):

* Typically 120W
* Maximum 150W
* Package Type:

* TO-220-3
* TO-220-3DL-E

## Thermal Characteristics

* Junction-to-Case Thermal Resistance (RθJC):

* Typically 0.62°C/W
* Junction-to-Ambient Thermal Resistance (RθJA):

* Typically 62°C/W
* Operating Junction Temperature: -55°C to +150°C

## Applications

The 2SK2083-DL-E MOSFET is ideal for various high-power applications, including:

* Switching Regulators: For efficient power conversion in DC-DC converters.
* Motor Control: Used in motor drive circuits for automotive, industrial, and consumer electronics applications.
* Power Supplies: For efficient switching in AC-DC or DC-DC power supply designs.
* Automotive Electronics: Suitable for automotive power management, including fuel pump drivers, lighting, and other high-power control circuits.

## Advantages

* High Efficiency: Due to its low on-resistance and fast switching, the 2SK2083-DL-E offers excellent efficiency in power conversion applications.
* Reliable Performance: It operates well under high temperature conditions, ensuring long-term stability in demanding applications.
* Ease of Integration: The TO-220 package type allows for easy mounting and integration into designs with adequate heat sinking.

## Conclusion

The onsemi 2SK2083-DL-E is a robust and efficient N-channel MOSFET suitable for high-performance power switching applications. With its low on-resistance, high voltage rating, and excellent thermal characteristics, it is well-suited for use in power supplies, motor drives, and automotive applications. The device’s fast switching capabilities and reliability in harsh environments make it a strong candidate for designers seeking high-efficiency power management solutions.
Customer Reviews
4.95 out of 5.00 stars from 108 customer reviews from all over the world
Christine Henderson
United States
5 stars
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
5 stars
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
5 stars
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.
Nicolás Javier
Spain
5 stars
2026-03-22 14:46
Installed on an APC Back UPS 950 UPS and works well.
Alejandra León
Spain
5 stars
2026-03-22 14:19
Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
Alana
Brazil
5 stars
2026-03-22 01:04
The product arrived as the announcement. Great quality.