☰
74ABT16500CSSC
74ABT16500CSSC
Obsolete
Description:  IC UNIV BUS TXRX 18BIT 56SSOP
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 47280
74ABT16500CSSC Specification
Specification
Part No
74ABT16500CSSC
Category
Logic - Universal Bus Functions
Manufacturer
onsemi
Series
74ABT
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Universal Bus Transceiver
Number of Circuits
18-Bit
Current - Output High, Low
3mA, 64mA
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package
56-SSOP
74ABT16500CSSC PDF Datasheet
74ABT16500CSSC Related Parts
74ABT162500DLRG4
74ABT162500DLRG4
Texas Instruments
IC 18BIT UNIV TXRX 56-SSOP
74ABT162501DGGRE4
74ABT162501DGGRE4
Texas Instruments
IC UNIV BUS TXRX 18BIT 56TSSOP
74ABT162501DGGRG4
74ABT162501DGGRG4
Texas Instruments
IC UNIV BUS TXRX 18BIT 56TSSOP
74ABT162501DLRG4
74ABT162501DLRG4
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP
74ABT16500CMTD
74ABT16500CMTD
Fairchild Semiconductor
BUS TRANSCEIVER, ABT SERIES
74ABT16500CMTD
74ABT16500CMTD
onsemi
IC UNIV BUS TXRX 18BIT 56TSSOP
74ABT16500CMTDX
74ABT16500CMTDX
onsemi
IC UNIV BUS TXRX 18BIT 56TSSOP
74ABT16500CSSCX
74ABT16500CSSCX
Fairchild Semiconductor
BUS TRANSCEIVER, ABT SERIES
74ABT16500CSSCX
74ABT16500CSSCX
onsemi
IC UNIV BUS TXRX 18BIT 56SSOP
74ABT16501CMTD
74ABT16501CMTD
Fairchild Semiconductor
BUS TRANSCEIVER, ABT SERIES
74ABT16501CMTD
74ABT16501CMTD
onsemi
IC UNIV BUS TXRX 18BIT 56TSSOP
74ABT16501CMTDX
74ABT16501CMTDX
onsemi
IC UNIV BUS TXRX 18BIT 56TSSOP
74ABT16500CSSC Description
Overview of onsemi 74ABT16500CSSC

The onsemi 74ABT16500CSSC is a high-performance, high-speed, and low-power 16-bit bidirectional bus transceiver designed for applications requiring fast data transfer between systems with different logic levels. This component is ideal for communication between microcontrollers, memory devices, and other logic circuits in industrial, automotive, and telecommunications systems. The device features advanced bus-driving capabilities, making it well-suited for high-speed applications and environments where robust signal integrity is required.

Key Specifications:

1. Voltage Supply Range:
The onsemi 74ABT16500CSSC operates within a wide supply voltage range from 4.5V to 5.5V, making it suitable for standard 5V logic systems. This allows it to integrate seamlessly into most microprocessor and digital logic circuits without requiring special power handling.

2. Data Transfer Rate:
With a high-speed data transfer capability of up to 150Mbps, the 74ABT16500CSSC is designed for rapid signal processing. This makes it well-suited for applications where fast data exchange is critical, such as in data buses, communication interfaces, or real-time signal processing systems.

3. Bus Transceiver Functionality:
This device functions as a 16-bit bidirectional bus transceiver with separate control logic for direction control. It supports both the sending and receiving of data over the same set of lines, reducing the need for separate buses for input and output. The direction of data flow can be controlled via an external signal, allowing flexible configuration in multi-bus systems.

4. Low Power Consumption:
The 74ABT16500CSSC operates with low power consumption, making it suitable for power-sensitive applications. The device typically consumes less than 50mA of current during operation, which helps reduce overall system power usage, especially in battery-operated or energy-efficient designs.

5. High Noise Immunity:
This component features excellent noise immunity, ensuring reliable operation even in electrically noisy environments. This is essential in industrial or automotive systems where electromagnetic interference (EMI) can cause errors or disruptions in data transfer. The device's robust design allows it to function reliably under such conditions.

6. Output Drive Capability:
The 74ABT16500CSSC provides high output drive capability, typically capable of driving 16mA at high output levels. This ensures that the transceiver can effectively drive long bus lines or multiple connected devices, maintaining signal integrity and preventing voltage degradation over distance.

7. Input and Output Logic Levels:
It supports standard TTL (Transistor-Transistor Logic) input and output levels. The device provides low voltage drops (voltage swings) across the bus, ensuring that high-speed data can be transmitted accurately with minimal loss or distortion, even in systems with large numbers of components.

8. Control Signals:
The device operates with a few external control signals, including a direction control pin (DIR) for defining the flow of data, and an output enable pin (OE) that allows the device to be tri-stated for high-impedance outputs. These features give the designer flexibility in managing data flow and integration within more complex systems.

9. Package Type:
The onsemi 74ABT16500CSSC comes in a standard 20-pin SSOP (Shrink Small Outline Package) form factor. This compact packaging allows for easy integration into space-constrained PCB designs and provides efficient thermal management. The SSOP package also helps minimize the device’s footprint while maintaining the functionality of a 16-bit bus transceiver.

10. Temperature Range:
The device operates within an industrial temperature range of -40°C to +85°C. This wide temperature range ensures reliable performance even in challenging environments such as automotive, industrial control, and outdoor systems, where temperature variations can be significant.

11. Bus Contention Protection:
The 74ABT16500CSSC features built-in bus contention protection, which prevents data conflicts when multiple devices try to drive the bus simultaneously. This ensures that the integrity of the data remains intact, and it prevents damage to the system from conflicting signals.

12. Applications:
The onsemi 74ABT16500CSSC is well-suited for a variety of applications, including:

* Data communication systems: Used in buses or communication networks where rapid data transfer between components is needed.
* Automotive applications: Often used for connecting sensors, control units, and microcontrollers within automotive systems that require reliable data transfer.
* Industrial control systems: Ideal for transferring data between different subsystems, including microcontrollers and memory devices, in high-speed control applications.
* Telecommunications: In systems where high-speed data transfer between switches, routers, and other communication devices is critical.

In conclusion, the onsemi 74ABT16500CSSC is a highly reliable, high-performance 16-bit bidirectional bus transceiver that provides fast data transfer, low power consumption, and robust performance under noisy conditions. Its wide operating voltage range, high output drive capability, and flexible control features make it ideal for a broad range of applications, from industrial systems to telecommunications and automotive control.
74ABT16500CSSC Compare Parts
  • 74ABT16500CSSC vs 74AVCM162835DGG,11
  • 74ABT16500CSSC vs 74AVCM162834DGG:11
  • 74ABT16500CSSC vs 74AVCM162834DGG112
  • 74ABT16500CSSC vs 74AVCM162834DGG11
  • 74ABT16500CSSC vs 74AVCM162834DGG,11
  • 74ABT16500CSSC vs 74AVC16834ADGV,118
  • 74ABT16500CSSC vs 74AVC16834ADGV,112
  • 74ABT16500CSSC vs 74AVC16834ADGG,118
  • 74ABT16500CSSC vs 74AVC16834ADGG,112
  • 74ABT16500CSSC vs 74AVC16334ADGG,518
  • 74ABT16500CSSC vs 74AVC16334ADGG,512
  • 74ABT16500CSSC vs 74AVC16334ADGG,118
  • 74ABT16500CSSC vs 74AVC16334ADGG,112
  • 74ABT16500CSSC vs 74AVC16269DGVRG4
  • 74ABT16500CSSC vs 74AVC16269DGVRE4
  • 74ABT16500CSSC vs 74ALVTH16601DLG4
  • 74ABT16500CSSC vs 74ALVT16601DL,518
  • 74ABT16500CSSC vs 74ALVT16601DL,512
  • 74ABT16500CSSC vs 74ALVT16601DGG,118
  • 74ABT16500CSSC vs 74ALVT16601DGG,118
  • 74ABT16500CSSC vs 74ALVT16601DGG,112
  • 74ABT16500CSSC vs 74ALVT16501DL,518
  • 74ABT16500CSSC vs 74ALVT16501DL,512
  • 74ABT16500CSSC vs 74ALVT16501DGG,118
  • 74ABT16500CSSC vs 74ALVT16501DGG,112
  • 74ABT16500CSSC vs 74ALVCR162601TX
  • 74ABT16500CSSC vs 74ALVCR162601T
  • 74ABT16500CSSC vs 74ALVCHR16409LRG4
  • 74ABT16500CSSC vs 74ALVCHR16409GRG4
  • 74ABT16500CSSC vs 74ALVCHR16409GRE4
  • 74ABT16500CSSC vs 74ALVCHR16269AVRG4
  • 74ABT16500CSSC vs 74ALVCHR16269AVRE4
  • 74ABT16500CSSC vs 74ALVCHR16269ALRG4
  • 74ABT16500CSSC vs 74ALVCHR16269ALG4
  • 74ABT16500CSSC vs 74ALVCH32501ZKFR
  • 74ABT16500CSSC vs 74ALVCH32501EC,557
  • 74ABT16500CSSC vs 74ALVCH32501EC,551
  • 74ABT16500CSSC vs 74ALVCH32501EC,518
  • 74ABT16500CSSC vs 74ALVCH16903DLRG4
  • 74ABT16500CSSC vs 74ALVCH16903DGVRG4
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object