Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Universal Bus Functions
/ Fairchild Semiconductor 74ABT16501CSSCX
74ABT16501CSSCX
Obsolete
Logic - Universal Bus Functions
Description:
BUS TRANSCEIVER, ABT SERIES
Manufacturer:
Fairchild Semiconductor
Datasheet:
74ABT16501CSSCX Datasheet
History Price: $2.94000
In Stock: 42240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
74ABT16501CSSCX Specification
Specification
Part No
74ABT16501CSSCX
Category
Logic - Universal Bus Functions
Manufacturer
Fairchild Semiconductor
Series
74ABT
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Universal Bus Transceiver
Number of Circuits
18-Bit
Current - Output High, Low
3mA, 64mA
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package
56-SSOP
74ABT16501CSSCX PDF Datasheet
74ABT16501CSSCX Datasheet
Click and Download: 74ABT16501CSSCX Datasheet
74ABT16501CSSCX Related Parts
74ABT162500DLRG4
Texas Instruments
IC 18BIT UNIV TXRX 56-SSOP
74ABT162501DGGRE4
Texas Instruments
IC UNIV BUS TXRX 18BIT 56TSSOP
74ABT162501DGGRG4
Texas Instruments
IC UNIV BUS TXRX 18BIT 56TSSOP
74ABT162501DLRG4
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP
74ABT16500CMTD
Fairchild Semiconductor
BUS TRANSCEIVER, ABT SERIES
74ABT16500CMTD
onsemi
IC UNIV BUS TXRX 18BIT 56TSSOP
74ABT16500CMTDX
onsemi
IC UNIV BUS TXRX 18BIT 56TSSOP
74ABT16500CSSC
onsemi
IC UNIV BUS TXRX 18BIT 56SSOP
74ABT16500CSSCX
Fairchild Semiconductor
BUS TRANSCEIVER, ABT SERIES
74ABT16500CSSCX
onsemi
IC UNIV BUS TXRX 18BIT 56SSOP
74ABT16501CMTD
Fairchild Semiconductor
BUS TRANSCEIVER, ABT SERIES
74ABT16501CMTD
onsemi
IC UNIV BUS TXRX 18BIT 56TSSOP
74ABT16501CSSCX Compare Parts
74ABT16501CSSCX vs 74AVCM162835DGG,11
74ABT16501CSSCX vs 74AVCM162834DGG:11
74ABT16501CSSCX vs 74AVCM162834DGG112
74ABT16501CSSCX vs 74AVCM162834DGG11
74ABT16501CSSCX vs 74AVCM162834DGG,11
74ABT16501CSSCX vs 74AVC16834ADGV,118
74ABT16501CSSCX vs 74AVC16834ADGV,112
74ABT16501CSSCX vs 74AVC16834ADGG,118
74ABT16501CSSCX vs 74AVC16834ADGG,112
74ABT16501CSSCX vs 74AVC16334ADGG,518
74ABT16501CSSCX vs 74AVC16334ADGG,512
74ABT16501CSSCX vs 74AVC16334ADGG,118
74ABT16501CSSCX vs 74AVC16334ADGG,112
74ABT16501CSSCX vs 74AVC16269DGVRG4
74ABT16501CSSCX vs 74AVC16269DGVRE4
74ABT16501CSSCX vs 74ALVTH16601DLG4
74ABT16501CSSCX vs 74ALVT16601DL,518
74ABT16501CSSCX vs 74ALVT16601DL,512
74ABT16501CSSCX vs 74ALVT16601DGG,118
74ABT16501CSSCX vs 74ALVT16601DGG,118
74ABT16501CSSCX vs 74ALVT16601DGG,112
74ABT16501CSSCX vs 74ALVT16501DL,518
74ABT16501CSSCX vs 74ALVT16501DL,512
74ABT16501CSSCX vs 74ALVT16501DGG,118
74ABT16501CSSCX vs 74ALVT16501DGG,112
74ABT16501CSSCX vs 74ALVCR162601TX
74ABT16501CSSCX vs 74ALVCR162601T
74ABT16501CSSCX vs 74ALVCHR16409LRG4
74ABT16501CSSCX vs 74ALVCHR16409GRG4
74ABT16501CSSCX vs 74ALVCHR16409GRE4
74ABT16501CSSCX vs 74ALVCHR16269AVRG4
74ABT16501CSSCX vs 74ALVCHR16269AVRE4
74ABT16501CSSCX vs 74ALVCHR16269ALRG4
74ABT16501CSSCX vs 74ALVCHR16269ALG4
74ABT16501CSSCX vs 74ALVCH32501ZKFR
74ABT16501CSSCX vs 74ALVCH32501EC,557
74ABT16501CSSCX vs 74ALVCH32501EC,551
74ABT16501CSSCX vs 74ALVCH32501EC,518
74ABT16501CSSCX vs 74ALVCH16903DLRG4
74ABT16501CSSCX vs 74ALVCH16903DGVRG4
Customer Reviews
4.95 out of 5.00 stars from 119 customer reviews from all over the world
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object