☰
74AC191PC
74AC191PC
Obsolete
Description:  IC BINARY COUNTER 4-BIT 16DIP
Manufacturer:  onsemi
Datasheet:   74AC191PC Datasheet
History Price: Obsolete
In Stock: 10960
74AC191PC Specification
Specification
Part No
74AC191PC
Category
Logic - Counters, Dividers
Manufacturer
onsemi
Series
74AC
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Binary Counter
Direction
Up, Down
Number of Elements
1
Number of Bits per Element
4
Reset
-
Timing
Synchronous
Count Rate
133 MHz
Trigger Type
Positive Edge
Voltage - Supply
2 V ~ 6 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
74AC191PC PDF Datasheet
74AC191PC Related Parts
74AC11191DW
74AC11191DW
Rochester Electronics
BINARY COUNTER
74AC161MTC
74AC161MTC
Fairchild Semiconductor
IC BINARY COUNTER 4-BIT 16TSSOP
74AC161MTC
74AC161MTC
onsemi
IC BINARY COUNTER 4-BIT 16TSSOP
74AC161MTCX
74AC161MTCX
onsemi
IC BINARY COUNTER 4-BIT 16TSSOP
74AC161MTR
74AC161MTR
STMicroelectronics
IC BINARY COUNTER 4-BIT 16SO
74AC161PC
74AC161PC
Fairchild Semiconductor
IC BINARY COUNTER 4-BIT 16DIP
74AC161PC
74AC161PC
onsemi
IC BINARY COUNTER 4-BIT 16DIP
74AC161SC
74AC161SC
onsemi
IC BINARY COUNTER 4-BIT 16SOIC
74AC161SCX
74AC161SCX
Fairchild Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
74AC161SCX
74AC161SCX
onsemi
IC BINARY COUNTER 4-BIT 16SOIC
74AC161SJ
74AC161SJ
Fairchild Semiconductor
IC BINARY COUNTER 4-BIT 16SOP
74AC161SJ
74AC161SJ
onsemi
IC BINARY COUNTER 4-BIT 16SOP
74AC191PC Compare Parts
  • 74AC191PC vs 74AHC1G4215GW-Q10H
  • 74AC191PC vs 74AHC1G4214GWH
  • 74AC191PC vs 74AHC1G4214GW-Q10H
  • 74AC191PC vs 74AHC1G4214GW-Q100125
  • 74AC191PC vs 74AHC1G4214GW,125
  • 74AC191PC vs 74AHC1G4212GWH
  • 74AC191PC vs 74AHC1G4212GWH
  • 74AC191PC vs 74AHC1G4212GW125
  • 74AC191PC vs 74AHC1G4212GW-Q10H
  • 74AC191PC vs 74AHC1G4210GWH
  • 74AC191PC vs 74AHC1G4210GW125
  • 74AC191PC vs 74AHC1G4210GW-Q10H
  • 74AC191PC vs 74AHC1G4208GWH
  • 74AC191PC vs 74AHC1G4208GW-Q10H
  • 74AC191PC vs 74ACT163TTR
  • 74AC191PC vs 74ACT163SJX
  • 74AC191PC vs 74ACT163SJ
  • 74AC191PC vs 74ACT163SJ
  • 74AC191PC vs 74ACT163SCX
  • 74AC191PC vs 74ACT163SCX
  • 74AC191PC vs 74ACT163SC
  • 74AC191PC vs 74ACT163SC
  • 74AC191PC vs 74ACT163PC
  • 74AC191PC vs 74ACT163PC
  • 74AC191PC vs 74ACT163MTR
  • 74AC191PC vs 74ACT163MTCX
  • 74AC191PC vs 74ACT163MTC
  • 74AC191PC vs 74ACT161SJX
  • 74AC191PC vs 74ACT161SJX
  • 74AC191PC vs 74ACT161SJ
  • 74AC191PC vs 74ACT161SJ
  • 74AC191PC vs 74ACT161SCX
  • 74AC191PC vs 74ACT161SCX
  • 74AC191PC vs 74ACT161SC
  • 74AC191PC vs 74ACT161SC
  • 74AC191PC vs 74ACT161PC
  • 74AC191PC vs 74ACT161PC
  • 74AC191PC vs 74ACT161MTR
  • 74AC191PC vs 74ACT161MTCX
  • 74AC191PC vs 74ACT161MTC
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much