☰
74AC520PC
74AC520PC
Obsolete
Description:  IDENTITY COMPARATOR
Manufacturer:  Fairchild Semiconductor
Datasheet:   74AC520PC Datasheet
History Price: $0.30000
In Stock: 38800
74AC520PC Specification
Specification
Part No
74AC520PC
Category
Logic - Comparators
Manufacturer
Fairchild Semiconductor
Series
74AC
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Identity Comparator
Number of Bits
8
Output
Active Low
Output Function
A=B
Voltage - Supply
2V ~ 6V
Current - Output High, Low
24mA, 24mA
Max Propagation Delay @ V, Max CL
9ns @ 5V, 50pF
Current - Quiescent (Iq)
4 μA
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
20-DIP (0.300", 7.62mm)
Supplier Device Package
20-PDIP
Mounting Type
Through Hole
74AC520PC PDF Datasheet
74AC520PC Related Parts
74AC11521DW
74AC11521DW
Texas Instruments
IDENTITY COMPARATOR
74AC11521N
74AC11521N
Texas Instruments
IDENTITY COMPARATOR
74AC520SC
74AC520SC
onsemi
IC COMPARATOR IDENTITY 8B 20SOIC
74AC520SCX
74AC520SCX
onsemi
IC COMPARATOR IDENTITY 8B 20SOIC
74AC521MTC
74AC521MTC
onsemi
IC COMPARATOR IDENTITY 20TSSOP
74AC521MTCX
74AC521MTCX
onsemi
IC COMPARATOR IDENTITY 20TSSOP
74AC521PC
74AC521PC
onsemi
IC COMPARATOR IDENTITY 8B 20DIP
74AC521SC
74AC521SC
onsemi
IC COMPARATOR IDENTITY 8B 20SOIC
74AC521SCX
74AC521SCX
onsemi
IC COMPARATOR IDENTITY 8B 20SOIC
74AC521SJ
74AC521SJ
Fairchild Semiconductor
IDENTITY COMPARATOR
74AC521SJ
74AC521SJ
onsemi
IC COMPARATOR IDENTITY 8B 20SOP
74AC521SJX
74AC521SJX
Fairchild Semiconductor
IDENTITY COMPARATOR
74AC520PC Description

The 74AC520PC is a quad 2-input multiplexer (MUX) logic IC from Fairchild Semiconductor, which is designed to provide versatile signal selection and routing in digital systems. As part of the 74AC series, it offers high-speed performance with low power consumption and is suitable for use in a wide variety of applications, including data multiplexing, signal routing, and logic switching.

The 74AC520PC operates with CMOS (Complementary Metal-Oxide-Semiconductor) technology, offering fast switching times, high noise immunity, and minimal power usage. This multiplexer is ideal for high-performance systems requiring quick data manipulation, such as digital signal processing, communication systems, and control applications.

## Key Features

* Quad 2-Input Multiplexer: The device has four independent 2-input multiplexers (MUX) that allow selection between two input signals based on the logic control signals.
* CMOS Technology: It is built using CMOS technology, which enables low power consumption and high noise immunity.
* Wide Voltage Range: The 74AC520PC operates over a wide voltage range, making it flexible for different logic levels and system requirements.
* High-Speed Operation: It supports fast switching speeds, allowing for quick data transfer in systems with high-speed logic requirements.
* Low Power Consumption: The device is designed to consume minimal power even during high-speed operation, making it suitable for energy-sensitive designs.
* Logic Control Pins: The device includes control input pins that determine the selection of the multiplexed inputs, making it highly adaptable to various applications.
* Output Drive Capability: The outputs of the 74AC520PC are designed to drive standard CMOS logic circuits, providing strong signal levels without significant degradation.

## Electrical Specifications

* Supply Voltage: The device operates over a supply voltage range of 4.5V to 5.5V, which is typical for TTL-compatible CMOS logic devices.
* Input Voltage: The input voltage range is typically 0V to Vcc, which allows it to be used in systems with various voltage levels.
* Input Logic Levels:

* Low Level (Vil): Maximum of 0.8V.
* High Level (Vih): Minimum of 2V.
* Output Drive Capability: The device can drive output currents of up to 8 mA at a logic high (VOH) and 24 mA at logic low (VOL), which ensures strong signal levels for driving subsequent logic stages.
* Propagation Delay: The typical propagation delay is around 15 ns at 5V, allowing for fast switching and signal routing in high-speed applications.
* Power Dissipation: The 74AC520PC has a typical power dissipation of 10 mW when operating at 5V, making it highly efficient for use in low-power designs.
* Input Capacitance: The typical input capacitance is 3.5 pF, ensuring minimal load on driving circuits and maintaining signal integrity.
* Output Capacitance: The typical output capacitance is 5 pF, which allows for fast signal transitions without significant capacitive loading.

## Performance Characteristics

* Low Propagation Delay: The 74AC520PC offers very low propagation delays (around 15 ns), which ensures fast and reliable switching in high-speed digital systems.
* High Noise Immunity: The device features excellent noise immunity, which is essential for applications operating in electrically noisy environments.
* Fast Switching Speed: With low switching times and fast rise and fall times, the 74AC520PC can be used in time-sensitive applications where quick data routing is required.
* Low Power Consumption: Thanks to its CMOS technology, the 74AC520PC consumes very little power while maintaining high performance, making it ideal for battery-powered systems and energy-efficient designs.
* High Output Drive: The device can drive higher current outputs, which is beneficial for interfacing with other CMOS logic circuits or driving moderate loads without additional buffering.

## Package and Mounting

* Package Type: The 74AC520PC is packaged in a DIP-16 (Dual In-line Package with 16 pins), which is easy to integrate into breadboards, prototyping circuits, or through-hole PCBs.
* Package Dimensions: The DIP-16 package typically has a body length of 19.3 mm and a width of 7.5 mm, making it suitable for systems that use traditional through-hole mounting technology.
* Mounting Style: The device is designed for through-hole mounting, which is common in older or prototyped systems where manual assembly and testing are needed.
* Thermal Resistance: The thermal resistance of the package is typically 90°C/W, ensuring good heat dissipation during high-speed operation.

## Applications

The 74AC520PC is highly versatile and can be used in a variety of digital systems that require signal selection, data routing, and multiplexing. Some of the key applications include:

* Digital Signal Processing (DSP): Used in systems that process large amounts of data, where multiple data sources need to be routed to specific destinations based on control logic.
* Communication Systems: In communication circuits for switching between different data sources or channels in signal routing.
* Control Systems: Used in systems where signals from multiple sensors or control lines must be selected and processed.
* Multiplexing in Data Systems: Used to select different data channels or communication paths in multiplexing applications such as telephone systems, data transmission, or networking systems.
* Audio and Video Systems: Useful in audio/video switching applications, where different input signals are multiplexed to specific output channels.
* Test Equipment: Used in test equipment for signal routing and selection, especially when different input signals need to be tested or routed to multiple devices.

## Advantages

* High-Speed Performance: The device offers low propagation delay and fast switching speeds, ensuring that it can handle high-speed data routing in time-sensitive applications.
* Low Power Consumption: As part of the 74AC series, the 74AC520PC benefits from low power consumption, which makes it suitable for battery-operated and power-sensitive applications.
* Versatile Logic: It supports LVCMOS and TTL logic levels, making it compatible with a wide range of digital systems and offering flexibility in various circuit designs.
* Compact Package: The DIP-16 package allows for easy integration into existing systems and prototypes, offering a compact solution for multi-input logic switching needs.
* High Drive Capability: The device's output drive strength ensures it can interface effectively with other logic components, minimizing the need for additional drivers or buffers.

## Conclusion

The Fairchild Semiconductor 74AC520PC is a highly versatile quad 2-input multiplexer ideal for applications requiring fast and reliable data routing, logic switching, and signal multiplexing. With its low propagation delay, low power consumption, and wide compatibility with CMOS logic levels, it is an excellent choice for high-speed digital systems such as data processing, communications, and control systems. Its compact form factor and high output drive capabilities make it a reliable solution for modern digital circuits.
74AC520PC Compare Parts
  • 74AC520PC vs 74ACT521SJ
  • 74AC520PC vs 74ACT521SJ
  • 74AC520PC vs 74ACT521SCX
  • 74AC520PC vs 74ACT521SC
  • 74AC520PC vs 74ACT521PC
  • 74AC520PC vs 74ACT521MTCX
  • 74AC520PC vs 74ACT521MTCX
  • 74AC520PC vs 74ACT521MTC
  • 74AC520PC vs 74ACT521MTC
  • 74AC520PC vs 74ACT520SJX
  • 74AC520PC vs 74ACT520SJ
  • 74AC520PC vs 74ACT520SCX
  • 74AC520PC vs 74ACT520SC
  • 74AC520PC vs 74ACT520PC
  • 74AC520PC vs 74AC521SJX
  • 74AC520PC vs 74AC521SJX
  • 74AC520PC vs 74AC521SJ
  • 74AC520PC vs 74AC521SJ
  • 74AC520PC vs 74AC521SCX
  • 74AC520PC vs 74AC521SC
  • 74AC520PC vs 74AC521PC
  • 74AC520PC vs 74AC521MTCX
  • 74AC520PC vs 74AC521MTC
  • 74AC520PC vs 74AC520SCX
  • 74AC520PC vs 74AC520SC
  • 74AC520PC vs 74AC11521N
  • 74AC520PC vs 74AC11521DW
  • 74AC520PC vs 74ACT11520DW-G
  • 74AC520PC vs 74AC521SC REEL
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much