☰
74ACT08SCX
74ACT08SCX
Active
Description:  IC GATE AND 4CH 2-INP 14SOIC
Manufacturer:  onsemi
Datasheet:   74ACT08SCX Datasheet
History Price: $0.83000
In Stock: 1600
74ACT08SCX Specification
Specification
Part No
74ACT08SCX
Category
Logic - Gates and Inverters
Manufacturer
onsemi
Series
74ACT
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
AND Gate
Number of Circuits
4
Number of Inputs
2
Features
-
Voltage - Supply
4.5V ~ 5.5V
Current - Quiescent (Max)
4 μA
Current - Output High, Low
24mA, 24mA
Input Logic Level - Low
0.8V
Input Logic Level - High
2V
Max Propagation Delay @ V, Max CL
9ns @ 5V, 50pF
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Supplier Device Package
14-SOIC
Package / Case
14-SOIC (0.154", 3.90mm Width)
74ACT08SCX PDF Datasheet
74ACT08SCX Related Parts
74ABT00D,112
74ABT00D,112
Nexperia
IC GATE NAND 4CH 2-INP 14SO
74ABT00D,118
74ABT00D,118
Nexperia
IC GATE NAND 4CH 2-INP 14SO
74ABT00DB,112
74ABT00DB,112
Nexperia
IC GATE NAND 4CH 2-INP 14SSOP
74ABT00DB,118
74ABT00DB,118
Nexperia
IC GATE NAND 4CH 2-INP 14SSOP
74ABT00DB118
74ABT00DB118
NXP Semiconductors
NOW NEXPERIA 74ABT00DB - NAND GA
74ABT00N,112
74ABT00N,112
NXP Semiconductors
IC GATE NAND 4CH 2-INP 14DIP
74ABT00PW,112
74ABT00PW,112
Nexperia
IC GATE NAND 4CH 2-INP 14TSSOP
74ABT00PW,112
74ABT00PW,112
Nexperia
NEXPERIA 74ABT00PW - NAND GATE,
74ABT00PW,118
74ABT00PW,118
Nexperia
IC GATE NAND 4CH 2-INP 14TSSOP
74ABT00PW,118
74ABT00PW,118
NXP Semiconductors
IC GATE NAND 4CH 2-INP 14TSSOP
74ABT02D,112
74ABT02D,112
NXP Semiconductors
IC GATE NOR 4CH 2-INP 14SO
74ABT02D,118
74ABT02D,118
NXP Semiconductors
IC GATE NOR 4CH 2-INP 14SO
74ACT08SCX Compare Parts
  • 74ACT08SCX vs 74AXP2T08GFX
  • 74ACT08SCX vs 74AXP2T08GFX
  • 74ACT08SCX vs 74AXP2T08DPJ
  • 74ACT08SCX vs 74AXP2T08DPJ
  • 74ACT08SCX vs 74AXP2T08DP-Q100J
  • 74ACT08SCX vs 74AXP2G14GXZ
  • 74ACT08SCX vs 74AXP2G14GXZ
  • 74ACT08SCX vs 74AXP2G14GSH
  • 74ACT08SCX vs 74AXP2G14GS125
  • 74ACT08SCX vs 74AXP2G14GNH
  • 74ACT08SCX vs 74AXP2G14GN125
  • 74ACT08SCX vs 74AXP2G14GMH
  • 74ACT08SCX vs 74AXP2G14GMH
  • 74ACT08SCX vs 74AXP2G14GMH
  • 74ACT08SCX vs 74AXP2G14GM125
  • 74ACT08SCX vs 74AXP1T32GXZ
  • 74ACT08SCX vs 74AXP1T32GXZ
  • 74ACT08SCX vs 74AXP1T32GWH
  • 74ACT08SCX vs 74AXP1T32GWH
  • 74ACT08SCX vs 74AXP1T14GXH
  • 74ACT08SCX vs 74AXP1T14GWH
  • 74ACT08SCX vs 74AXP1T14GWH
  • 74ACT08SCX vs 74AXP1G86GXH
  • 74ACT08SCX vs 74AXP1G86GSH
  • 74ACT08SCX vs 74AXP1G86GMH
  • 74ACT08SCX vs 74AXP1G86GMH
  • 74ACT08SCX vs 74AXP1G32GXH
  • 74ACT08SCX vs 74AXP1G32GSH
  • 74ACT08SCX vs 74AXP1G32GNH
  • 74ACT08SCX vs 74AXP1G32GMH
  • 74ACT08SCX vs 74AXP1G32GM125
  • 74ACT08SCX vs 74AXP1G14GXH
  • 74ACT08SCX vs 74AXP1G14GSH
  • 74ACT08SCX vs 74AXP1G14GSH
  • 74ACT08SCX vs 74AXP1G14GS125
  • 74ACT08SCX vs 74AXP1G14GNH
  • 74ACT08SCX vs 74AXP1G14GN125
  • 74ACT08SCX vs 74AXP1G14GMH
  • 74ACT08SCX vs 74AXP1G14GM125
  • 74ACT08SCX vs 74AXP1G11GSH
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend