☰
74ACT573MTCX
74ACT573MTCX
Obsolete
Description:  IC LATCH OCTAL HS 3STATE 20TSSOP
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 18400
74ACT573MTCX Specification
Specification
Part No
74ACT573MTCX
Category
Logic - Latches
Manufacturer
onsemi
Series
74ACT
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
D-Type Transparent Latch
Circuit
8:8
Output Type
Tri-State
Voltage - Supply
4.5V ~ 5.5V
Independent Circuits
1
Delay Time - Propagation
6ns
Current - Output High, Low
24mA, 24mA
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-TSSOP
74ACT573MTCX PDF Datasheet
74ACT573MTCX Related Parts
74ABT16373ADGGR
74ABT16373ADGGR
Texas Instruments
IC 16BIT DE LATCH 48-TSSOP
74ABT16373ADGGRE4
74ABT16373ADGGRE4
Texas Instruments
IC 16BIT DE LATCH 48-TSSOP
74ABT16373ADGGRG4
74ABT16373ADGGRG4
Texas Instruments
IC D-TYPE LATCH DL 3-ST 48TSSOP
74ABT16373BDGG,112
74ABT16373BDGG,112
NXP Semiconductors
IC 16BIT D TYPE LATCH 48TSSOP
74ABT16373BDGG,118
74ABT16373BDGG,118
NXP Semiconductors
IC 16BIT D TYPE LATCH 48TSSOP
74ABT16373BDGG,512
74ABT16373BDGG,512
NXP Semiconductors
IC 16BIT D TYPE LATCH 48TSSOP
74ABT16373BDGG,518
74ABT16373BDGG,518
NXP Semiconductors
IC 16BIT D TYPE LATCH 48TSSOP
74ABT16373BDL,112
74ABT16373BDL,112
NXP Semiconductors
IC 16BIT D TYPE LATCH 48SSOP
74ABT16373BDL,118
74ABT16373BDL,118
NXP Semiconductors
IC 16BIT D TYPE LATCH 48SSOP
74ABT16373CMTD
74ABT16373CMTD
Fairchild Semiconductor
BUS DRIVER, ABT SERIES
74ABT16373CMTD
74ABT16373CMTD
onsemi
IC TRANSP LATCH 16BIT 48TSSOP
74ABT16373CMTDX
74ABT16373CMTDX
Fairchild Semiconductor
BUS DRIVER, ABT SERIES
74ACT573MTCX Compare Parts
  • 74ACT573MTCX vs 74AVC16373DGG,512
  • 74ACT573MTCX vs 74AVC16373DGG,118
  • 74ACT573MTCX vs 74AVC16373DGG,118
  • 74ACT573MTCX vs 74AVC16373DGG,112
  • 74ACT573MTCX vs 74AUP1G373GW-Q100H
  • 74ACT573MTCX vs 74AUP1G373GW-Q100125
  • 74ACT573MTCX vs 74AUP1G373GW,125
  • 74ACT573MTCX vs 74AUP1G373GW,125
  • 74ACT573MTCX vs 74AUP1G373GS,132
  • 74ACT573MTCX vs 74AUP1G373GS,132
  • 74ACT573MTCX vs 74AUP1G373GS,132
  • 74ACT573MTCX vs 74AUP1G373GN,132
  • 74ACT573MTCX vs 74AUP1G373GN,132
  • 74ACT573MTCX vs 74AUP1G373GM,132
  • 74ACT573MTCX vs 74AUP1G373GM,115
  • 74ACT573MTCX vs 74AUP1G373GM,115
  • 74ACT573MTCX vs 74AUP1G373GM,115
  • 74ACT573MTCX vs 74AUP1G373GF,132
  • 74ACT573MTCX vs 74AUP1G373GF,132
  • 74ACT573MTCX vs 74AS842DWR
  • 74ACT573MTCX vs 74ALVTH32373ZKER
  • 74ACT573MTCX vs 74ALVTH16373ZQLR
  • 74ACT573MTCX vs 74ALVTH16373VRG4
  • 74ACT573MTCX vs 74ALVT16373DL118
  • 74ACT573MTCX vs 74ALVT16373DL,118
  • 74ACT573MTCX vs 74ALVT16373DL,112
  • 74ACT573MTCX vs 74ALVT16373DL,112
  • 74ACT573MTCX vs 74ALVT16373DL,112
  • 74ACT573MTCX vs 74ALVT16373DGG112
  • 74ACT573MTCX vs 74ALVT16373DGG112
  • 74ACT573MTCX vs 74ALVT16373DGG,518
  • 74ACT573MTCX vs 74ALVT16373DGG,512
  • 74ACT573MTCX vs 74ALVT16373DGG,118
  • 74ACT573MTCX vs 74ALVT16373DGG,112
  • 74ACT573MTCX vs 74ALVT16373DGG,112
  • 74ACT573MTCX vs 74ALVT16260DL,518
  • 74ACT573MTCX vs 74ALVT16260DL,512
  • 74ACT573MTCX vs 74ALVT16260DGG,118
  • 74ACT573MTCX vs 74ALVT16260DGG,112
  • 74ACT573MTCX vs 74ALVCH16843DGGY
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.