☰
74F08PC
74F08PC
Active
Description:  IC GATE AND 4CH 2-INP 14DIP
Manufacturer:  National Semiconductor
Datasheet:   74F08PC Datasheet
History Price: $0.31000
In Stock: 30640
74F08PC Specification
Specification
Part No
74F08PC
Category
Logic - Gates and Inverters
Manufacturer
National Semiconductor
Series
74F
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
AND Gate
Number of Circuits
4
Number of Inputs
2
Features
-
Voltage - Supply
4.5V ~ 5.5V
Current - Quiescent (Max)
12.9 mA
Current - Output High, Low
1mA, 20mA
Input Logic Level - Low
0.8V
Input Logic Level - High
2V
Max Propagation Delay @ V, Max CL
5.6ns @ 5V, 50pF
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Supplier Device Package
14-DIP
Package / Case
14-DIP (0.300", 7.62mm)
74F08PC PDF Datasheet
74F08PC Related Parts
74F00PC
74F00PC
Fairchild Semiconductor
IC GATE NAND 4CH 2-INP 14DIP
74F00PC
74F00PC
National Semiconductor
NAND GATE, F/FAST SERIES, 4 FUNC
74F00PC
74F00PC
onsemi
IC GATE NAND 4CH 2-INP 14DIP
74F00SC
74F00SC
Fairchild Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
74F00SC
74F00SC
onsemi
IC GATE NAND 4CH 2-INP 14SOIC
74F00SCX
74F00SCX
Fairchild Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
74F00SCX
74F00SCX
onsemi
IC GATE NAND 4CH 2-INP 14SOIC
74F00SJ
74F00SJ
Fairchild Semiconductor
IC GATE NAND 4CH 2-INP 14SOP
74F00SJ
74F00SJ
onsemi
IC GATE NAND 4CH 2-INP 14SOP
74F00SJX
74F00SJX
Fairchild Semiconductor
IC GATE NAND 4CH 2-INP 14SOP
74F00SJX
74F00SJX
onsemi
IC GATE NAND 4CH 2-INP 14SOP
74F02DC
74F02DC
National Semiconductor
NOR GATE, F/FAST SERIES, TTL
74F08PC Description
The ON Semiconductor 74F08PC is a quad 2-input NAND gate integrated circuit that is part of the 74F series of logic devices. This series is known for its high-speed performance and low power consumption, making it suitable for a wide range of digital applications. The 74F08PC is designed to provide reliable and efficient logic operations in various electronic circuits.

## Key Specifications and Features:

1. Device Type:
- Quad 2-Input NAND Gate

2. Part Number:
- 74F08PC

3. Logic Family:
- 74F Series (Fast CMOS)

4. Number of Gates:
- The device contains four independent 2-input NAND gates, allowing for multiple logic operations within a single package.

5. Input Voltage Levels:
- The 74F08PC operates with a supply voltage (Vcc) typically ranging from 4.5V to 5.5V, making it compatible with standard TTL logic levels.

6. Output Voltage Levels:
- The output voltage levels are compatible with TTL logic, providing a high output level of approximately Vcc and a low output level close to ground (GND).

7. Propagation Delay:
- The typical propagation delay for the 74F08PC is around 4 ns at Vcc = 5V, which allows for high-speed operation in digital circuits.

8. Power Consumption:
- The device is designed for low power consumption, with a typical supply current of around 20 mA. This makes it suitable for battery-operated devices and applications where power efficiency is critical.

9. Input and Output Characteristics:
- The input and output characteristics are designed to ensure compatibility with other TTL devices. The input threshold levels are well-defined, allowing for reliable logic level detection.

10. Temperature Range:
- The 74F08PC operates over a wide temperature range, typically from -40°C to +85°C, making it suitable for industrial and automotive applications.

11. Package Type:
- The device is available in a 14-pin Dual In-line Package (DIP) configuration, which is easy to handle and mount on PCBs. It is also available in surface-mount packages for applications requiring compact designs.

12. ESD Protection:
- The 74F08PC includes built-in electrostatic discharge (ESD) protection, enhancing its reliability in various environments and reducing the risk of damage during handling.

## Applications:

The ON Semiconductor 74F08PC is suitable for a wide range of applications, including:

- Digital Logic Circuits: It is commonly used in digital logic circuits where NAND operations are required, such as in combinational logic designs.

- Data Processing: The device can be utilized in data processing applications, including arithmetic and logic units (ALUs) where NAND gates are fundamental building blocks.

- Signal Conditioning: The 74F08PC can be used in signal conditioning circuits to manipulate and process digital signals effectively.

- Control Systems: It is often employed in control systems for implementing logic functions that govern the operation of various devices and systems.

- Consumer Electronics: The device is suitable for various consumer electronics applications, including audio and video equipment, where reliable logic operations are essential.

## Conclusion:

The ON Semiconductor 74F08PC is a versatile and efficient quad 2-input NAND gate that meets the demands of modern digital applications. Its high-speed performance, low power consumption, and wide operating temperature range make it an excellent choice for a variety of electronic circuits. Whether used in industrial, automotive, or consumer electronics, the 74F08PC provides reliable performance and flexibility, making it a valuable component in any designer%27s toolkit. When selecting a NAND gate for your application, the specifications and features of the 74F08PC should be carefully considered to ensure optimal performance in the intended circuit design.
74F08PC Compare Parts
  • 74F08PC vs 74F86SJX
  • 74F08PC vs 74F86SJ
  • 74F08PC vs 74F86SJ
  • 74F08PC vs 74F86SCX
  • 74F08PC vs 74F86SCX
  • 74F08PC vs 74F86SC
  • 74F08PC vs 74F86SC
  • 74F08PC vs 74F86PC
  • 74F08PC vs 74F86PC
  • 74F08PC vs 74F86PC
  • 74F08PC vs 74F86DC
  • 74F08PC vs 74F40PC
  • 74F08PC vs 74F38SJX
  • 74F08PC vs 74F38SJ
  • 74F08PC vs 74F38SCX
  • 74F08PC vs 74F38SCX
  • 74F08PC vs 74F38SC
  • 74F08PC vs 74F38PC
  • 74F08PC vs 74F38PC
  • 74F08PC vs 74F37SJX
  • 74F08PC vs 74F37SJ
  • 74F08PC vs 74F37PC
  • 74F08PC vs 74F32SJX
  • 74F08PC vs 74F32SJX
  • 74F08PC vs 74F32SJ
  • 74F08PC vs 74F32SJ
  • 74F08PC vs 74F32SCX-NS
  • 74F08PC vs 74F32SCX
  • 74F08PC vs 74F32SCX
  • 74F08PC vs 74F32SC
  • 74F08PC vs 74F32SC
  • 74F08PC vs 74F32SC
  • 74F08PC vs 74F32PC
  • 74F08PC vs 74F32PC
  • 74F08PC vs 74F32PC
  • 74F08PC vs 74F30SCX
  • 74F08PC vs 74F30PC
  • 74F08PC vs 74F30PC
  • 74F08PC vs 74F30PC
  • 74F08PC vs 74F27SJX
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!