74LCX32500GX
74LCX32500GX
Obsolete
Description:  TXRX BIDIRECT 36BIT LV 114FBGA
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 37200
74LCX32500GX Specification
Specification
Part No
74LCX32500GX
Category
Logic - Universal Bus Functions
Manufacturer
onsemi
Series
74LCX
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Universal Bus Transceiver
Number of Circuits
36-Bit
Current - Output High, Low
24mA, 24mA
Voltage - Supply
2V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
114-LFBGA
Supplier Device Package
114-FBGA (16x5.5)
74LCX32500GX PDF Datasheet
74LCX32500GX Related Parts
74LCX16500G
74LCX16500G
onsemi
TXRX 18BIT UNIV BUS LV 54FBGA
74LCX16500GX
74LCX16500GX
onsemi
TXRX 18BIT UNIV BUS LV 54FBGA
74LCX16500MTD
74LCX16500MTD
Fairchild Semiconductor
REGISTERED BUS TRANSCEIVER, LVC/
74LCX16500MTD
74LCX16500MTD
onsemi
TXRX 18BIT UNIV BUS LV 56TSSOP
74LCX16500MTDX
74LCX16500MTDX
Fairchild Semiconductor
REGISTERED BUS TRANSCEIVER, LVC/
74LCX16500MTDX
74LCX16500MTDX
onsemi
TXRX 18BIT UNIV BUS LV 56TSSOP
74LCX16501MTD
74LCX16501MTD
Fairchild Semiconductor
REGISTERED BUS TRANSCEIVER, LVC/
74LCX16501MTD
74LCX16501MTD
onsemi
TXRX 18BIT UNIV BUS LV 56TSSOP
74LCX16501MTDX
74LCX16501MTDX
onsemi
TXRX 18BIT UNIV BUS LV 56TSSOP
74LCX16501MTDX
74LCX16501MTDX
Fairchild Semiconductor
REGISTERED BUS TRANSCEIVER, LVC/
74LVC16601APVG
74LVC16601APVG
Renesas Electronics
IC UNIV BUS TXRX 18BIT 56SSOP
74LVC16601APVG8
74LVC16601APVG8
Renesas Electronics
IC UNIV BUS TXRX 18BIT 56SSOP
74LCX32500GX Compare Parts
  • 74LCX32500GX vs 74LVTH18511DGGRE4
  • 74LCX32500GX vs 74LVTH16835MTDX
  • 74LCX32500GX vs 74LVTH16835MTD
  • 74LCX32500GX vs 74LVTH16835MTD
  • 74LCX32500GX vs 74LVTH16835DLRG4
  • 74LCX32500GX vs 74LVTH16501MTDX
  • 74LCX32500GX vs 74LVTH16501MTDX
  • 74LCX32500GX vs 74LVTH16501MTD
  • 74LCX32500GX vs 74LVTH16501MTD
  • 74LCX32500GX vs 74LVTH16501MEAX
  • 74LCX32500GX vs 74LVTH16501MEA
  • 74LCX32500GX vs 74LVTH16501DLRG4
  • 74LCX32500GX vs 74LVTH16501DGGRE4
  • 74LCX32500GX vs 74LVTH16500DLRG4
  • 74LCX32500GX vs 74LVT16835DGGRG4
  • 74LCX32500GX vs 74LVT16501ADL,518
  • 74LCX32500GX vs 74LVT16501ADL,512
  • 74LCX32500GX vs 74LVT16501ADGG,118
  • 74LCX32500GX vs 74LVT16501ADGG,112
  • 74LCX32500GX vs 74LVT16500DGGRG4
  • 74LCX32500GX vs 74LVT16500ADL,518
  • 74LCX32500GX vs 74LVT16500ADL,512
  • 74LCX32500GX vs 74LVT16500ADGG,118
  • 74LCX32500GX vs 74LVT16500ADGG,112
  • 74LCX32500GX vs 74LVCH16901DGGRG4
  • 74LCX32500GX vs 74LVCH16901DGGRE4
  • 74LCX32500GX vs 74LVCH16601APVG8
  • 74LCX32500GX vs 74LVCH16601APVG
  • 74LCX32500GX vs 74LVC16601APVG8
  • 74LCX32500GX vs 74LVC16601APVG
  • 74LCX32500GX vs 74LCX16501MTDX
  • 74LCX32500GX vs 74LCX16501MTDX
  • 74LCX32500GX vs 74LCX16501MTD
  • 74LCX32500GX vs 74LCX16501MTD
  • 74LCX32500GX vs 74LCX16500MTDX
  • 74LCX32500GX vs 74LCX16500MTDX
  • 74LCX32500GX vs 74LCX16500MTD
  • 74LCX32500GX vs 74LCX16500MTD
  • 74LCX32500GX vs 74LCX16500GX
  • 74LCX32500GX vs 74LCX16500G
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend