☰
7SB384MUTCG
7SB384MUTCG
Obsolete
Description:  IC BUS SWITCH 1 X 1:1 6UDFN
Manufacturer:  onsemi
Datasheet:   7SB384MUTCG Datasheet
History Price: $0.13000
In Stock: 2960
7SB384MUTCG Specification
Specification
Part No
7SB384MUTCG
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Bus Switch
Circuit
1 x 1:1
Independent Circuits
1
Current - Output High, Low
-
Voltage Supply Source
Single Supply
Voltage - Supply
4V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
6-UFDFN
Supplier Device Package
6-UDFN (1.2x1)
7SB384MUTCG Related Parts
7SB3125AMX1TCG
7SB3125AMX1TCG
onsemi
IC BUS SWITCH 1 X 1:1 6ULLGA
7SB3125BMX1TCG
7SB3125BMX1TCG
onsemi
IC BUS SWITCH 1 X 1:1 6ULLGA
7SB3125CMX1TCG
7SB3125CMX1TCG
onsemi
IC BUS SWITCH 1 X 1:1 6ULLGA
7SB3125DFT2G
7SB3125DFT2G
onsemi
IC BUS SWITCH 1 X 1:1 SC88A
7SB3125DTT1G
7SB3125DTT1G
onsemi
IC BUS SWITCH 1 X 1:1 5TSOP
7SB3125MUTCG
7SB3125MUTCG
onsemi
IC BUS SWITCH 1 X 1:1 6UDFN
7SB3126AMX1TCG
7SB3126AMX1TCG
onsemi
IC BUS SWITCH 1 X 1:1 6ULLGA
7SB3126BMX1TCG
7SB3126BMX1TCG
onsemi
IC BUS SWITCH 1 X 1:1 6UDFN
7SB3126CMX1TCG
7SB3126CMX1TCG
onsemi
IC BUS SWITCH 1 X 1:1 6ULLGA
7SB3126DFT2G
7SB3126DFT2G
onsemi
IC BUS SWITCH 1 X 1:1 SC88A
7SB3126DTT1G
7SB3126DTT1G
onsemi
IC BUS SWITCH 1 X 1:1 5TSOP
7SB3126MUTCG
7SB3126MUTCG
onsemi
IC BUS SWITCH 1 X 1:1 6UDFN
7SB384MUTCG Compare Parts
  • 7SB384MUTCG vs 7SB385DTT1G
  • 7SB384MUTCG vs 7SB385DFT2G
  • 7SB384MUTCG vs 7SB385CMX1TCG
  • 7SB384MUTCG vs 7SB385BMX1TCG
  • 7SB384MUTCG vs 7SB385AMX1TCG
  • 7SB384MUTCG vs 7SB384DTT1G
  • 7SB384MUTCG vs 7SB384DFT2G
  • 7SB384MUTCG vs 7SB384CMX1TCG
  • 7SB384MUTCG vs 7SB384BMX1TCG
  • 7SB384MUTCG vs 7SB384AMX1TCG
  • 7SB384MUTCG vs 7SB3257MUTCG
  • 7SB384MUTCG vs 7SB3257DTT2G
  • 7SB384MUTCG vs 7SB3257DTT1G
  • 7SB384MUTCG vs 7SB3257DFT2G
  • 7SB384MUTCG vs 7SB3257CMX1TCG
  • 7SB384MUTCG vs 7SB3257BMX1TCG
  • 7SB384MUTCG vs 7SB3257AMX1TCG
  • 7SB384MUTCG vs 7SB3126MUTCG
  • 7SB384MUTCG vs 7SB3126DTT1G
  • 7SB384MUTCG vs 7SB3126DFT2G
  • 7SB384MUTCG vs 7SB3126CMX1TCG
  • 7SB384MUTCG vs 7SB3126BMX1TCG
  • 7SB384MUTCG vs 7SB3126AMX1TCG
  • 7SB384MUTCG vs 7SB3125MUTCG
  • 7SB384MUTCG vs 7SB3125DTT1G
  • 7SB384MUTCG vs 7SB3125DFT2G
  • 7SB384MUTCG vs 7SB3125CMX1TCG
  • 7SB384MUTCG vs 7SB3125BMX1TCG
  • 7SB384MUTCG vs 7SB3125AMX1TCG
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.