Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Signal Switches, Multiplexers, Decoders
/ onsemi 7SB385MUTCG
7SB385MUTCG
Obsolete
Logic - Signal Switches, Multiplexers, Decoders
Description:
IC BUS SWITCH 1 X 1:1 6UDFN
Manufacturer:
onsemi
Datasheet:
7SB385MUTCG Datasheet
History Price: $0.13000
In Stock: 11680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
7SB385MUTCG Specification
Specification
Part No
7SB385MUTCG
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Bus Switch
Circuit
1 x 1:1
Independent Circuits
1
Current - Output High, Low
-
Voltage Supply Source
Single Supply
Voltage - Supply
4V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
6-UFDFN
Supplier Device Package
6-UDFN (1.2x1)
7SB385MUTCG PDF Datasheet
7SB385MUTCG Datasheet
Click and Download: 7SB385MUTCG Datasheet
7SB385MUTCG Related Parts
7SB3125AMX1TCG
onsemi
IC BUS SWITCH 1 X 1:1 6ULLGA
7SB3125BMX1TCG
onsemi
IC BUS SWITCH 1 X 1:1 6ULLGA
7SB3125CMX1TCG
onsemi
IC BUS SWITCH 1 X 1:1 6ULLGA
7SB3125DFT2G
onsemi
IC BUS SWITCH 1 X 1:1 SC88A
7SB3125DTT1G
onsemi
IC BUS SWITCH 1 X 1:1 5TSOP
7SB3125MUTCG
onsemi
IC BUS SWITCH 1 X 1:1 6UDFN
7SB3126AMX1TCG
onsemi
IC BUS SWITCH 1 X 1:1 6ULLGA
7SB3126BMX1TCG
onsemi
IC BUS SWITCH 1 X 1:1 6UDFN
7SB3126CMX1TCG
onsemi
IC BUS SWITCH 1 X 1:1 6ULLGA
7SB3126DFT2G
onsemi
IC BUS SWITCH 1 X 1:1 SC88A
7SB3126DTT1G
onsemi
IC BUS SWITCH 1 X 1:1 5TSOP
7SB3126MUTCG
onsemi
IC BUS SWITCH 1 X 1:1 6UDFN
7SB385MUTCG Compare Parts
7SB385MUTCG vs 7SB385DFT2G
7SB385MUTCG vs 7SB385CMX1TCG
7SB385MUTCG vs 7SB385BMX1TCG
7SB385MUTCG vs 7SB385AMX1TCG
7SB385MUTCG vs 7SB384MUTCG
7SB385MUTCG vs 7SB384DTT1G
7SB385MUTCG vs 7SB384DFT2G
7SB385MUTCG vs 7SB384CMX1TCG
7SB385MUTCG vs 7SB384BMX1TCG
7SB385MUTCG vs 7SB384AMX1TCG
7SB385MUTCG vs 7SB3257MUTCG
7SB385MUTCG vs 7SB3257DTT2G
7SB385MUTCG vs 7SB3257DTT1G
7SB385MUTCG vs 7SB3257DFT2G
7SB385MUTCG vs 7SB3257CMX1TCG
7SB385MUTCG vs 7SB3257BMX1TCG
7SB385MUTCG vs 7SB3257AMX1TCG
7SB385MUTCG vs 7SB3126MUTCG
7SB385MUTCG vs 7SB3126DTT1G
7SB385MUTCG vs 7SB3126DFT2G
7SB385MUTCG vs 7SB3126CMX1TCG
7SB385MUTCG vs 7SB3126BMX1TCG
7SB385MUTCG vs 7SB3126AMX1TCG
7SB385MUTCG vs 7SB3125MUTCG
7SB385MUTCG vs 7SB3125DTT1G
7SB385MUTCG vs 7SB3125DFT2G
7SB385MUTCG vs 7SB3125CMX1TCG
7SB385MUTCG vs 7SB3125BMX1TCG
7SB385MUTCG vs 7SB3125AMX1TCG
Customer Reviews
4.95 out of 5.00 stars from 187 customer reviews from all over the world
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.