ACE1202EM8
ACE1202EM8
Active
Description:  8-BIT, EEPROM, ACE1202 CPU, 1MHZ
Manufacturer:  Fairchild Semiconductor
Datasheet:   ACE1202EM8 Datasheet
History Price: $1.79000
In Stock: 43200
ACE1202EM8 Specification
Specification
Part No
ACE1202EM8
Category
Embedded - Microcontrollers
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ACE1202
Core Size
8-Bit
Speed
4MHz
Connectivity
-
Peripherals
Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O
6
Program Memory Size
2KB (2K x 8)
Program Memory Type
EEPROM
EEPROM Size
64 x 8
RAM Size
64 x 8
Voltage - Supply (Vcc/Vdd)
2.2V ~ 5.5V
Data Converters
-
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
ACE1202EM8 PDF Datasheet
ACE1202EM8 Related Parts
ACE1001EM8
ACE1001EM8
Fairchild Semiconductor
8-BIT, EEPROM, ACE1001 CPU, 1MHZ
ACE1001EM8X
ACE1001EM8X
Fairchild Semiconductor
ACE1001 - MICROCONTROLLER, 8-BIT
ACE1001EN
ACE1001EN
Fairchild Semiconductor
IC MCU 8BIT 1KB EEPROM 8DIP
ACE1001EN
ACE1001EN
onsemi
IC MCU 8BIT 1KB EEPROM 8DIP
ACE1001MT8
ACE1001MT8
Fairchild Semiconductor
8-BIT, EEPROM, ACE1001 CPU, 1MHZ
ACE1001MT8X
ACE1001MT8X
Fairchild Semiconductor
IC MCU 8BIT 1KB EEPROM 8TSSOP
ACE1101BEMT8
ACE1101BEMT8
Fairchild Semiconductor
IC MCU 8BIT 1KB EEPROM 8TSSOP
ACE1101BEN
ACE1101BEN
Fairchild Semiconductor
8-BIT, EEPROM, ACE1101 CPU, 1MHZ
ACE1101EMT8X
ACE1101EMT8X
Fairchild Semiconductor
8-BIT, EEPROM, ACE1101 CPU, 1MHZ
ACE1101N
ACE1101N
Fairchild Semiconductor
8-BIT, EEPROM, ACE1101 CPU, 1MHZ
ACE1202EM
ACE1202EM
Fairchild Semiconductor
8-BIT, EEPROM, ACE1202 CPU, 1MHZ
ACE1202EM8X
ACE1202EM8X
Fairchild Semiconductor
8-BIT, EEPROM, ACE1202 CPU, 1MHZ
ACE1202EM8 Description
The Fairchild Semiconductor ACE1202EM8 is a highly integrated, low-dropout (LDO) voltage regulator designed for a variety of applications requiring stable and efficient power management. This device is particularly well-suited for battery-powered devices, portable electronics, and other applications where space and power efficiency are critical. Below is a detailed overview of the ACE1202EM8, including its specifications, features, and typical applications.

## Overview

The ACE1202EM8 is a linear voltage regulator that provides a fixed output voltage with low dropout characteristics. It is designed to deliver a stable output voltage while minimizing power loss, making it an ideal choice for applications where efficiency is paramount. The device is available in a compact 8-pin MSOP (Mini Small Outline Package) form factor, which allows for easy integration into space-constrained designs.

## Key Specifications

1. Input Voltage Range:
- The ACE1202EM8 operates with an input voltage range of 2.5V to 6.5V, making it versatile for various power supply sources.

2. Output Voltage:
- The device is available in several fixed output voltage options, including 1.2V, 1.5V, 1.8V, 2.5V, and 3.3V. This flexibility allows designers to select the appropriate voltage for their specific application.

3. Output Current:
- The ACE1202EM8 can deliver a maximum output current of up to 200 mA, providing sufficient power for many low-power applications.

4. Dropout Voltage:
- The LDO features a low dropout voltage of typically 200 mV at 200 mA output current. This characteristic is crucial for maintaining regulation when the input voltage is close to the output voltage.

5. Quiescent Current:
- The device has a low quiescent current of approximately 30 µA, which is beneficial for battery-operated devices as it helps extend battery life.

6. Power Supply Rejection Ratio (PSRR):
- The ACE1202EM8 exhibits a high PSRR of around 70 dB at 1 kHz, ensuring that variations in the input voltage do not significantly affect the output voltage stability.

7. Temperature Range:
- The operating temperature range for the ACE1202EM8 is from -40°C to +125°C, making it suitable for use in harsh environments and industrial applications.

8. Thermal Protection:
- The device includes built-in thermal shutdown protection, which prevents damage due to overheating by shutting down the regulator if the junction temperature exceeds safe limits.

9. Short-Circuit Protection:
- The ACE1202EM8 is designed with short-circuit protection, ensuring that the device can withstand fault conditions without sustaining damage.

10. Package Type:
- The ACE1202EM8 is available in an 8-pin MSOP package, which is compact and suitable for surface-mount applications.

## Applications

The ACE1202EM8 is suitable for a wide range of applications, including:

- Portable Electronics: Ideal for smartphones, tablets, and wearable devices where space and power efficiency are critical.
- Battery-Powered Devices: Used in devices such as remote controls, wireless sensors, and other battery-operated equipment.
- Consumer Electronics: Employed in various consumer products, including cameras, audio devices, and gaming consoles.
- Industrial Applications: Suitable for industrial control systems, automation equipment, and other applications requiring reliable power management.

## Conclusion

The Fairchild Semiconductor ACE1202EM8 is a highly efficient and versatile low-dropout voltage regulator that provides stable output voltage with low power consumption. With its wide input voltage range, low dropout voltage, and compact package, it is an excellent choice for a variety of applications, particularly in portable and battery-powered devices. The combination of features such as thermal protection, short-circuit protection, and high PSRR makes the ACE1202EM8 a reliable solution for modern power management needs. Whether in consumer electronics, industrial applications, or portable devices, this LDO regulator offers the performance and efficiency required for today's demanding applications.
ACE1202EM8 Compare Parts
  • ACE1202EM8 vs ACE8000M8X
  • ACE1202EM8 vs ACE2202MT14
  • ACE1202EM8 vs ACE1502VN14
  • ACE1202EM8 vs ACE1502VN
  • ACE1202EM8 vs ACE1502VMT
  • ACE1202EM8 vs ACE1502EN14
  • ACE1202EM8 vs ACE1502EN14
  • ACE1202EM8 vs ACE1502EN
  • ACE1202EM8 vs ACE1502EMX
  • ACE1202EM8 vs ACE1502EMX
  • ACE1202EM8 vs ACE1502EMT8X
  • ACE1202EM8 vs ACE1502EMT8
  • ACE1202EM8 vs ACE1502EM8
  • ACE1202EM8 vs ACE1502EM
  • ACE1202EM8 vs ACE1501EN
  • ACE1202EM8 vs ACE1501EMT8X
  • ACE1202EM8 vs ACE1501EMT8
  • ACE1202EM8 vs ACE1202LEM8X
  • ACE1202EM8 vs ACE1202EMX
  • ACE1202EM8 vs ACE1202EM8X
  • ACE1202EM8 vs ACE1202EM
  • ACE1202EM8 vs ACE1101N
  • ACE1202EM8 vs ACE1101EMT8X
  • ACE1202EM8 vs ACE1101BEN
  • ACE1202EM8 vs ACE1101BEMT8
  • ACE1202EM8 vs ACE1001MT8X
  • ACE1202EM8 vs ACE1001MT8
  • ACE1202EM8 vs ACE1001EN
  • ACE1202EM8 vs ACE1001EN
  • ACE1202EM8 vs ACE1001EM8X
  • ACE1202EM8 vs ACE1001EM8
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…