ADM1020AR
ADM1020AR
Active
Description:  8-LEAD, LOW-COST, SYSTEM TEMPERA
Manufacturer:  Analog Devices
Datasheet:   ADM1020AR Datasheet
History Price: $1.66000
In Stock: 18800
ADM1020AR Specification
Specification
Part No
ADM1020AR
Category
PMIC - Thermal Management
Manufacturer
Analog Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Temperature Monitor
Sensor Type
Internal and External
Sensing Temperature
-
Accuracy
?℃
Topology
ADC
Output Type
SMBus
Output Alarm
Yes
Output Fan
No
Voltage - Supply
3V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
ADM1020AR PDF Datasheet
ADM1020AR Related Parts
ADM1020AR-REEL
ADM1020AR-REEL
Analog Devices
SYSTEM TEMPERATURE MONITOR
ADM1020AR-REEL7
ADM1020AR-REEL7
Analog Devices
SYSTEM TEMPERATURE MONITOR
ADM1021AARQ
ADM1021AARQ
Analog Devices
CPU VOLTAGE AND TEMP MONITORING
ADM1021AARQ
ADM1021AARQ
onsemi
IC SENSOR TEMP DUAL3/5.5V 16QSOP
ADM1021AARQ-REEL
ADM1021AARQ-REEL
onsemi
IC SENSOR TEMP DUAL3/5.5V 16QSOP
ADM1021AARQ-REEL7
ADM1021AARQ-REEL7
Analog Devices
CPU VOLTAGE AND TEMP MONITORING
ADM1021AARQ-REEL7
ADM1021AARQ-REEL7
onsemi
IC SENSOR TEMP DUAL3/5.5V 16QSOP
ADM1021AARQZ
ADM1021AARQZ
onsemi
IC SENSOR TEMP DUAL3/5.5V 16QSOP
ADM1021AARQZ-R
ADM1021AARQZ-R
onsemi
IC TEMP SENSOR DUAL3/5.5V 16QSOP
ADM1021AARQZ-R7
ADM1021AARQZ-R7
onsemi
IC TEMP SENSOR DUAL3/5.5V 16QSOP
ADM1021AARQZ-REEL
ADM1021AARQZ-REEL
onsemi
IC SENSOR TEMP DUAL3/5.5V 16QSOP
ADM1021AARQZ-REEL7
ADM1021AARQZ-REEL7
onsemi
IC SENSOR TEMP DUAL3/5.5V 16QSOP
ADM1020AR Description

## Overview of Analog Devices ADM1020AR

The Analog Devices ADM1020AR is a high-performance temperature sensor and voltage monitoring IC. It is designed to provide accurate temperature measurements and system voltage monitoring for various applications, including embedded systems, industrial equipment, and consumer electronics. With its precision analog-to-digital conversion capabilities, the ADM1020AR enables real-time monitoring of temperature and voltage, helping to optimize system performance and ensure the safety and reliability of the electronic systems.

## Key Specifications

* Device Type: Temperature Sensor and Voltage Monitor

* Temperature Measurement Range: -40°C to +125°C
The ADM1020AR can accurately measure temperatures over a broad range from -40°C to +125°C, making it suitable for both low-temperature and high-temperature applications. This wide range ensures flexibility in monitoring various operating environments.

* Temperature Accuracy: ±1°C (typical)
The device provides ±1°C typical accuracy, ensuring precise temperature readings even in demanding conditions. This level of accuracy is crucial for applications where temperature control is essential, such as in power management and thermal protection systems.

* Voltage Monitoring Range: 0 V to 5 V
The ADM1020AR can monitor system voltages from 0 V to 5 V, which is a typical range for most digital and analog circuits. This allows for precise tracking of voltage levels in a wide variety of applications, from power supplies to signal conditioning circuits.

* Power Supply Voltage: 3 V to 5.5 V
The ADM1020AR operates over a wide supply voltage range from 3 V to 5.5 V, making it compatible with various power systems, from low-voltage circuits to standard 5 V systems.

* Power Consumption: 1.6 mA (typical)
The device consumes only 1.6 mA of current during normal operation, ensuring that it remains energy-efficient, even when integrated into power-sensitive applications like portable devices and battery-operated systems.

* Resolution: 10-bit ADC for Temperature Measurement
The ADM1020AR uses a 10-bit ADC for temperature measurement, providing 1024 discrete temperature levels for fine-grained accuracy in digital temperature monitoring. The higher the resolution, the more precise the temperature readings are, which is essential for controlling thermal environments.

* Interface: 2-Wire I2C Interface
The ADM1020AR communicates with external systems using a 2-wire I2C interface, which is a standard communication protocol for connecting sensors to microcontrollers or other digital systems. The I2C interface is simple, requiring only two wires for data transmission, making it ideal for space-constrained applications.

## Electrical Characteristics

* Input Voltage Range (for Temperature Measurement): -0.3 V to Vdd + 0.3 V
The temperature input voltage range is from -0.3 V to Vdd + 0.3 V, ensuring that the device is robust enough to handle slight variations in voltage without affecting the accuracy of temperature measurements.

* Voltage Monitoring Accuracy: ±1%
The voltage monitoring function provides ±1% accuracy, allowing for reliable monitoring of system voltages. This level of accuracy is sufficient for most applications, including power supply regulation and battery monitoring.

* Output Type: Digital (I2C Communication)
The ADM1020AR outputs digital data via its I2C interface, making it easy to integrate with microcontrollers or other digital processors. The digital output format simplifies integration into systems where analog voltage signals would be more challenging to handle.

* Operating Temperature Range: -40°C to +125°C
The operating temperature range of -40°C to +125°C ensures that the ADM1020AR can function in a variety of environmental conditions, from extreme cold to high-heat applications.

* Bus Voltage: 0 V to Vdd
The bus voltage is compatible with 0 V to Vdd, ensuring compatibility with various microcontrollers and processors operating at the standard supply voltage.

## Functional Characteristics

* Temperature Sensing:
The ADM1020AR features a high-accuracy temperature sensor with a digital output that is proportional to the measured temperature. It uses a 10-bit ADC to convert the analog temperature signal into a digital output, which can be read by a microcontroller or other processing unit.

* Voltage Monitoring:
In addition to temperature measurement, the ADM1020AR can monitor the system supply voltage and output a digital representation of the voltage level. This feature makes it useful for systems that need to keep track of power conditions, ensuring the system operates within safe voltage limits.

* Programmable Alert Outputs:
The device includes programmable alert outputs, which can trigger when a specific voltage or temperature threshold is exceeded. This feature is useful for safety-critical applications where early warning of out-of-range conditions is required.

* Low Power Consumption:
The ADM1020AR is designed for low power operation, consuming only 1.6 mA of current during regular operation. This low power consumption makes it well-suited for battery-powered or energy-efficient systems.

* I2C Communication:
The I2C interface allows for simple and fast communication with external microcontrollers. The I2C protocol is widely supported, and the ADM1020AR can be easily integrated into any I2C-compatible system, enabling real-time monitoring of both temperature and voltage.

## Physical Characteristics

* Package Type: 8-Pin MSOP or SOIC
The ADM1020AR is available in both 8-pin MSOP and SOIC packages, offering flexibility for space-constrained designs. The MSOP package is particularly suitable for compact, low-profile designs, while the SOIC package provides more room for easier soldering and integration.

* Package Dimensions:

* MSOP: 3 mm x 3 mm
* SOIC: 4.9 mm x 3.9 mm
These small dimensions make the ADM1020AR suitable for integration into systems where board space is at a premium.

* Weight: Approximately 0.05 g
The device is lightweight, which is advantageous for portable and mobile applications where weight reduction is a critical factor.

## Applications

The Analog Devices ADM1020AR is ideal for a wide range of applications, including:

* Embedded Systems: For monitoring the temperature and voltage in embedded designs, ensuring stable operation and protection from thermal and power issues.
* Battery-Powered Devices: In battery-operated systems, the ADM1020AR provides an energy-efficient solution for temperature and voltage monitoring, helping to extend battery life by minimizing power consumption.
* Power Management Systems: In power supplies and voltage regulation circuits, the ADM1020AR is used to ensure the system voltage is within the desired range and that temperatures do not exceed safe limits.
* Consumer Electronics: In devices like smartphones, tablets, and laptops, where temperature and voltage stability are critical for optimal performance and longevity.
* Industrial Equipment: For temperature and voltage monitoring in industrial environments, where reliability and real-time feedback are essential for controlling machinery and electronic systems.
* Automotive Electronics: In automotive systems, the ADM1020AR helps monitor the temperature and voltage of key components, ensuring the reliability and safety of electronic systems in vehicles.

## Reliability and Thermal Considerations

* Operating Temperature Range: -40°C to +125°C
The ADM1020AR operates over a wide temperature range, making it suitable for use in both consumer and industrial environments with fluctuating temperature conditions.

* Storage Temperature Range: -65°C to +150°C
The storage temperature range ensures that the device can withstand extreme temperatures during transportation and long-term storage without performance degradation.

* Thermal Resistance:
The thermal resistance is low, ensuring that the device remains cool during operation and reduces the risk of thermal failure even under high ambient temperatures.

## Conclusion

The Analog Devices ADM1020AR is a versatile and precise temperature sensor and voltage monitoring IC that offers high accuracy, low power consumption, and easy integration with microcontroller-based systems through the I2C interface. With a broad operating temperature range, high-precision monitoring, and support for alert functions, it is ideal for applications in power management, embedded systems, consumer electronics, and industrial equipment. Its low power consumption and small footprint further enhance its suitability for battery-powered and space-constrained designs.
ADM1020AR Compare Parts
  • ADM1020AR vs ADM1034ARQZ-REEL
  • ADM1020AR vs ADM1034ARQZ-REEL
  • ADM1020AR vs ADM1034ARQZ-R7
  • ADM1020AR vs ADM1034ARQZ
  • ADM1020AR vs ADM1034ARQH-REEL
  • ADM1020AR vs ADM1034ARQ-REEL7
  • ADM1020AR vs ADM1034ARQ-REEL7
  • ADM1020AR vs ADM1034ARQ-REEL
  • ADM1020AR vs ADM1034ARQ
  • ADM1020AR vs ADM1033ARQZ-RL7
  • ADM1020AR vs ADM1033ARQZ-REEL7
  • ADM1020AR vs ADM1033ARQZ-REEL
  • ADM1020AR vs ADM1033ARQZ
  • ADM1020AR vs ADM1033ARQ-REEL7
  • ADM1020AR vs ADM1033ARQ-REEL
  • ADM1020AR vs ADM1033ARQ
  • ADM1020AR vs ADM1031ARQZ-REEL7
  • ADM1020AR vs ADM1031ARQZ-REEL
  • ADM1020AR vs ADM1031ARQZ-R7
  • ADM1020AR vs ADM1031ARQZ
  • ADM1020AR vs ADM1031ARQ-REEL7
  • ADM1020AR vs ADM1031ARQ-REEL7
  • ADM1020AR vs ADM1031ARQ-REEL
  • ADM1020AR vs ADM1031ARQ-REEL
  • ADM1020AR vs ADM1031ARQ
  • ADM1020AR vs ADM1031ARQ
  • ADM1020AR vs ADM1030ARQZ-RL7
  • ADM1020AR vs ADM1030ARQZ-REEL7
  • ADM1020AR vs ADM1030ARQZ-REEL
  • ADM1020AR vs ADM1030ARQZ
  • ADM1020AR vs ADM1030ARQ-REEL7
  • ADM1020AR vs ADM1030ARQ-REEL7
  • ADM1020AR vs ADM1030ARQ-REEL
  • ADM1020AR vs ADM1030ARQ-REEL
  • ADM1020AR vs ADM1030ARQ
  • ADM1020AR vs ADM1030ARQ
  • ADM1020AR vs ADM1029ARQZ-R7
  • ADM1020AR vs ADM1029ARQZ
  • ADM1020AR vs ADM1029ARQ-REEL7
  • ADM1020AR vs ADM1029ARQ
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4