ADM1020AR-REEL
ADM1020AR-REEL
Active
Description:  SYSTEM TEMPERATURE MONITOR
Manufacturer:  Analog Devices
History Price: $0.84000
In Stock: 1600
ADM1020AR-REEL Specification
Specification
Part No
ADM1020AR-REEL
Category
PMIC - Thermal Management
Manufacturer
Analog Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Temperature Monitor
Sensor Type
Internal and External
Sensing Temperature
-
Accuracy
?℃
Topology
ADC
Output Type
SMBus
Output Alarm
Yes
Output Fan
No
Voltage - Supply
3V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
ADM1020AR-REEL PDF Datasheet
ADM1020AR-REEL Related Parts
ADM1020AR
ADM1020AR
Analog Devices
8-LEAD, LOW-COST, SYSTEM TEMPERA
ADM1020AR
ADM1020AR
onsemi
IC SENSOR TEMP DUAL 3/5.5V 8SOIC
ADM1020AR-REEL7
ADM1020AR-REEL7
Analog Devices
SYSTEM TEMPERATURE MONITOR
ADM1021AARQ
ADM1021AARQ
Analog Devices
CPU VOLTAGE AND TEMP MONITORING
ADM1021AARQ
ADM1021AARQ
onsemi
IC SENSOR TEMP DUAL3/5.5V 16QSOP
ADM1021AARQ-REEL
ADM1021AARQ-REEL
onsemi
IC SENSOR TEMP DUAL3/5.5V 16QSOP
ADM1021AARQ-REEL7
ADM1021AARQ-REEL7
Analog Devices
CPU VOLTAGE AND TEMP MONITORING
ADM1021AARQ-REEL7
ADM1021AARQ-REEL7
onsemi
IC SENSOR TEMP DUAL3/5.5V 16QSOP
ADM1021AARQZ
ADM1021AARQZ
onsemi
IC SENSOR TEMP DUAL3/5.5V 16QSOP
ADM1021AARQZ-R
ADM1021AARQZ-R
onsemi
IC TEMP SENSOR DUAL3/5.5V 16QSOP
ADM1021AARQZ-R7
ADM1021AARQZ-R7
onsemi
IC TEMP SENSOR DUAL3/5.5V 16QSOP
ADM1021AARQZ-REEL
ADM1021AARQZ-REEL
onsemi
IC SENSOR TEMP DUAL3/5.5V 16QSOP
ADM1020AR-REEL Description
Overview of Analog Devices ADM1020AR-REEL

The Analog Devices ADM1020AR-REEL is a high-precision temperature sensor and voltage monitor designed for various applications, including thermal management, power supply monitoring, and system health monitoring. This device is particularly useful in environments where accurate temperature readings and voltage levels are critical for system performance and reliability. The ADM1020AR-REEL combines ease of use with advanced features, making it suitable for a wide range of electronic applications.

Key Specifications

- Type: Digital Temperature Sensor and Voltage Monitor
- Package Type: 8-Pin SOIC (Small Outline Integrated Circuit)
- Temperature Measurement Range: -55°C to +125°C
- Temperature Resolution: 0.5°C
- Voltage Measurement Range: 0V to 5V
- Supply Voltage: 3.0V to 5.5V
- Interface: I2C-compatible serial interface
- Accuracy: ±1°C (typical) at 25°C
- Power Consumption: 1.5 mA (typical)
- Operating Temperature Range: -40°C to +85°C

Functional Features

The ADM1020AR-REEL includes several advanced features that enhance its functionality in temperature and voltage monitoring applications:

- High Precision: The device provides accurate temperature measurements with a typical accuracy of ±1°C at 25°C, making it suitable for applications requiring precise thermal management.
- Digital Output: The ADM1020AR-REEL features a digital output via an I2C-compatible interface, allowing for easy integration with microcontrollers and digital systems. This digital communication simplifies data retrieval and processing.
- Multiple Voltage Monitoring: The device can monitor multiple voltage levels, providing critical information for power supply management and system health monitoring. This feature is essential for ensuring that components operate within their specified voltage ranges.
- Programmable Alert Function: The ADM1020AR-REEL includes programmable alert thresholds for both temperature and voltage, enabling proactive monitoring and system protection. This feature allows designers to set specific limits and receive alerts when conditions exceed predefined thresholds.

Electrical Characteristics

The ADM1020AR-REEL operates with a supply voltage range of 3.0V to 5.5V, making it compatible with various power sources commonly used in electronic systems. The power consumption of approximately 1.5 mA ensures that the device can be used in battery-powered applications without significantly impacting overall system power budgets. The operating temperature range of -40°C to +85°C allows for reliable performance in harsh environments.

Applications

The Analog Devices ADM1020AR-REEL is suitable for a variety of applications, including:

- Thermal Management: Used in systems requiring precise temperature monitoring, such as HVAC systems, industrial equipment, and consumer electronics.
- Power Supply Monitoring: Employed in power management systems to monitor voltage levels and ensure that components operate within safe limits.
- System Health Monitoring: Ideal for applications in telecommunications and data centers, where monitoring temperature and voltage is critical for maintaining system reliability and performance.

Conclusion

The Analog Devices ADM1020AR-REEL is a versatile and high-precision temperature sensor and voltage monitor that meets the demands of modern electronic systems. With its high accuracy, digital output, and programmable alert functions, it is well-suited for a wide range of applications in thermal management, power supply monitoring, and system health monitoring. The ADM1020AR-REEL provides designers with a reliable solution for achieving accurate measurements and ensuring optimal system performance.
ADM1020AR-REEL Compare Parts
  • ADM1020AR-REEL vs ADM1034ARQZ-REEL
  • ADM1020AR-REEL vs ADM1034ARQZ-REEL
  • ADM1020AR-REEL vs ADM1034ARQZ-R7
  • ADM1020AR-REEL vs ADM1034ARQZ
  • ADM1020AR-REEL vs ADM1034ARQH-REEL
  • ADM1020AR-REEL vs ADM1034ARQ-REEL7
  • ADM1020AR-REEL vs ADM1034ARQ-REEL7
  • ADM1020AR-REEL vs ADM1034ARQ-REEL
  • ADM1020AR-REEL vs ADM1034ARQ
  • ADM1020AR-REEL vs ADM1033ARQZ-RL7
  • ADM1020AR-REEL vs ADM1033ARQZ-REEL7
  • ADM1020AR-REEL vs ADM1033ARQZ-REEL
  • ADM1020AR-REEL vs ADM1033ARQZ
  • ADM1020AR-REEL vs ADM1033ARQ-REEL7
  • ADM1020AR-REEL vs ADM1033ARQ-REEL
  • ADM1020AR-REEL vs ADM1033ARQ
  • ADM1020AR-REEL vs ADM1031ARQZ-REEL7
  • ADM1020AR-REEL vs ADM1031ARQZ-REEL
  • ADM1020AR-REEL vs ADM1031ARQZ-R7
  • ADM1020AR-REEL vs ADM1031ARQZ
  • ADM1020AR-REEL vs ADM1031ARQ-REEL7
  • ADM1020AR-REEL vs ADM1031ARQ-REEL7
  • ADM1020AR-REEL vs ADM1031ARQ-REEL
  • ADM1020AR-REEL vs ADM1031ARQ-REEL
  • ADM1020AR-REEL vs ADM1031ARQ
  • ADM1020AR-REEL vs ADM1031ARQ
  • ADM1020AR-REEL vs ADM1030ARQZ-RL7
  • ADM1020AR-REEL vs ADM1030ARQZ-REEL7
  • ADM1020AR-REEL vs ADM1030ARQZ-REEL
  • ADM1020AR-REEL vs ADM1030ARQZ
  • ADM1020AR-REEL vs ADM1030ARQ-REEL7
  • ADM1020AR-REEL vs ADM1030ARQ-REEL7
  • ADM1020AR-REEL vs ADM1030ARQ-REEL
  • ADM1020AR-REEL vs ADM1030ARQ-REEL
  • ADM1020AR-REEL vs ADM1030ARQ
  • ADM1020AR-REEL vs ADM1030ARQ
  • ADM1020AR-REEL vs ADM1029ARQZ-R7
  • ADM1020AR-REEL vs ADM1029ARQZ
  • ADM1020AR-REEL vs ADM1029ARQ-REEL7
  • ADM1020AR-REEL vs ADM1029ARQ
  • Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4