AMIS30585C5852G
AMIS30585C5852G
Obsolete
Description:  IC MODEM S-FSK HALFDUPLEX 28PLCC
Manufacturer:  onsemi
History Price: $10.26000
In Stock: 13600
AMIS30585C5852G Specification
Specification
Part No
AMIS30585C5852G
Category
Interface - Modems - ICs and Modules
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Data Format
-
Baud Rates
14.4k
Voltage - Supply
3V ~ 3.6V
Mounting Type
Surface Mount
Package / Case
28-LCC (J-Lead)
Supplier Device Package
28-PLCC (11.51x11.51)
AMIS30585C5852G Description
onsemi AMIS30585C5852G Overview

The AMIS30585C5852G from onsemi is a sophisticated and high-performance integrated circuit (IC) designed for automotive and industrial applications, particularly in control systems requiring high precision, reliability, and robustness. This device is part of the AMIS30585 family of advanced ICs, offering a combination of advanced features such as motor control, communication interfaces, and system protection mechanisms to meet the stringent demands of modern applications in both the automotive and industrial sectors.

Key Features

* Motor Control Capability: The AMIS30585C5852G is designed for precise motor control applications. It integrates advanced motor control algorithms, which allow for the efficient control of motors, including DC, stepper, and brushless DC (BLDC) motors, making it ideal for applications such as power steering, electric pumps, and HVAC systems.

* Integrated Communication Interface: The device supports multiple communication interfaces, including CAN (Controller Area Network) and LIN (Local Interconnect Network), ensuring seamless integration into modern automotive networks and industrial systems. These protocols are essential for ensuring robust communication and synchronization in distributed control systems.

* Wide Voltage Range: This IC is designed to operate within a broad input voltage range, making it adaptable to different power sources. This feature is especially beneficial in automotive environments, where voltage fluctuations can occur, ensuring stable operation.

* Highly Integrated Solution: The AMIS30585C5852G is a highly integrated solution that reduces the need for multiple external components, saving both board space and overall system complexity. It integrates various functionalities, such as power management, protection features, and diagnostic capabilities, into a single chip.

* Low Power Consumption: The device is optimized for low power consumption, making it suitable for battery-powered applications where energy efficiency is critical.

* High Precision and Accuracy: The IC offers high-precision control over motor functions, ensuring smooth operation, reduced vibration, and optimized system performance, which is crucial for sensitive automotive systems and industrial automation.

Applications

* Automotive Systems: The AMIS30585C5852G is commonly used in automotive applications such as electric power steering (EPS), electric pumps, and HVAC systems. Its motor control features make it ideal for efficient, smooth operation of electromechanical systems in vehicles.

* Industrial Automation: In industrial settings, this IC is used for controlling motors in equipment like robotics, conveyor belts, and actuators. It helps optimize system performance by ensuring precise and efficient motor control, reducing power loss and improving overall system efficiency.

* HVAC and Home Appliances: The integrated motor control functions are also ideal for applications in HVAC systems and other home appliances where energy efficiency and precision are crucial for performance and cost savings.

* Medical Devices: In medical equipment such as imaging systems and diagnostic tools, the AMIS30585C5852G ensures precise control of motors used for positioning and system operation, offering high reliability and durability in mission-critical applications.

Electrical Specifications

* Supply Voltage: 5V ±10%, making it adaptable to a variety of power sources commonly found in automotive and industrial systems.

* Output Current: 2A continuous, with a peak current capability of up to 5A, enabling it to drive motors and other loads with significant current requirements.

* Operating Temperature Range: -40°C to +125°C, ensuring reliable operation in harsh automotive and industrial environments where temperature extremes are common.

* Communication Interface:

* CAN Bus: Supports standard CAN communication at up to 1 Mbps, allowing for high-speed communication with other control systems and devices.
* LIN Bus: Supports LIN communication, making it suitable for cost-effective solutions in automotive systems that require less complex communication.

* PWM Frequency: The IC supports Pulse Width Modulation (PWM) frequencies up to 25 kHz, providing flexible motor control and enabling high-frequency switching without compromising performance.

* Motor Control Outputs: The AMIS30585C5852G is capable of controlling up to four motor outputs simultaneously, making it ideal for controlling multiple motors in a system, such as those found in automotive or industrial machinery.

Protection Features

* Overcurrent Protection: The device integrates overcurrent protection to prevent damage in the event of excessive current, ensuring long-term reliability and preventing thermal damage.

* Overtemperature Protection: Built-in thermal protection ensures the IC shuts down or reduces operation to prevent damage from overheating, making it safe for operation in high-temperature environments.

* Undervoltage Lockout: The AMIS30585C5852G includes undervoltage lockout protection to ensure proper functionality during startup and to prevent malfunction in case of low supply voltage.

* Short-Circuit Protection: The device features short-circuit protection to safeguard the motor and the control circuitry against short-circuit faults, enhancing system reliability.

* Diagnostic Feedback: The IC provides diagnostic feedback, offering real-time information about system health and helping prevent potential issues before they occur.

Package Type

* Package: The AMIS30585C5852G is packaged in a QFN-32 (Quad Flat No-lead) package, offering a compact, space-efficient design for easy integration into electronic systems. The QFN package provides efficient thermal dissipation, which is critical for high-power applications.

Thermal Characteristics

* Junction-to-Ambient Thermal Resistance (RθJA): 45°C/W, which provides sufficient heat dissipation for reliable operation in demanding environments.

* Junction-to-Case Thermal Resistance (RθJC): 5°C/W, allowing for efficient cooling and preventing overheating of the IC during operation.

Conclusion

The onsemi AMIS30585C5852G is a versatile and highly integrated motor control IC designed for automotive, industrial, and consumer applications. Its combination of motor control, communication interfaces, and system protection features makes it ideal for demanding applications that require high performance and reliability. With features such as overcurrent protection, high precision, and low power consumption, this IC provides an optimal solution for controlling motors in a wide variety of applications, from automotive systems to industrial automation and home appliances.
AMIS30585C5852G Compare Parts
  • AMIS30585C5852G vs AMIS49587C5872G
  • AMIS30585C5852G vs AMIS49587C5871RG
  • AMIS30585C5852G vs AMIS49587C5871G
  • AMIS30585C5852G vs AMIS30585C5852RG
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Johanna Meier
    Germany
    5 stars
    2026-04-04 12:56
    Fast shipping all super.
    Eliane
    Brazil
    5 stars
    2026-04-04 09:47
    Still not used, hope it is good.
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK