AMIS30585C5852RG
AMIS30585C5852RG
Obsolete
Description:  IC MODEM S-FSK HALFDUPLEX 28PLCC
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 30000
AMIS30585C5852RG Specification
Specification
Part No
AMIS30585C5852RG
Category
Interface - Modems - ICs and Modules
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Data Format
-
Baud Rates
14.4k
Voltage - Supply
3V ~ 3.6V
Mounting Type
Surface Mount
Package / Case
28-LCC (J-Lead)
Supplier Device Package
28-PLCC (11.51x11.51)
AMIS30585C5852RG Description
The onsemi AMIS30585C5852RG is a high-performance, integrated circuit designed specifically for automotive applications. It is part of onsemi's family of microcontrollers and is optimized for driving automotive displays and other graphic interfaces. This IC is commonly used in infotainment systems, dashboard displays, and other in-vehicle applications where high-quality graphics and video rendering are necessary.

## Key Features

* Display Controller: The AMIS30585C5852RG is primarily designed for driving TFT (Thin-Film Transistor) and other high-resolution displays. It provides a powerful interface for rendering complex graphics, text, and images in automotive infotainment and instrument cluster systems.
* High-Quality Graphics Rendering: The chip is capable of rendering high-resolution graphics with excellent color accuracy, making it ideal for automotive displays that require high visual quality and clarity, such as in infotainment systems and dashboards.
* Wide Voltage Range: The device operates within a voltage range of 4.5V to 5.5V, providing flexibility for a variety of automotive electrical systems that may have different voltage levels.
* Low Power Consumption: The AMIS30585C5852RG is designed to operate with low power consumption, which is essential in automotive environments to minimize the load on the vehicle's power systems and extend the life of battery-powered subsystems.
* Integrated Frame Buffer: This chip integrates a memory buffer for storing display data, which enables smoother graphical transitions and reduces the need for external memory components, lowering overall system complexity and cost.

## Electrical Characteristics

* Operating Voltage: The AMIS30585C5852RG operates within a voltage range of 4.5V to 5.5V, which is typical for automotive electronic systems.
* Current Consumption: The device is optimized for low current consumption, especially in idle and low-power modes, which is crucial for energy-efficient operation in automotive environments.
* Temperature Range: The AMIS30585C5852RG is designed to operate within a wide temperature range of -40°C to +105°C, which is necessary for the extreme temperature conditions often encountered in automotive applications.
* Communication Interface: It supports high-speed communication interfaces such as I2C and SPI, making it compatible with a wide range of microcontrollers and processors typically used in automotive systems.

## Performance Specifications

* Graphics Processing: The chip supports the rendering of up to 24-bit RGB color depth, allowing for vibrant and accurate color representation on the display. It also supports various graphical effects such as scrolling, transparency, and alpha blending.
* Display Resolution: The AMIS30585C5852RG is capable of supporting high-resolution displays up to 800x480 pixels (WVGA), with support for larger resolutions depending on the application needs.
* Frame Rate: It supports frame rates up to 60 Hz, ensuring smooth video playback and transitions on the display.
* Touchscreen Interface: The device can be integrated with a touchscreen controller to allow for touch-based input on automotive displays, which is becoming a standard feature in modern infotainment systems.

## Applications

* Automotive Instrument Clusters: The AMIS30585C5852RG is ideal for driving automotive instrument clusters, which require high-resolution displays to show various vehicle parameters, such as speed, fuel level, and engine status.
* Infotainment Systems: This IC is commonly used in automotive infotainment systems for displaying navigation maps, media playback, and other entertainment content. Its high-resolution capabilities make it suitable for modern touch-sensitive screens.
* Heads-Up Displays (HUD): The chip can be integrated into systems that project key vehicle information onto the windshield, enabling drivers to access critical data without taking their eyes off the road.
* Vehicle Control Interfaces: The AMIS30585C5852RG can also be used in control interfaces for various in-car systems, such as climate control, seat adjustments, and lighting, where graphical feedback is required.
* ADAS Displays: For advanced driver-assistance systems (ADAS), this chip can be used to drive displays showing real-time video feeds, sensor data, and alerts from systems such as parking assist, lane departure warnings, and collision avoidance.

## Pin Configuration

* Pins: The AMIS30585C5852RG typically comes in a 52-pin package, with dedicated pins for communication interfaces (I2C, SPI), power supply, ground, and control signals. The pinout is optimized for integration into complex automotive systems, ensuring that the device can easily connect with microcontrollers and other components.
* Display Connections: It has specialized pins for interfacing with external TFT or LCD displays, providing the necessary signal outputs for driving these displays effectively.

## Package Options

* Package Type: The AMIS30585C5852RG comes in a QFN (Quad Flat No-lead) package, which provides a compact, space-efficient solution for automotive applications. The package is designed to meet the stringent reliability standards required for automotive environments.
* Automotive Grade: The device is automotive-grade, meeting AEC-Q100 standards, which ensures that it can withstand the demanding environmental conditions commonly found in vehicles, including temperature extremes, vibration, and electromagnetic interference.

## Advantages

* High-Resolution Graphics: With its ability to render high-quality graphics and support for multiple color depths, the AMIS30585C5852RG ensures that automotive displays offer excellent visual quality, enhancing the user experience in infotainment and instrument clusters.
* Low Power Consumption: Its efficient power management ensures that the chip does not draw excessive power, which is critical in automotive applications that prioritize energy efficiency.
* Integrated Memory: The inclusion of an integrated frame buffer reduces the need for external memory chips, simplifying system design and reducing overall cost and space requirements.
* Wide Temperature Range: The device’s wide operating temperature range ensures it can function reliably in the harsh automotive environment, where temperature fluctuations can be extreme.
* Versatility: With support for various communication interfaces and display resolutions, the AMIS30585C5852RG is versatile and can be used in a wide range of automotive display applications.

## Limitations

* Limited Direct Display Control: While the AMIS30585C5852RG is capable of rendering high-quality graphics, more complex display systems that require advanced video decoding or multi-display support may require additional processing power from external processors.
* Not Ideal for High-End Video: While the device supports video rendering, it is not designed for high-end video applications, such as 4K video playback or intensive graphics rendering, which may require more specialized graphics processors.

## Conclusion

The onsemi AMIS30585C5852RG is a highly capable display controller designed specifically for automotive applications that require high-quality, high-resolution graphics. With its support for automotive-grade reliability, low power consumption, and flexible communication interfaces, this chip is ideal for modern vehicle displays, including instrument clusters, infotainment systems, and ADAS displays. It offers a comprehensive solution for creating visually stunning and energy-efficient displays in automotive environments, enhancing both functionality and user experience.
AMIS30585C5852RG Compare Parts
  • AMIS30585C5852RG vs AMIS49587C5872G
  • AMIS30585C5852RG vs AMIS49587C5871RG
  • AMIS30585C5852RG vs AMIS49587C5871G
  • AMIS30585C5852RG vs AMIS30585C5852G
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.
    Daniel Harris
    Canada
    5 stars
    2026-03-12 05:40
    good seller, parts arrived fast
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested
    Yago
    Brazil
    5 stars
    2026-03-11 22:56
    Got everything right and well packed