AMIS49587C5871RG
AMIS49587C5871RG
Obsolete
Description:  IC MODEM PLC 50/60MHZ 28PLCC
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 23320
AMIS49587C5871RG Specification
Specification
Part No
AMIS49587C5871RG
Category
Interface - Modems - ICs and Modules
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Data Format
-
Baud Rates
Selectable
Voltage - Supply
3V ~ 3.6V
Mounting Type
Surface Mount
Package / Case
28-LCC (J-Lead)
Supplier Device Package
28-PLCC (11.51x11.51)
AMIS49587C5871RG Compare Parts
  • AMIS49587C5871RG vs AMIS49587C5872G
  • AMIS49587C5871RG vs AMIS49587C5871G
  • AMIS49587C5871RG vs AMIS30585C5852RG
  • AMIS49587C5871RG vs AMIS30585C5852G
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.
    Daniel Harris
    Canada
    5 stars
    2026-03-12 05:40
    good seller, parts arrived fast
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested
    Yago
    Brazil
    5 stars
    2026-03-11 22:56
    Got everything right and well packed