☰
CAT522WI
CAT522WI
Obsolete
Description:  CAT522 - CONFIGURED DIGITALLY PR
Manufacturer:  onsemi
Datasheet:   CAT522WI Datasheet
History Price: $1.37000
In Stock: 20
CAT522WI Specification
Specification
Part No
CAT522WI
Category
Data Acquisition - Digital Potentiometers
Manufacturer
onsemi
Series
CAT522
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Taper
Linear
Configuration
Potentiometer
Number of Circuits
1
Number of Taps
-
Resistance (Ohms)
24k
Interface
Serial
Memory Type
Non-Volatile
Voltage - Supply
2.7V ~ 5.5V
Features
-
Tolerance
?0%
Temperature Coefficient (Typ)
300ppm/ ℃
Mounting Type
Surface Mount
Supplier Device Package
14-SOIC
Package / Case
14-SOIC (0.154", 3.90mm Width)
Operating Temperature
-40 ℃ ~ 85 ℃
Resistance - Wiper (Ohms) (Typ)
-
CAT522WI Related Parts
CAT5110SDI-00GT3
CAT5110SDI-00GT3
onsemi
IC DGTL POT 100KOHM 32TAP SC70
CAT5110SDI-10-T3
CAT5110SDI-10-T3
onsemi
IC DGTL POT 10KOHM 32TAP SC70-6
CAT5110SDI-10GT3
CAT5110SDI-10GT3
onsemi
IC DGTL POT 10KOHM 32TAP SC70
CAT5110SDI-50GT3
CAT5110SDI-50GT3
onsemi
IC POT DGTL 32TAP 2WIRE SC70-6
CAT5110TBI-00-T3
CAT5110TBI-00-T3
onsemi
IC DGT POT 100KOHM 32TAP SOT23-6
CAT5110TBI-00GT3
CAT5110TBI-00GT3
onsemi
IC DGT POT 100KOHM 32TAP SOT23-6
CAT5110TBI-10-T3
CAT5110TBI-10-T3
onsemi
IC DGTL POT INTERFACE SOT23-6
CAT5110TBI-10GT3
CAT5110TBI-10GT3
onsemi
IC DGTL POT 10KOHM 32TAP SOT23-6
CAT5110TBI-50-T3
CAT5110TBI-50-T3
onsemi
IC DGTL POT 50KOHM 32TAP SOT23-6
CAT5110TBI-50GT3
CAT5110TBI-50GT3
onsemi
IC DGTL POT 50KOHM 32TAP SOT23-6
CAT5111LI-10-G
CAT5111LI-10-G
onsemi
IC POT DGTL 10K 100TAP 8DIP
CAT5111LI-50-G
CAT5111LI-50-G
onsemi
IC POT DGTL 50K 100TAP 8DIP
CAT522WI Compare Parts
  • CAT522WI vs CAT5419YI25
  • CAT522WI vs CAT5419YI10
  • CAT522WI vs CAT5419YI00
  • CAT522WI vs CAT5419YI-50-T2
  • CAT522WI vs CAT5419YI-25-T2
  • CAT522WI vs CAT5419YI-10-T2
  • CAT522WI vs CAT5419YI-00-T2
  • CAT522WI vs CAT5419WI00
  • CAT522WI vs CAT5419WI-50-T1
  • CAT522WI vs CAT5419WI-25-T1
  • CAT522WI vs CAT5419WI-10-T1
  • CAT522WI vs CAT5419WI-00-T1
  • CAT522WI vs CAT5411YI50
  • CAT522WI vs CAT5411YI25
  • CAT522WI vs CAT5411YI10
  • CAT522WI vs CAT5411YI00
  • CAT522WI vs CAT5411YI-50-T2
  • CAT522WI vs CAT5411YI-25-T2
  • CAT522WI vs CAT5411YI-10-T2
  • CAT522WI vs CAT5411YI-00-T2
  • CAT522WI vs CAT5411WI-50-T1
  • CAT522WI vs CAT5411WI-25-T1
  • CAT522WI vs CAT5411WI-10-T1
  • CAT522WI vs CAT5411WI-00-T1
  • CAT522WI vs CAT5409YI50
  • CAT522WI vs CAT5409YI25
  • CAT522WI vs CAT5409YI10
  • CAT522WI vs CAT5409YI00
  • CAT522WI vs CAT5409YI-50-T2
  • CAT522WI vs CAT5409YI-25-T2
  • CAT522WI vs CAT5409YI-25-T2
  • CAT522WI vs CAT5409YI-10-T2
  • CAT522WI vs CAT5409YI-00-T2
  • CAT522WI vs CAT5409WI-50-T1
  • CAT522WI vs CAT5409WI-25-T1
  • CAT522WI vs CAT5409WI-10-T1
  • CAT522WI vs CAT5409WI-00-T1
  • CAT522WI vs CAT5401YI50
  • CAT522WI vs CAT5401YI25
  • CAT522WI vs CAT5401YI10
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend