CAT9554WI-GT2
CAT9554WI-GT2
Obsolete
Description:  IC XPNDR 400KHZ I2C SMBUS 16SOIC
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 8000
CAT9554WI-GT2 Specification
Specification
Part No
CAT9554WI-GT2
Category
Interface - I/O Expanders
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of I/O
8
Interface
I2C, SMBus
Interrupt Output
Yes
Features
POR
Output Type
Push-Pull
Current - Output Source/Sink
10mA, 24mA
Clock Frequency
400 kHz
Voltage - Supply
2.3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
CAT9554WI-GT2 PDF Datasheet
CAT9554WI-GT2 Related Parts
CAT9534HV4I-GT2
CAT9534HV4I-GT2
onsemi
IC XPNDR 400KHZ I2C SMBUS 16TQFN
CAT9534WI-G
CAT9534WI-G
onsemi
PARALLEL I/O PORT, 8-BIT, 8 I/O,
CAT9534WI-G
CAT9534WI-G
onsemi
IC XPNDR 400KHZ I2C SMBUS 16SOIC
CAT9534WI-GT2
CAT9534WI-GT2
onsemi
IC XPNDR 400KHZ I2C SMBUS 16SOIC
CAT9534YI-GT2
CAT9534YI-GT2
onsemi
IC XPND 400KHZ I2C SMBUS 16TSSOP
CAT9554AHV4I-GT2
CAT9554AHV4I-GT2
onsemi
IC XPNDR 400KHZ I2C SMBUS 16TQFN
CAT9554AWI-GT2
CAT9554AWI-GT2
onsemi
IC XPNDR 400KHZ I2C SMBUS 16SOIC
CAT9554AYI-GT2
CAT9554AYI-GT2
onsemi
IC XPND 400KHZ I2C SMBUS 16TSSOP
CAT9554HV4I-GT2
CAT9554HV4I-GT2
onsemi
IC XPNDR 400KHZ I2C SMBUS 16TQFN
CAT9554WI-G
CAT9554WI-G
onsemi
IC XPNDR 400KHZ I2C SMBUS 16SOIC
CAT9554YI-GT2
CAT9554YI-GT2
onsemi
IC XPND 400KHZ I2C SMBUS 16TSSOP
CAT9555HT6I-GT2
CAT9555HT6I-GT2
onsemi
IC XPNDR 400KHZ I2C SMBUS 24TQFN
CAT9554WI-GT2 Compare Parts
  • CAT9554WI-GT2 vs CAT9555YI
  • CAT9554WI-GT2 vs CAT9555WI-T1
  • CAT9554WI-GT2 vs CAT9555HV6I-T2
  • CAT9554WI-GT2 vs CAT9555HV6I-GT2
  • CAT9554WI-GT2 vs CAT9555HV6I-G
  • CAT9554WI-GT2 vs CAT9555HV6I
  • CAT9554WI-GT2 vs CAT9555HT6I-GT2
  • CAT9554WI-GT2 vs CAT9554YI-GT2
  • CAT9554WI-GT2 vs CAT9554WI-G
  • CAT9554WI-GT2 vs CAT9554HV4I-GT2
  • CAT9554WI-GT2 vs CAT9554AYI-GT2
  • CAT9554WI-GT2 vs CAT9554AWI-GT2
  • CAT9554WI-GT2 vs CAT9554AHV4I-GT2
  • CAT9554WI-GT2 vs CAT9534YI-GT2
  • CAT9554WI-GT2 vs CAT9534WI-GT2
  • CAT9554WI-GT2 vs CAT9534WI-G
  • CAT9554WI-GT2 vs CAT9534WI-G
  • CAT9554WI-GT2 vs CAT9534HV4I-GT2
  • CAT9554WI-GT2 vs CAT9554YGI
  • CAT9554WI-GT2 vs CAT9554AYGI-T2
  • CAT9554WI-GT2 vs CAT9554AYGI
  • CAT9554WI-GT2 vs CAT9554AWGI-T2
  • CAT9554WI-GT2 vs CAT9555HV6I-GT2
  • CAT9554WI-GT2 vs CAT9554YGI
  • CAT9554WI-GT2 vs CAT9554HV6I
  • CAT9554WI-GT2 vs CAT9554HV4I-GT2
  • CAT9554WI-GT2 vs CAT9554HV4I
  • CAT9554WI-GT2 vs CAT9554AYI-G
  • CAT9554WI-GT2 vs CAT9554AYGI-T2
  • CAT9554WI-GT2 vs CAT9554AYGI
  • CAT9554WI-GT2 vs CAT9554AWGI-T2
  • CAT9554WI-GT2 vs CAT9534YI-GT2
  • CAT9554WI-GT2 vs CAT9534YI-G
  • CAT9554WI-GT2 vs CAT9534WI-GT2
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store