☰
CD40110BE
CD40110BE
Active
Description:  IC DECADE COUNTER 4-BIT 16DIP
Manufacturer:  Texas Instruments
Datasheet:   CD40110BE Datasheet
History Price: $1.65000
In Stock: 35440
CD40110BE Specification
Specification
Part No
CD40110BE
Category
Logic - Counters, Dividers
Manufacturer
Texas Instruments
Series
4000B
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Counter, Decade
Direction
Up, Down
Number of Elements
1
Number of Bits per Element
4
Reset
-
Timing
-
Count Rate
5 MHz
Trigger Type
Positive, Negative
Voltage - Supply
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
CD40110BE Related Parts
CD40102BD
CD40102BD
Harris Corporation
IC BCD COUNTER DUAL 4BIT 16CDIP
CD40102BE
CD40102BE
Texas Instruments
IC BCD COUNTER DUAL 4-BIT 16DIP
CD40102BE
CD40102BE
Harris Corporation
IC BCD COUNTER DUAL 4-BIT 16DIP
CD40102BEX
CD40102BEX
Harris Corporation
IC BCD COUNTER DUAL 4-BIT 16DIP
CD40102BNSR
CD40102BNSR
Texas Instruments
IC BCD COUNTER DUAL 4-BIT 16SO
CD40102BPW
CD40102BPW
Texas Instruments
IC BCD COUNTER DL 4BIT 16TSSOP
CD40102BPWR
CD40102BPWR
Texas Instruments
IC BCD COUNTER DL 4BIT 16TSSOP
CD40103BD
CD40103BD
Harris Corporation
IC BINARY COUNTER 8-BIT 16CDIP
CD40103BD3
CD40103BD3
Harris Corporation
IC BINARY COUNTER 8-BIT 16CDIP
CD40103BE
CD40103BE
Texas Instruments
IC BINARY COUNTER 8-BIT 16DIP
CD40103BE98
CD40103BE98
Harris Corporation
IC BINARY COUNTER 8-BIT 16DIP
CD40103BEG4
CD40103BEG4
Texas Instruments
IC BINARY COUNTER 8-BIT 16DIP
CD40110BE Description
The Texas Instruments CD40110BE is a versatile CMOS digital logic device that functions as a dual 4-bit binary counter. It is designed for counting applications in digital circuits, providing a reliable and efficient way to count events or pulses. The CD40110BE is part of the CD4000 series of integrated circuits, which are known for their low power consumption and high noise immunity.

## Key Features:

1. Dual 4-Bit Binary Counter: The CD40110BE contains two independent 4-bit binary counters, allowing for simultaneous counting operations.
2. Asynchronous Reset: Each counter can be reset asynchronously, enabling quick and easy initialization of the counter state.
3. Count Enable: The counters can be enabled or disabled through a count enable input, allowing for flexible control over counting operations.
4. Low Power Consumption: The device operates with low power, making it suitable for battery-powered applications.
5. Wide Supply Voltage Range: The CD40110BE can operate over a wide supply voltage range from 3V to 15V, providing versatility for various applications.
6. High Noise Immunity: The CMOS technology used in the CD40110BE provides high noise immunity, making it reliable in noisy environments.

## Pin Configuration:

The CD40110BE is available in a 16-pin dual in-line package (DIP) and a surface-mount package (SOIC). The pin configuration is as follows:

- Pin 1: Q1 (Output of Counter 1)
- Pin 2: Q2 (Output of Counter 1)
- Pin 3: Q3 (Output of Counter 1)
- Pin 4: Q4 (Output of Counter 1)
- Pin 5: Count Enable (Counter 1)
- Pin 6: Reset (Counter 1)
- Pin 7: Clock (Counter 1)
- Pin 8: Ground (GND)
- Pin 9: Clock (Counter 2)
- Pin 10: Reset (Counter 2)
- Pin 11: Count Enable (Counter 2)
- Pin 12: Q4 (Output of Counter 2)
- Pin 13: Q3 (Output of Counter 2)
- Pin 14: Q2 (Output of Counter 2)
- Pin 15: Q1 (Output of Counter 2)
- Pin 16: VCC (Power Supply)

## Electrical Characteristics:

- Supply Voltage (VCC): 3V to 15V
- Input Voltage (VI): 0V to VCC
- Output Voltage (VO): 0V to VCC
- Input Current (II): ±1 µA (max)
- Output Current (IO): ±5 mA (max)
- Propagation Delay (tPD): 50 ns (typ) at VCC = 5V
- Power Dissipation (PD): 0.1 mW (typ) at VCC = 5V

## Functional Description:

The CD40110BE operates as a binary counter, where each clock pulse increments the counter value by one. The counter outputs (Q1 to Q4 for each counter) represent the current count in binary form. The asynchronous reset allows the counter to be set back to zero at any time, while the count enable input allows the counting operation to be paused or resumed as needed.

## Applications:

The CD40110BE is suitable for a variety of applications, including:
- Event counting in digital systems.
- Frequency division in clock circuits.
- Timer applications in embedded systems.
- Digital displays and scoreboards.

## Conclusion:

The Texas Instruments CD40110BE is a reliable and efficient dual 4-bit binary counter that offers flexibility and ease of use in digital counting applications. With its low power consumption, wide supply voltage range, and high noise immunity, it is an excellent choice for engineers and designers looking to implement counting functionality in their electronic projects. Its versatility makes it suitable for a wide range of applications, from simple timers to complex digital systems.
CD40110BE Compare Parts
  • CD40110BE vs CD4536BF3A
  • CD40110BE vs CD4536BD
  • CD40110BE vs CD4522BPWRG4
  • CD40110BE vs CD4522BPWRE4
  • CD40110BE vs CD4522BPWR
  • CD40110BE vs CD4522BPWE4
  • CD40110BE vs CD4522BPW
  • CD40110BE vs CD4522BNSRG4
  • CD40110BE vs CD4522BNSRE4
  • CD40110BE vs CD4522BNSR
  • CD40110BE vs CD4522BMT
  • CD40110BE vs CD4522BM96G4
  • CD40110BE vs CD4522BM96E4
  • CD40110BE vs CD4522BM96
  • CD40110BE vs CD4522BM
  • CD40110BE vs CD4522BE
  • CD40110BE vs CD4521BPWRG4
  • CD40110BE vs CD4521BPWRE4
  • CD40110BE vs CD4521BPWR
  • CD40110BE vs CD4521BPW
  • CD40110BE vs CD4521BNSR
  • CD40110BE vs CD4521BMT
  • CD40110BE vs CD4521BM96G4
  • CD40110BE vs CD4521BM96
  • CD40110BE vs CD4521BM
  • CD40110BE vs CD4521BEG4
  • CD40110BE vs CD4521BE
  • CD40110BE vs CD4520BPWR
  • CD40110BE vs CD4520BPW
  • CD40110BE vs CD4520BNSR
  • CD40110BE vs CD4520BNS
  • CD40110BE vs CD4520BMG4
  • CD40110BE vs CD4520BME4
  • CD40110BE vs CD4520BM96
  • CD40110BE vs CD4520BM
  • CD40110BE vs CD4520BEX
  • CD40110BE vs CD4520BE
  • CD40110BE vs CD4520BE
  • CD40110BE vs CD4520BD3
  • CD40110BE vs CD4520BD
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.