☰
CD4013BCMX
CD4013BCMX
Obsolete
Description:  IC FF D-TYPE DUAL 1BIT 14SOIC
Manufacturer:  onsemi
Datasheet:   CD4013BCMX Datasheet
History Price: Obsolete
In Stock: 9200
CD4013BCMX Specification
Specification
Part No
CD4013BCMX
Category
Logic - Flip Flops
Manufacturer
onsemi
Series
4000B
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Set(Preset) and Reset
Type
D-Type
Output Type
Complementary
Number of Elements
2
Number of Bits per Element
1
Clock Frequency
15.5 MHz
Max Propagation Delay @ V, Max CL
120ns @ 15V, 50pF
Trigger Type
Positive Edge
Current - Output High, Low
8.8mA, 8.8mA
Voltage - Supply
3V ~ 15V
Current - Quiescent (Iq)
4 μA
Input Capacitance
5 pF
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Supplier Device Package
14-SOIC
Package / Case
14-SOIC (0.154", 3.90mm Width)
CD4013BCMX PDF Datasheet
CD4013BCMX Related Parts
CD4013AK
CD4013AK
Harris Corporation
CMOS DUAL D-TYPE FLIP-FLOP
CD4013BCM
CD4013BCM
onsemi
IC FF D-TYPE DUAL 1BIT 14SOIC
CD4013BCN
CD4013BCN
onsemi
IC FF D-TYPE DUAL 1BIT 14DIP
CD4013BCSJ
CD4013BCSJ
Fairchild Semiconductor
IC FF D-TYPE DUAL 1BIT 14SOP
CD4013BCSJX
CD4013BCSJX
Fairchild Semiconductor
IC FF D-TYPE DUAL 1BIT 14SOP
CD4013BE
CD4013BE
Texas Instruments
IC FF D-TYPE DUAL 1BIT 14DIP
CD4013BEE4
CD4013BEE4
Texas Instruments
IC FF D-TYPE DUAL 1BIT 14DIP
CD4013BM
CD4013BM
Texas Instruments
IC FF D-TYPE DUAL 1BIT 14SOIC
CD4013BM96
CD4013BM96
Texas Instruments
IC FF D-TYPE DUAL 1BIT 14SOIC
CD4013BM96E4
CD4013BM96E4
Texas Instruments
IC FF D-TYPE DUAL 1BIT 14SOIC
CD4013BM96G4
CD4013BM96G4
Texas Instruments
IC FF D-TYPE DUAL 1BIT 14SOIC
CD4013BME4
CD4013BME4
Texas Instruments
IC FF D-TYPE DUAL 1BIT 14SOIC
CD4013BCMX Description

The ON Semiconductor CD4013BCMX is a dual D-type flip-flop integrated circuit with set and reset capabilities, designed for synchronous digital applications. It belongs to the 4000B CMOS logic family, offering low-power consumption, wide supply voltage range, and high noise immunity. The device is suitable for a variety of logic functions including data storage, frequency division, and signal synchronization in digital systems, providing predictable and reliable performance over a wide temperature and voltage range.

## Device Type and Package

The CD4013BCMX is supplied in a 14-lead TSSOP package, optimized for surface-mount PCB assembly. The compact package facilitates high-density board designs while maintaining ease of soldering and mechanical robustness. The CMOS construction ensures low quiescent current and minimal power dissipation, making it compatible with battery-powered and low-power digital circuits.

## Functional Description

The CD4013BCMX contains two independent D-type flip-flops, each featuring:

* Data input (D)
* Clock input (CP)
* Set (S) and Reset (R) inputs
* Complementary outputs (Q and Q̅)

Key functional characteristics:

* Edge-triggered on the positive-going clock transition
* Asynchronous set and reset can override normal operation
* Complementary outputs allow direct use in toggle, latch, and control circuits

This dual flip-flop configuration allows compact design implementation for multiple sequential logic applications in a single IC.

## Electrical Characteristics

* Supply Voltage (VDD): 3 V to 15 V operational range
* Input Logic Levels:

* VIH (high) min 0.7 × VDD
* VIL (low) max 0.3 × VDD
* Output Voltage:

* VOH min VDD – 0.1 V at IOH = –2 mA
* VOL max 0.1 V at IOL = 2 mA
* Quiescent Supply Current (ICC): Typical 80 µA at VDD = 10 V
* Propagation Delay:

* tPLH / tPHL ~ 100 ns typical at VDD = 10 V, CL = 50 pF
* Maximum Clock Frequency: Up to 20 MHz at VDD = 10 V, depending on load and temperature
* Input Leakage Current: ±0.1 µA at VDD = 15 V, TA = 25 °C

The low quiescent current and high noise immunity make the CD4013BCMX ideal for battery-operated or precision digital circuits.

## Timing and Switching Performance

* Minimum Pulse Widths: Clock and asynchronous set/reset inputs require minimum pulse durations to ensure correct logic operation
* Propagation Delays: Low and symmetric for Q and Q̅ outputs
* Rise and Fall Times: Typically a few nanoseconds with standard capacitive loads, ensuring clean logic transitions
* Capacitance: Input capacitance ~5 pF typical, output capacitance ~10 pF typical, suitable for medium-speed logic circuits

Proper timing design ensures reliable sequential logic operation and prevents metastability in fast-switching applications.

## Thermal and Mechanical Properties

* Operating Temperature Range: –40 °C to +125 °C
* Storage Temperature Range: –65 °C to +150 °C
* Maximum Power Dissipation (PD): 500 mW for TSSOP-14 package with proper PCB thermal design
* Thermal Resistance, Junction-to-Ambient (RθJA): 115 °C/W typical

The TSSOP package, combined with low-power CMOS design, minimizes self-heating even under continuous operation in multi-flip-flop applications.

## Applications

* Digital counters and frequency dividers
* Latches, shift registers, and data storage circuits
* Pulse and timing generation circuits
* Synchronous and asynchronous control logic for industrial and consumer electronics
* Signal conditioning and interface circuits in microcontroller and FPGA systems

## Performance Considerations

Designers should account for proper logic voltage thresholds relative to supply voltage to ensure reliable operation. Asynchronous set and reset inputs must be managed to prevent unintended latching. While the device supports wide supply voltages, timing performance improves at higher VDD, and propagation delays increase at lower temperatures and higher capacitive loading. PCB layout should minimize parasitic capacitance on clock and data lines to prevent timing errors. The low input current and high impedance make this device well-suited for interfacing with other CMOS logic or high-impedance signal sources.
CD4013BCMX Compare Parts
  • CD4013BCMX vs CD4076BPWRE4
  • CD4013BCMX vs CD4076BPWR
  • CD4013BCMX vs CD4076BPW
  • CD4013BCMX vs CD4076BNSRG4
  • CD4013BCMX vs CD4076BNSRE4
  • CD4013BCMX vs CD4076BNSR
  • CD4013BCMX vs CD4076BMT
  • CD4013BCMX vs CD4076BM96G4
  • CD4013BCMX vs CD4076BM96E4
  • CD4013BCMX vs CD4076BM96
  • CD4013BCMX vs CD4076BM
  • CD4013BCMX vs CD4076BK3
  • CD4013BCMX vs CD4076BK
  • CD4013BCMX vs CD4076BF3A
  • CD4013BCMX vs CD4076BF
  • CD4013BCMX vs CD4076BE
  • CD4013BCMX vs CD4076BE
  • CD4013BCMX vs CD4027BPWRG4
  • CD4013BCMX vs CD4027BPWR
  • CD4013BCMX vs CD4027BPW
  • CD4013BCMX vs CD4027BNSR
  • CD4013BCMX vs CD4027BNS
  • CD4013BCMX vs CD4027BMT
  • CD4013BCMX vs CD4027BM96E4
  • CD4013BCMX vs CD4027BM96
  • CD4013BCMX vs CD4027BM
  • CD4013BCMX vs CD4027BK
  • CD4013BCMX vs CD4027BF3A
  • CD4013BCMX vs CD4027BE
  • CD4013BCMX vs CD4027BD3
  • CD4013BCMX vs CD4027BD
  • CD4013BCMX vs CD4027BCN
  • CD4013BCMX vs CD4027BCN
  • CD4013BCMX vs CD4027BCMX
  • CD4013BCMX vs CD4027AD3
  • CD4013BCMX vs CD40175BPWR
  • CD4013BCMX vs CD40175BPWG4
  • CD4013BCMX vs CD40175BPWE4
  • CD4013BCMX vs CD40175BPW
  • CD4013BCMX vs CD40175BNSRE4
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller