Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Flip Flops
/ Harris Corporation CD4027BD3
CD4027BD3
Obsolete
Logic - Flip Flops
Description:
DUAL J-K FLIP-FLOP
Manufacturer:
Harris Corporation
Datasheet:
CD4027BD3 Datasheet
History Price: $5.84000
In Stock: 33460
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4027BD3 Specification
Specification
Part No
CD4027BD3
Category
Logic - Flip Flops
Manufacturer
Harris Corporation
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Set(Preset) and Reset
Type
JK Type
Output Type
Complementary
Number of Elements
2
Number of Bits per Element
1
Clock Frequency
24 MHz
Max Propagation Delay @ V, Max CL
90ns @ 15V, 50pF
Trigger Type
Positive Edge
Current - Output High, Low
6.8mA, 6.8mA
Voltage - Supply
3V ~ 18V
Current - Quiescent (Iq)
20 μA
Input Capacitance
5 pF
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Supplier Device Package
16-CDIP
Package / Case
16-CDIP (0.300", 7.62mm)
CD4027BD3 PDF Datasheet
CD4027BD3 Datasheet
Click and Download: CD4027BD3 Datasheet
CD4027BD3 Related Parts
CD4013AK
Harris Corporation
CMOS DUAL D-TYPE FLIP-FLOP
CD4013BCM
onsemi
IC FF D-TYPE DUAL 1BIT 14SOIC
CD4013BCMX
onsemi
IC FF D-TYPE DUAL 1BIT 14SOIC
CD4013BCN
onsemi
IC FF D-TYPE DUAL 1BIT 14DIP
CD4013BCSJ
Fairchild Semiconductor
IC FF D-TYPE DUAL 1BIT 14SOP
CD4013BCSJX
Fairchild Semiconductor
IC FF D-TYPE DUAL 1BIT 14SOP
CD4013BE
Texas Instruments
IC FF D-TYPE DUAL 1BIT 14DIP
CD4013BEE4
Texas Instruments
IC FF D-TYPE DUAL 1BIT 14DIP
CD4013BM
Texas Instruments
IC FF D-TYPE DUAL 1BIT 14SOIC
CD4013BM96
Texas Instruments
IC FF D-TYPE DUAL 1BIT 14SOIC
CD4013BM96E4
Texas Instruments
IC FF D-TYPE DUAL 1BIT 14SOIC
CD4013BM96G4
Texas Instruments
IC FF D-TYPE DUAL 1BIT 14SOIC
CD4027BD3 Compare Parts
CD4027BD3 vs CD4076BPWRE4
CD4027BD3 vs CD4076BPWR
CD4027BD3 vs CD4076BPW
CD4027BD3 vs CD4076BNSRG4
CD4027BD3 vs CD4076BNSRE4
CD4027BD3 vs CD4076BNSR
CD4027BD3 vs CD4076BMT
CD4027BD3 vs CD4076BM96G4
CD4027BD3 vs CD4076BM96E4
CD4027BD3 vs CD4076BM96
CD4027BD3 vs CD4076BM
CD4027BD3 vs CD4076BK3
CD4027BD3 vs CD4076BK
CD4027BD3 vs CD4076BF3A
CD4027BD3 vs CD4076BF
CD4027BD3 vs CD4076BE
CD4027BD3 vs CD4076BE
CD4027BD3 vs CD4027BPWRG4
CD4027BD3 vs CD4027BPWR
CD4027BD3 vs CD4027BPW
CD4027BD3 vs CD4027BNSR
CD4027BD3 vs CD4027BNS
CD4027BD3 vs CD4027BMT
CD4027BD3 vs CD4027BM96E4
CD4027BD3 vs CD4027BM96
CD4027BD3 vs CD4027BM
CD4027BD3 vs CD4027BK
CD4027BD3 vs CD4027BF3A
CD4027BD3 vs CD4027BE
CD4027BD3 vs CD4027BD
CD4027BD3 vs CD4027BCN
CD4027BD3 vs CD4027BCN
CD4027BD3 vs CD4027BCMX
CD4027BD3 vs CD4027AD3
CD4027BD3 vs CD40175BPWR
CD4027BD3 vs CD40175BPWG4
CD4027BD3 vs CD40175BPWE4
CD4027BD3 vs CD40175BPW
CD4027BD3 vs CD40175BNSRE4
CD4027BD3 vs CD40175BNSR
Customer Reviews
4.95 out of 5.00 stars from 95 customer reviews from all over the world
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect