☰
CD4051BCM
CD4051BCM
Obsolete
Description:  IC MUX 8:1 240OHM 16SOIC
Manufacturer:  onsemi
Datasheet:   CD4051BCM Datasheet
History Price: Obsolete
In Stock: 11600
CD4051BCM Specification
Specification
Part No
CD4051BCM
Category
Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Circuit
-
Multiplexer/Demultiplexer Circuit
8:1
Number of Circuits
1
On-State Resistance (Max)
240Ohm
Channel-to-Channel Matching (ΔRon)
5Ohm
Voltage - Supply, Single (V-)
5V ~ 15V
Voltage - Supply, Dual (V?
?.5V ~ 7.5V
Switch Time (Ton, Toff) (Max)
320ns, 150ns
-3db Bandwidth
40MHz
Charge Injection
-
Channel Capacitance (CS(off), CD(off))
-
Current - Leakage (IS(off)) (Max)
50nA
Crosstalk
-40dB @ 3MHz
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
CD4051BCM PDF Datasheet
CD4051BCM Related Parts
CD4016BF3A
CD4016BF3A
National Semiconductor
IC SW SPST-NOX4 850OHM 14CDIP
CD4016BFX
CD4016BFX
Harris Corporation
IC SW SPST-NOX4 850OHM 14CDIP
CD4016BK3
CD4016BK3
Harris Corporation
IC SWITCH SPST-NOX4 850OHM 14CFP
CD4051BCMTC
CD4051BCMTC
Fairchild Semiconductor
IC MUX 8:1 240OHM 16TSSOP
CD4051BCMTC
CD4051BCMTC
onsemi
IC MUX 8:1 240OHM 16TSSOP
CD4051BCMTCX
CD4051BCMTCX
Fairchild Semiconductor
IC MUX 8:1 240OHM 16TSSOP
CD4051BCMTCX
CD4051BCMTCX
onsemi
IC MUX 8:1 240OHM 16TSSOP
CD4051BCMX
CD4051BCMX
onsemi
IC MUX 8:1 240OHM 16SOIC
CD4051BCN
CD4051BCN
onsemi
IC MUX 8:1 240OHM 16DIP
CD4051BCSJ
CD4051BCSJ
Fairchild Semiconductor
IC MUX 8:1 240OHM 16SOP
CD4051BCSJ
CD4051BCSJ
onsemi
IC MUX 8:1 240OHM 16SOP
CD4051BCSJX
CD4051BCSJX
Fairchild Semiconductor
IC MUX 8:1 240OHM 16SOP
CD4051BCM Description
The onsemi CD4051BCM is a versatile analog multiplexer/demultiplexer that is widely used in various electronic applications. This device is part of the CD4000 series of CMOS (Complementary Metal-Oxide-Semiconductor) integrated circuits, which are known for their low power consumption and high noise immunity. Below is a detailed introduction to the CD4051BCM, including its specifications and parameters.

## Overview

The CD4051BCM is an 8-channel analog multiplexer/demultiplexer that allows the selection of one of eight input signals to be routed to a single output line. It can also be used in reverse, allowing a single input to be connected to one of eight output lines. This makes it ideal for applications such as data acquisition systems, signal routing, and audio switching.

## Key Features

1. 8-Channel Multiplexer/Demultiplexer: The device can select one of eight inputs or outputs, making it suitable for applications requiring multiple signal paths.

2. Low Power Consumption: The CD4051BCM operates at low power levels, making it suitable for battery-powered devices.

3. Wide Supply Voltage Range: It can operate with a supply voltage ranging from 3V to 15V, providing flexibility in various circuit designs.

4. High Noise Immunity: The CMOS technology used in the CD4051BCM ensures high noise immunity, making it reliable in noisy environments.

5. High Input Impedance: The device features high input impedance, which minimizes loading effects on the signal sources.

6. Low ON Resistance: The ON resistance of the switches is low, ensuring minimal signal degradation.

## Specifications

Here are the key specifications of the CD4051BCM:

- Supply Voltage (V_DD): 3V to 15V
- Input Voltage Range (V_IN): 0V to V_DD
- Control Voltage (V_CTL): 0V to V_DD
- Maximum Input Current (I_IN): ±10 µA
- Maximum Output Current (I_OUT): ±10 mA
- ON Resistance (R_ON): Typically 100Ω at V_DD = 5V
- Propagation Delay (t_PD): Typically 10 ns at V_DD = 5V
- Power Dissipation (P_D): 1 mW (typical) at V_DD = 5V
- Operating Temperature Range: -40°C to +125°C
- Package Type: Available in various packages, including DIP-16, SOIC-16, and TSSOP-16.

## Pin Configuration

The CD4051BCM typically comes in a 16-pin package. The pin configuration is as follows:

- Pins 1-8: Analog input/output channels (Y0 to Y7)
- Pin 9: Common output/input (Z)
- Pins 10-12: Control inputs (A, B, C) for selecting the desired channel
- Pin 13: V_DD (Supply Voltage)
- Pin 14: V_SS (Ground)
- Pin 15: NC (No Connect)
- Pin 16: NC (No Connect)

## Applications

The CD4051BCM is used in a variety of applications, including:

- Audio Switching: It can be used to switch audio signals between different sources or outputs.
- Data Acquisition Systems: The device can route multiple sensor signals to a single ADC (Analog-to-Digital Converter).
- Signal Routing: It is useful in applications where multiple signal paths need to be managed.
- Test Equipment: The CD4051BCM can be used in test setups to select different test points.

## Conclusion

The onsemi CD4051BCM is a highly versatile and efficient analog multiplexer/demultiplexer that offers a range of features suitable for various electronic applications. Its low power consumption, wide supply voltage range, and high noise immunity make it an excellent choice for both consumer and industrial applications. Whether used in audio systems, data acquisition, or signal routing, the CD4051BCM provides reliable performance and flexibility.
CD4051BCM Compare Parts
  • CD4051BCM vs CD4097BPWRE4
  • CD4051BCM vs CD4097BPWR
  • CD4051BCM vs CD4097BPW
  • CD4051BCM vs CD4097BNSRG4
  • CD4051BCM vs CD4097BNSRE4
  • CD4051BCM vs CD4097BNSR
  • CD4051BCM vs CD4097BMG4
  • CD4051BCM vs CD4097BME4
  • CD4051BCM vs CD4097BM96G4
  • CD4051BCM vs CD4097BM96E4
  • CD4051BCM vs CD4097BM96
  • CD4051BCM vs CD4097BM
  • CD4051BCM vs CD4097BE
  • CD4051BCM vs CD4067BPWRG4
  • CD4051BCM vs CD4067BPWRE4
  • CD4051BCM vs CD4067BPWR
  • CD4051BCM vs CD4067BPWG4
  • CD4051BCM vs CD4067BPW
  • CD4051BCM vs CD4067BNSRG4
  • CD4051BCM vs CD4067BNSRE4
  • CD4051BCM vs CD4067BNSR
  • CD4051BCM vs CD4067BME4
  • CD4051BCM vs CD4067BM96G4
  • CD4051BCM vs CD4067BM96E4
  • CD4051BCM vs CD4067BM96
  • CD4051BCM vs CD4067BM
  • CD4051BCM vs CD4067BF3A
  • CD4051BCM vs CD4067BEG4
  • CD4051BCM vs CD4067BE
  • CD4051BCM vs CD4066BK
  • CD4051BCM vs CD4066BD3
  • CD4051BCM vs CD4053BQM96Q1
  • CD4051BCM vs CD4053BQM96G4Q1
  • CD4051BCM vs CD4053BPWRG4
  • CD4051BCM vs CD4053BPWRG3
  • CD4051BCM vs CD4053BPWRE4
  • CD4051BCM vs CD4053BPWR
  • CD4051BCM vs CD4053BPW
  • CD4051BCM vs CD4053BNSR
  • CD4051BCM vs CD4053BMT
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund