☰
CD4052BE
CD4052BE
Active
Description:  IC SWITCH SP4T X 2 240OHM 16DIP
Manufacturer:  Texas Instruments
Datasheet:   CD4052BE Datasheet
History Price: $0.70000
In Stock: 38240
CD4052BE Specification
Specification
Part No
CD4052BE
Category
Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Circuit
SP4T
Multiplexer/Demultiplexer Circuit
4:1
Number of Circuits
2
On-State Resistance (Max)
240Ohm
Channel-to-Channel Matching (ΔRon)
5Ohm
Voltage - Supply, Single (V-)
3V ~ 20V
Voltage - Supply, Dual (V?
?.5V ~ 9V
Switch Time (Ton, Toff) (Max)
-
-3db Bandwidth
25MHz
Charge Injection
-
Channel Capacitance (CS(off), CD(off))
0.2pF, 18pF
Current - Leakage (IS(off)) (Max)
100nA
Crosstalk
-40dB @ 10MHz
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
CD4052BE Related Parts
CD4016BF3A
CD4016BF3A
National Semiconductor
IC SW SPST-NOX4 850OHM 14CDIP
CD4016BFX
CD4016BFX
Harris Corporation
IC SW SPST-NOX4 850OHM 14CDIP
CD4016BK3
CD4016BK3
Harris Corporation
IC SWITCH SPST-NOX4 850OHM 14CFP
CD4051BCM
CD4051BCM
onsemi
IC MUX 8:1 240OHM 16SOIC
CD4051BCMTC
CD4051BCMTC
Fairchild Semiconductor
IC MUX 8:1 240OHM 16TSSOP
CD4051BCMTC
CD4051BCMTC
onsemi
IC MUX 8:1 240OHM 16TSSOP
CD4051BCMTCX
CD4051BCMTCX
Fairchild Semiconductor
IC MUX 8:1 240OHM 16TSSOP
CD4051BCMTCX
CD4051BCMTCX
onsemi
IC MUX 8:1 240OHM 16TSSOP
CD4051BCMX
CD4051BCMX
onsemi
IC MUX 8:1 240OHM 16SOIC
CD4051BCN
CD4051BCN
onsemi
IC MUX 8:1 240OHM 16DIP
CD4051BCSJ
CD4051BCSJ
Fairchild Semiconductor
IC MUX 8:1 240OHM 16SOP
CD4051BCSJ
CD4051BCSJ
onsemi
IC MUX 8:1 240OHM 16SOP
CD4052BE Description
The Harris Corporation CD4052BE is a dual 4-channel analog multiplexer/demultiplexer that is widely used in various electronic applications. This device is part of the CD4000 series of CMOS (Complementary Metal-Oxide-Semiconductor) integrated circuits, which are known for their low power consumption, high noise immunity, and versatility. The CD4052BE is particularly useful in applications where multiple analog signals need to be routed to a single output or where a single input needs to be connected to multiple outputs.

## Overview

The CD4052BE is designed to switch analog signals in a variety of applications, including audio signal routing, data acquisition systems, and communication devices. It can handle both analog and digital signals, making it a flexible choice for many circuit designs. The device features two independent 4-channel multiplexers, allowing for the selection of one of four inputs to be directed to a common output for each multiplexer.

## Key Features

1. Dual 4-Channel Multiplexer/Demultiplexer: The CD4052BE contains two independent multiplexers, each capable of selecting one of four input signals.

2. Low Power Consumption: The device operates at low power levels, making it suitable for battery-operated and portable applications.

3. Wide Supply Voltage Range: It can operate with a supply voltage ranging from 3V to 15V, providing flexibility in various circuit designs.

4. High Input Impedance: The high input impedance minimizes loading effects on the signal sources, ensuring signal integrity.

5. Low ON Resistance: The ON resistance of the switches is low, which helps to maintain signal quality and reduce distortion.

6. High Noise Immunity: The CMOS technology used in the CD4052BE ensures high noise immunity, making it reliable in noisy environments.

## Specifications

Here are the key specifications of the Harris CD4052BE:

- Supply Voltage (V_DD): 3V to 15V
- Input Voltage Range (V_IN): 0V to V_DD
- Control Voltage (V_CTL): 0V to V_DD
- Maximum Input Current (I_IN): ±10 µA
- Maximum Output Current (I_OUT): ±10 mA
- ON Resistance (R_ON): Typically 100Ω at V_DD = 5V
- Propagation Delay (t_PD): Typically 10 ns at V_DD = 5V
- Power Dissipation (P_D): 1 mW (typical) at V_DD = 5V
- Operating Temperature Range: -40°C to +125°C
- Package Type: Available in various packages, including DIP-16, SOIC-16, and TSSOP-16.

## Pin Configuration

The CD4052BE typically comes in a 16-pin package. The pin configuration is as follows:

- Pins 1-4: Analog input channels for multiplexer A (Y0 to Y3)
- Pins 5-8: Analog input channels for multiplexer B (Y4 to Y7)
- Pin 9: Common output/input for multiplexer A (Z_A)
- Pin 10: Common output/input for multiplexer B (Z_B)
- Pins 11-13: Control inputs (A, B, C) for selecting the desired channel for both multiplexers
- Pin 14: V_DD (Supply Voltage)
- Pin 15: V_SS (Ground)
- Pin 16: NC (No Connect)

## Applications

The CD4052BE is used in a variety of applications, including:

- Audio Switching: It can be used to switch audio signals between different sources or outputs, such as in audio mixers or routers.
- Data Acquisition Systems: The device can route multiple sensor signals to a single ADC (Analog-to-Digital Converter) for processing.
- Signal Routing: It is useful in applications where multiple signal paths need to be managed, such as in communication systems.
- Test Equipment: The CD4052BE can be used in test setups to select different test points or signal paths.

## Conclusion

The Harris Corporation CD4052BE is a highly versatile and efficient dual 4-channel analog multiplexer/demultiplexer that offers a range of features suitable for various electronic applications. Its low power consumption, wide supply voltage range, and high noise immunity make it an excellent choice for both consumer and industrial applications. Whether used in audio systems, data acquisition, or signal routing, the CD4052BE provides reliable performance and flexibility, making it a valuable component in modern electronic designs.
CD4052BE Compare Parts
  • CD4052BE vs CD4097BPWRE4
  • CD4052BE vs CD4097BPWR
  • CD4052BE vs CD4097BPW
  • CD4052BE vs CD4097BNSRG4
  • CD4052BE vs CD4097BNSRE4
  • CD4052BE vs CD4097BNSR
  • CD4052BE vs CD4097BMG4
  • CD4052BE vs CD4097BME4
  • CD4052BE vs CD4097BM96G4
  • CD4052BE vs CD4097BM96E4
  • CD4052BE vs CD4097BM96
  • CD4052BE vs CD4097BM
  • CD4052BE vs CD4097BE
  • CD4052BE vs CD4067BPWRG4
  • CD4052BE vs CD4067BPWRE4
  • CD4052BE vs CD4067BPWR
  • CD4052BE vs CD4067BPWG4
  • CD4052BE vs CD4067BPW
  • CD4052BE vs CD4067BNSRG4
  • CD4052BE vs CD4067BNSRE4
  • CD4052BE vs CD4067BNSR
  • CD4052BE vs CD4067BME4
  • CD4052BE vs CD4067BM96G4
  • CD4052BE vs CD4067BM96E4
  • CD4052BE vs CD4067BM96
  • CD4052BE vs CD4067BM
  • CD4052BE vs CD4067BF3A
  • CD4052BE vs CD4067BEG4
  • CD4052BE vs CD4067BE
  • CD4052BE vs CD4066BK
  • CD4052BE vs CD4066BD3
  • CD4052BE vs CD4053BQM96Q1
  • CD4052BE vs CD4053BQM96G4Q1
  • CD4052BE vs CD4053BPWRG4
  • CD4052BE vs CD4053BPWRG3
  • CD4052BE vs CD4053BPWRE4
  • CD4052BE vs CD4053BPWR
  • CD4052BE vs CD4053BPW
  • CD4052BE vs CD4053BNSR
  • CD4052BE vs CD4053BMT
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund